-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • Multi-Expansion (6 x USB, 1 x CF, 6 x Serial Ports)
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • Support 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • 6 x USB 2.0 Ports • Compact Flash Type II Socket • 1 x PCI Interface
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Computer Express L.L.C.
Description: • VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)
- Max Speed: 1 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
-
Supplier: Aaeon Systems Inc.
Description: 200-pin DDRII SODIMM, modules with support for a total of 4GB maximum at the speed of 533/667. The EMB-9658T equips Intel® 82566MM and Intel® 82573L chipsets for two 10/100/1000Base-TX Ethernet RJ-45 connectors. For the expansion interfaces, one PCI, one Mini PCI and one
- Memory Capacity: 0.384 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: EPIC-9456 accommodates socket 478-based Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) processor that is up to 2.16GHz and the Front Side Bus is 533/667MHz. This model features 200-pin DDR2 SODIMM and system memory is up to 2GB. Moreover, EPIC-9456 adopts Intel® 945GME
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Computer Express L.L.C.
Description: • AMD Geode LX800 500MHz Processor soldered • 1 x 200-pin DDR SO-DIMM Socket plus 256MB DDR SDRAM soldered • CRT, 18/24-bit TTL and 18-bit LVDS supported • 1 x Realtek 8100CL 10/100 base-T Fast Ethernet • Multi-Expansion (4 x USB, 2 x Serial Ports, 1 x CF, PC/104)
- Max Speed: 0.5 GHz
- Memory Capacity: 0.256 GB
- LAN / Networking: 1
- USB: 4
-
Supplier: AAEON Electronics, Inc.
Description: 8.4" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 8.4" SVGA (800 x 600) TFT LCD Display Touch Screen, Digitizer (Optional) Rugged, Water and Dust Proof, IP-54 Compliance PCMCIA,
- Display Size: 8.4 inch
- Speed: 1,200 MHz
- RAM: 2 GB
- Operating System: Microsoft®
-
Supplier: Aaeon Systems Inc.
Description: The HSB-945P utilizes the Intel® 945GSE and ICH7M chipset in order to support the Intel® AtomTM 1.6 GHz processor. The SBC has one SODIMM socket for one 200-pin DDR II SODIMM for system memory, up to 1 GB. Network communications is achieved with the option of
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 80 %
- Chipset: Intel® Chipset
- Ports: Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: 200-pin DDRII 400 SODIMM system memory (up to 2 GB). The Intel® 910GMLE + Intel® 82801FBM (ICH6M) chipset replaces the Intel® 852GM giving it higher performance at a lower cost. The FWS-7300 deploys an Intel 82574 PCI-Eã€"x1〕10/100/1000Base-TX chip that features two RJ-45
-
Supplier: Moxa Inc.
Description: Intel Celeron M 2.0 GHz processor with 533 MHz FSB 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB 4 PCI slots for expansion modules Quad 10/100/1000 Mbps Ethernet for network redundancy 1 CompactFlash socket, and 2 serial ATA-150 connectors for
- Speed: 2,000 MHz
- RAM: 1 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: e-con Systems™ Inc
Description: use the BSP provided by e-con. Customers who intend to design customized carrier boards on eSOM270 can use the evaluation kit with WinCE/Linux BSP and can customize it to their platform they would intend to build. All the pins of PXA270 Microprocessor are brought to the SODIMM
- RAM: 32 to 128 MB
- Flash Memory (RAM): 8,000 to 32,000 KB
- Features: RoHS / Lead-Free
Find Suppliers by Category Top
Featured Products Top
-
high capacity/standard 5-Pin Relay Socket (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
High reliability Positions: 9, 15, 21, 25, 31, 37, 51, 65, and 85 Wire size: AWG 30 through AWG 34 Nano socket freestanding used in receptacle side Nano flex pin recessed into plug insulators Current (read more)
Browse Electrical Connectors Datasheets for DigiKey
More Information Top
-
PCMCIA USB 2.0 card not showing as 2.0
Memory 2 200 - pin SODIMM sockets .
-
AXIOMTEK introduces 4-slot Socket M Core 2 Duo Fanless Shoebox System
Two 200 - pin SODIMM sockets support up to 4G DDR2 533/667 system memory.
-
AXIOMTEK - Fanless Barebone System Built with PCIe & PCI Slots
Two 200 - pin SODIMM sockets support up to 4G DDR2 533/667 system memory.
-
RTC-1000 - 10.2†IP65 Rugged Tablet PC for Harsh Applications
Both models are equipped with one 200 - pin DDR2 SODIMM socket with support of up to 2GB memory.
-
https://www.duo.uio.no/bitstream/handle/10852/9931/Pedersen.pdf?sequence=1
* Two SODIMM sockets for 200 - pin DDR SDRAM: They are filled with 256MB ECC memory in our card.
-
AAEON Releases A Slim 10.2 Rugged Tablet Computer: RTC-1000AS
The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200 - pin DDR II SODIMM socket (up to 2GB).
-
AAEON Releases 10.2 Rugged Tablet Computers--RTC-1000A/RTC-1000D
Both models are equipped with one 200 - pin DDR II SODIMM socket (up to 2GB) and the system memory is optional based on your needs.
-
AAEON Releases PCI Half-size SBC with Intel Atom N270 Processor - HSB-945P
The SBC has one SODIMM socket for one 200 - pin DDR II SODIMM for system memory, up to 1 GB.
-
Forensic Computing
For the DRAM we may find 100,168,184 or 240 pin DIMMs (Dual Inline Memory Modules) or 72,144 or 200 pin SODIMMs (Small Outline DIMMs) in sockets on the motherboard.
-
AAEON Announces a Brand New Half-size PCI SBC--HSB-800P
It comes equipped with 256MB DDR400 onboard RAM with an SODIMM socket that will allow for an additional 200 - pin module, up to 1GB.
Indicates content that may require registration and/or purchase.