-
Supplier: Total Power International, Inc.
Description: Universal AC Input Multiple Outputs 3 Year Warranty
- DC Output Voltage: -15 to 24 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Newark, An Avnet Company
Description: 200 WATT POWER SUPPLY
-
Supplier: VersaLogic Corporation
Description: 200 Watt ATX style power supply for development (can be used with VersaBox)
- DC Output Power: 200 watts
- Number of Outputs: 1 #
- Type: Computer Power Supply, DC Power Supply
- Technology: Switching
-
-
Supplier: LHV Power
Description: Description: LHV Power Corp. (Santee, CA) introduced its new PH220 Series of 200 W high voltage power supplies that are housed in a standard 3U-high chassis and are rack-mountable for use in a wide variety of embedded or stand-alone applications. The line-operated high
- DC Output Voltage: 100 to 5,000 volts
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: CARLO GAVAZZI Automation Components
Description: Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the case of the SPPC 200W ranges from 5V to 48V. All the range carries full
- DC Input Voltage: 120 to 370 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 5 to 48 volts
- DC Output Current: 4.2 to 40 amps
-
Supplier: SL Power Electronics Corp.
Description: A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 200 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Dual to Pentad Output Power Factor Correction
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 260 volts
- Input Frequency: 47 to 63 Hz
- Number of Outputs: 1 #
-
Supplier: SL Power Electronics Corp.
Description: A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 200 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: LHV Power
Description: Product Features: Universal AC input with Power Factor Correction Small Size - only 6.80 x 3.80 x 1.50" 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 &
- DC Output Voltage: 5 volts
- DC Output Current: 40 amps
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs
-
Supplier: InspectorTools
Description: Precision with Programmable 200 Watt Output DC Power Supply Features High resolution (1mV and 1mA) user programmable output Selectable constant Voltage or Current modes 0 to 60 second programmable overload delay timer Storage/Recall memory High stability with low ripple and
- Type: DC Power Supply
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 0.5 to 33 amps
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: SL Power Electronics Corp.
Description: Features ITE Power Supply 3 Year Warranty 3” x 5” x 1.3” Package Up to 200 W of AC-DC Power 180Watts Convection Cooled 200Watts with 100LFM Air Flow Universal Input 90-264 Vac Meets Class B EMI, Conducted Fits 1U Applications Approved to EN/CSA/UL/IEC60950-1, 2nd Edition
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 15 amps
- DC Output Power: 200 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Allied Electronics, Inc.
Description: VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant
-
Supplier: Allied Electronics, Inc.
Description: VLT Series 110-200 Watts Single and Quad Output AC/DC Power Supplies Features Small Form Factor — 3.04" × 5.00" × 1.07" Lowest Height Profile Available High Efficiency >86% Forced Air Cooled and Convection Rating Full Approvals EN61000-3-2 Compliant
-
Supplier: ValueTronics International, Inc.
Description: The XDS 50-200 is a 10000 Watt DC Power Supply from Argantix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 10,000.000000000002 watts
- Type: DC Power Supply
-
Supplier: Abbott Technologies, Inc.
Description: 200 Watt Enclosed AC-DC Switcher Power Factor Correction Fully compliant with MIL-STD-461E, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Fully sealed to meet IP65 (Optional connectors available to meet IP67)
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 7.14 to 16.66 amps
- DC Output Power: 200 watts
- AC Input Voltage: 95 to 260 volts
-
Supplier: Newport MKS
Description: The 69907 Universal Arc Lamp Power Supply is used to power light source kits rated up to 200 W as well as 200 W solar simulators. It is highly regulated and maintains a very stable light output. For long-term stability-critical applications, the Digital Exposure System is
- Lamp / Output Power: 40 to 300 watts
-
Supplier: Abbott Technologies, Inc.
Description: 200 Watt AC-DC Switchers Power Factor Correction Fully compliant with MIL-STD 461D, CE101, CE102 Meets MIL-S-901 (High Impact shock) Meets MIL-STD-810F FCC 20780 class A EMI compliance Compact PCI option available IP67 sealed option available
- DC Output Voltage: 12 to 28 volts
- DC Output Current: 7.14 to 16.66 amps
- DC Output Power: 200 watts
- AC Input Voltage: 95 to 260 volts
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1400449-EMC TJ166 - EMC SPS 1000 WATT FOR EMC CX200 CX300 Manufacturer: EMC
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Hot-Swappable Power Factor Correction
- Card Format: 3U
- CE / FCC Certified: CE / FCC Certified
- Technology: CompactPCI® Compliant
- Features: Other
-
Supplier: LHV Power
Description: custom power supplies and the time / costs associated with their development and safety approval processes. Product Features 200 Watt Single Output Modules 100 Watt Triple Output Modules Up to 15 Custom Output Voltages Internal OR’ng Diodes for redundant operation
- DC Output Voltage: -48 to 60 volts
- DC Output Current: 1 to 50 amps
- DC Output Power: 1,600 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: Digital DC Power Supplier Precision, 200 Watt
-
Supplier: Artesyn Embedded Power
Description: compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Additional facilities include thermal overload protection and remote indication of power failure. LPQ200-M series power
- DC Output Voltage: -12 to 24 volts
- DC Output Current: 0 to 18 amps
- DC Output Power: 100 to 200 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Computer Network Accessories, Inc.
Description: MATX/E-Machine 115/230V switchable power supply. 2-1/2" x 5" x 4". Features high efficiency with low ripple and noise. Output over voltage protection and short circuit protection on all outputs. Resetable power shut down. Approved by UL, TUV, IEC, CB and CE. Internal 12V fan provided.
-
Description: The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequency resonant inverters with proprietary controls for reliable operation in extreme
- AC Input Voltage: 200 to 220 volts
- DC Output Voltage: 200,000 volts
- DC Output Current: 0.01 amps
- DC Output Power: 2,000.0000000000002 watts
-
Supplier: LHV Power
Description: Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 200~250 Watt Operation with 16 cfm airflow 100 Watt Convection Cooled Operation 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 6 to 24 amps
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Artesyn Embedded Power
Description: include single wire current sharing, remote sense and remote inhibit, plus remote power fail and DC power good indication. Enclosed NTS500 power supplies can be specified with end or top mounted fans and can deliver up to 500 watts of output power. These
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 0 to 41.7 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Artesyn Embedded Power
Description: include single wire current sharing, remote sense and remote inhibit, plus remote power fail indication. Enclosed NTS350 power supplies can be specified with end or top mounted fans and can deliver up to 350 watts of output power. Versions without a fan are
- DC Output Voltage: 12 to 54 volts
- DC Output Current: 0 to 16.6 amps
- DC Output Power: 350 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Radwell International
Description: POWER SUPPLY 200WATT MAX 85-264VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: 3.3V Power (Watts) - Manufacture Series: 300W Efficiency: 81% Power (Watts) - Max: 198W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
- DC Input Voltage: 36 to 75 volts
- DC Output Current: 60 amps
- DC Output Power: 198.00000000000003 watts
- Number of Outputs: 1 #
-
Supplier: Artesyn Embedded Power
Description: conditions, they provide up to 220 watts of output power with free air convection cooling and up to 360 watts with 400 LFM of forced air. Less than 1U high, the power supplies are ideal for light industrial systems as well as for non-patient contact medical
- DC Output Voltage: 12 to 52.8 volts
- DC Output Power: 359.9999999999999 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Unipower, LLC
Description: Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
- DC Output Voltage: 12 volts
- DC Output Power: 200 watts
- Output Frequency: 0.075 MHz
- Input Frequency: 50 to 60 Hz
-
Supplier: Lumina Power, Inc.
Description: The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts.
- DC Output Voltage: 5 to 200 volts
- DC Output Current: 300 amps
- DC Output Power: 6,500.000000000001 watts
- AC Input Voltage: 200 to 440 volts
-
Supplier: Advanced Power Solutions
Description: supplies for incubators | medical power supplies for thermometers | medical power supplies for mass analyzers | medical power supplies for laboratory automation | medical power supplies for surgical equipment | medical power
- DC Output Voltage: 9 to 54 volts
- DC Output Power: 300 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
TDK Corporation introduces the TDK-Lambda CUS200M series of medically and ITE certified power supplies. Featuring efficiency levels of up to 94%, internal heating is reduced allowing electrolytic capacitor life to be extended. The CUS200M can deliver 200W convection cooled and up to 250W with 1 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
200-watt laser option now available from Epilog Unleash unmatched power with Epilog’s 200-watt Fusion Pro! Engineered for precision and speed, it cuts and engraves tougher materials (read more)
Browse Lasers Datasheets for Epilog Laser Corp. -
200-watt Option for Fusion Pro 36 & Fusion Pro 48 Epilog Laser is excited to announce that we now offer a 200-watt laser option for the popular Fusion Pro 36 and Fusion Pro 48. · Increased Cutting Thickness: A 200-watt laser can cut (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
PS1000-1 Hardened IT Power Supply 1000W, 48V, 20.8A (North American Power Cord) The OnLogic PS1000-1 is a wide temperature, ruggedized power supply capable of delivering up to 1000 watts of DC power at 48V. It can be used to power commercial information technology equipment including IT devices within railway, maritime, and medical applications*. (North American Power Cord) (read more)
Browse Power Supplies Datasheets for OnLogic Inc. -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
variety of applications such as industrial automation, building management systems, machine control, and robotics. Eco2 power supplies accept a universal 90-264 VAC input voltage and provide a 24 VDC adjustable output in 30-, 120-, and 240-Watt models. They offer up to 90 (read more)
Browse Power Transformers Datasheets for Automationdirect.com
More Information Top
-
Your thoughts on this budget build, please?
200 Watt power supplies were the norm on a 486 system.
-
2, 4 & 5 Bay Units, Electronix
FIDY/FIDY II 200 WATT POWER SUPPLY .
-
http://www.mouser.com/catalog/supplier/library/pdf/cdtechdatelcatalog.pdf
• Outputs Individually Protected Against Overloads The cPCI200A-1 is a high-r eliability, 200 watt power supply for 3U Compact PCI® systems.
-
Big Bruin - Reviews -= www.bigbruin.com =-
The image on the right shows the various power leads coming from the 200 Watt power supply .
-
Driving AC-DC power supply efficiency even higher
The trade-off for efficiency and switching frequency in a typical 200 Watt power supply produced during the last few years is shown in Figure 1.
-
Pachard Bell E153
1.6 mb harddrive operating in DMA mode, ethernet adapter, 200 watt power supply , and the motherboard.
-
HP Pavilion 524W Mobo Replacement
0950-4107 $72.00 200 watt power supply (HV, power factor correction (PFC), Bestec ATX-1956F) - 100-127VAC and 200-240VAC input (switch selectable), 50/60Hz - Total of either 7 or 8 output connectors (either version will work properly .
-
BigBruin.Com - PC Toys SimpleMax mATX Case Review
If any power hungry devices like huge cooling fans or later video cards that require their own power connector are installed, the 200 watt power supply may not be able to keep upwith the demand.
-
Have to disconnect CDROM to boot?
User also has both an internal ZIP drive and a HP Colorado T3000 tape backup drive installed on the system with a 200 watt power supply , so I convinced him to upgrade to a 300-watt power supply.
-
[RESOLVED] My Nvidia TNT2 is locking up during gameplay??
All I know is that it is a 200 watt power supply .
Indicates content that may require registration and/or purchase.