-
Supplier: ASTM International
Description: alloy, or cast iron. Fittings such as screws, nuts, and rivets for clamps and clamp holders shall be forged aluminum or chemical-resistant alloy for either aluminum-base alloy or zinc-base alloy clamps and clamp holders. Component springs of clamps
-
Supplier: DigiKey
Description: "0.189"" (4.80mm) Blind Rivet Grip Range Aluminum"
- Material: Aluminum
- Rivet Type: Blind
- Features: Other
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
-
Supplier: RS Components, Ltd.
Description: RS PRO JRPASD4818 Rivet
- Body Diameter: 0.19291349 inch
- Material: Aluminum, Steel
- Rivet Type: Blind
- Features: Other
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.1574804 inch
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.37401595 inch
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: bisco industries
Description: Drive and Blind Rivets
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.12598432 inch
- Material: Aluminum
- Head Type: Brazier
- Rivet Type: Drive
-
Supplier: RivetDirect, Inc.
Description: 1/4" Diameter, Aluminum 5056 Body, Aluminum Pin
- Body Diameter: 0.25 inch
- Grip Length: 0.203 to 0.297 inch
- Material: Aluminum
- Rivet Type: Drive
-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .37-.50 (#48) Aluminum / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as
- Body Diameter: 0.125 inch
- Grip Length: 0.37 to 0.5 inch
- Shear Strength: 305 lbs
- Material: Aluminum
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Aluminium Dimensions in mm
- Material: Aluminum
- Head Type: Dome / Button
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: 5061 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.156 inch
- Grip Length: 0.125 to 0.312 inch
- Material: Aluminum, Steel
- Head Type: Dome / Button
-
Supplier: RivetDirect, Inc.
Description: Aluminum 5056 Body, Coated Steel Mandrel
- Body Diameter: 0.125 inch
- Grip Length: 0.126 to 0.125 inch
- Material: Aluminum
- Head Type: Dome / Button
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Large Flange
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
SPIROL Tubular Spacers are commonly used to separate components joined by bolts, rivets, or rods. The inside diameter is engineered for proper clearance fit, ensuring consistent, repeatable assembly performance. Standard Product Options (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
finishes. Choosing the right material and material finish for a fastening application is as essential as selecting the proper type, size and shape. The most common fastener materials are aluminum, carbon steel and other alloys. However, manufacturers also use alternative materials, such as (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
finishes. Choosing the right material and material finish for a fastening application is as essential as selecting the proper type, size and shape. The most common fastener materials are aluminum, carbon steel and other alloys. However, manufacturers also use alternative materials, such as (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
like a circular stud or rivet. The oval shape design requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
has a pin located in the center, preventing removal with a standard Hex head tool. These screws are also known as 'security Allen screws. Oval pan screw head - At first glance, it can look more like a circular stud or rivet. The oval shape design (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.