-
Supplier: Radwell International
Description: JUNCTION BOX, 20/30 AMP, 3/4 INCH NPT, METAL. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Legrand
Description: aluminum cover provides strength and ease of use. Designed to meet 32,000 lb. load on 1" x 16" footprint with a safety factor of two (64,000 lbs). Power and low voltage devices supplied. 200 amp, 100 amp, 60 amp, 30 amp, and 20 amp devices available complete
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover, Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application The splitter boxes are designed for indoor distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Factory installed
- Length / Height: 24 inch
- Width/Diameter: 17 inch
- Depth: 6 inch
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
-
Supplier: Radwell International
Description: MOUNTING BOX, IEC PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, ACCESSORY, FOR 20AMP AND 30AMP 1" NPT HUB, FEED THRU, GRAY CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
- Features: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: CIRCUIT JUNCTION BOX, 20AMP, 120-208V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: JUNCTION BOX, 20 / 30 AMP, 3/4 IN METAL. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 30 amps
-
Supplier: Transtector Systems, Inc.
Description: protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 100A main. Transtector SC-3MM100-00-GF2RJ 100A main 120 Vac and 240 Vac electrical enclosure with SPD is a service entrance design. Our 100 amp service entrance panel outdoor
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: protection devices from Transtector that ship same-day. This AC surge suppression equipment enclosure incorporates a 100A main. Transtector SC-3MM100-04-GF2RJ 100A main 120 Vac and 240 Vac electrical enclosure with SPD is a service entrance design. Our 100 amp service entrance panel outdoor
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: CableOrganizer.com, Inc.
Description: or temporary power Color coded outlets identify single or dual circuits to ensure critical equipment is constantly powered Available in 15 or 20 AMP to safely power rack mount lights, fans, or KVM switches Whether you need a power strip for a hospital, high end computers, or a rack in
-
Supplier: Airflow Systems, Inc.
Description: coated Blower Pkg (HP): 2.0 Noise Level (dBA): 75 (69 with Silencer); 79/75 (3 HP) Electrical: 2.0 HP - 208-230/460/3/60, 6.5/6.2/3.1 amps, std.; 3.0 HP - 208-230/460/3/60, 9.2/8.0/4.0 amps, opt.; 2.0 HP - 190/380/3/50 opt. Dimensions Width: 25.00" Height: 26.00" Depth: 72.00"
- Air Flow Volume: 6,458.960107422705 m³/hr
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Honeywell International, Inc.
Description: 122 DEG F TEMPERATURE RATING VERTICAL SURFACE WITH STANDARD 1-GANG JUNCTION BOX, (2) JUMPER INCLUSIONS/FEATURES WALL MOUNT MOUNTING TYPE 0/2 TO 10 VOLT DC, 0/4 TO 20 MILLIAMP OUTPUT SIGNAL C7232 SENSOR USED WITH 0 TO 95 PERCENT RH (NON-CONDENSING) HUMIDITY RATING 20 GAUGE CABLE
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Cole-Parmer
Description: safety. A 2-service, grounded, 20 amp outlet is also preinstalled for use with mixers, stirrers, or other laboratory equipment. Customize your hood with plumbing and gas fixtures; contact an Application Specialist for more information. Standard and acid-storage base cabinets are
- Required Airflow: 438 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: safety. A 2-service, grounded, 20 amp outlet is also preinstalled for use with mixers, stirrers, or other laboratory equipment. Customize your hood with plumbing and gas fixtures; contact an Application Specialist for more information. Standard and acid-storage base cabinets are
- Required Airflow: 438 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: safety. A 2-service, grounded, 20 amp outlet is also preinstalled for use with mixers, stirrers, or other laboratory equipment. Customize your hood with plumbing and gas fixtures; contact an Application Specialist for more information. Standard and acid-storage base cabinets are
- Required Airflow: 1,162 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: safety. A 2-service, grounded, 20 amp outlet is also preinstalled for use with mixers, stirrers, or other laboratory equipment. Customize your hood with plumbing and gas fixtures; contact an Application Specialist for more information. Standard and acid-storage base cabinets are
- Required Airflow: 773 SCFM
- Fume Hood Type: General Purpose
-
Supplier: Win Source Electronics
Description: Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: EGP50F Categories: Discrete Semiconductor Products Manufacturer Package: GP20 Voltage - Forward
- VF: 1.25 volts
- VR: 300 volts
- IR: 0.005 mA
- trr: 50 ns
-
Supplier: Caterpillar Oil & Gas
Description: accessory drive for 240.39 mm (9.46 in) diameter pulley; ATEX 24V 35 amp alternator — LH and RH mounting poly v-belt; CSA 24V 65 amp alternator — LH and RH mounting poly v-belt; variable fan heights and ratios with 3 and 4 groove fan drives (see Price List) General Vibration damper,
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
WTB series terminal blocks, the WGVC series can also be used as a junction box. The WGVC comes with self-tapping captive screws for attaching the cover. WGVC series (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
. In more detail, it’s for receptacles & outlet junctions on branch circuits operating at voltages greater than 150V to ground, although not exceeding a 480V maximum system voltage, shall be equipped with SPGFCI protection with a maximum trip setting of 20mA. NEC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Protection: IP67 (in mated form) Color: Orange Designed to withstand the extreme conditions of the trucking, agricultural, mining, construction, and marine industries Potential Applications: Inverters, power electric box, junction box, xEV battery (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
) @ 68°F (20°C) Voltage Rating: 8000 VDC Amperage to 200 Amps Available with or without conductor Available in .125", .187", .250", .375" & .500" diameter conductors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
UL 943 3-hour minimum baseline. Surge Protection: Built-in 6 kV surge suppression shields connected devices from transient overvoltages and lightning strikes. Rating Options: Available in 15 Amp and 20 Amp, 125 VAC configurations (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
short circuit, they can withstand 5,000 amps for 20 milliseconds without contact welding. This allows the contactor to retain its full functionality to disconnect high power independently of the current direction when required. This full bi-directionality is important for systems with energy (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
More Information Top
-
Federal Register > Friday, May 2, 1997 > [62 FR 24164] Energy Efficiency Code for New Federal Residential Buildings
An approved electrical junction box rated for a 20 amp feed to an external device shall be installed within 20 feet of that portion of the vent pipe in the attic or other area outside of the habitable space identified in section …
-
Connecting 4 new baseboard heaters - Self Help Forums
Can I use that 12-2 wire to connect from the junction box to a double 20 amp breaker?
-
Question on using ENT - Self Help Forums
Also, if I have four 20 amp circuits up to this junction box , can I just use one 12 gauge ground wire or do I need to use a larger one (10?) or four separate ones?
-
Removing a subpanel and GFCI Qs.... - Self Help Forums
I would then use a single space GFCI 20 amp breaker to power a bank of junction boxes over at the front yard subpanel location... and remove completely the old front yard subpanel.
-
Hayward In ground pool light retro fit - Self Help Forums
You then pull the rubber cord through the conduit to the underwater light junction box to make the connection to a 20 amp GFI 120 volt protected branch circuit that is required to be dedicated directly from the panel with nothing else …
-
GFCI wiring and Tandem breakers - Self Help Forums
Can anyone verify if I wire all of the above on one circuit, (still within the 15 device/2400w limit of the 20 amp breaker) and if I split power at a junction box (probably where the switches are wired) so that the …
-
GFCI wiring and Tandem breakers - Self Help Forums
Can anyone verify if I wire all of the above on one circuit, (still within the 15 device/2400w limit of the 20 amp breaker) and if I split power at a junction box (probably where the switches are wired) so that the …
-
how do I convert 220 volt to 110? - Self Help Forums
At the far end put a decent size junction box on the conduit, and run two seperate 20 amp circuits from there as needed: One circuit to the black wire, one circuit to the red wire, and thewhites all tie together at …
-
http://www.plumbersurplus.com/pdf/01688.pdf
• If junction box is used, connect the junction box to the switch on a separate 15 or 20 Amp , 115 Volt circuit with the appropri- ate cable.
-
Wiring through Block Walls - Self Help Forums
One other question: I will be routing power to this outlet via a junction box that will "tap into" an existing 20 amp outlet circuit that serves my woodshop.
Indicates content that may require registration and/or purchase.