-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURE, 15 INCH, LCD DISPLAY, 1024X768, LVDS, 20 PIN CONNECTOR, TRANSMISSIVE, CCFL BACKLIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
-
Supplier: AAEON Electronics, Inc.
Description: COM Express CPU Module With Onboard Intel® Atom™ Z530/Z510 Processors Main Feature Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W Onboard DDR2 533 Memory Chip, Max. 1 GB Gigabit Ethernet Up To 24-bit LVDS LCD, SDVO Connector x 1 High Definition Audio
-
Supplier: Radwell International
Description: 5.7 INCH, LCD DISPLAY, 640X480, LVDS, 1 CHANNEL, 8 BIT, 20 PIN CONNECTOR, TRANSMISSIVE, LED BACK LIGHT SYSTEM. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
-
Supplier: Aaeon Systems Inc.
Description: To 24-bit LVDS LCD, SDVO Connector x 1 High Definition Audio Interface PATA SSD (Up To 4 GB) x 1, SATA 3.0Gb/s x 1 USB2.0 x 8 PCI-Express [x1] x 1 (x 2: Optional) Wide DC Input Range, +4.75V To +14.7V (Optional) COM Express Pin-out Type 1 Nano Module Size, 84mm x 55mm, COM,0
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: Microchip Technology, Inc.
Description: The ZL40234 is a pin configurable low additive jitter, low power 3 x 4 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: oscillator by connecting an external crystal resonator between its XIN and XOUT pins. The ZL40231 has ten LVPECL/HCSL/LVDS outputs which can be powered from 3.3V or 2.5V supply. Each output bank (A and B) can be independently set to be LVPECL, LVDS, HCSL or Hi-Z via control
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ZL40235 is a programmable or hardware pin controlled low additive jitter, low power 3 x 5 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: CRT/LVDS, CRT/TV, CRT/DVI, CRT/LVDS/DVI, CRT/LVDS/TV, CRT/DVI/TV, CRT/LVDS/2nd DVI or LVDS, CRT/DVI/2nd DVI or LVDS simultaneous/ dual view displays. As a multi-functional embedded motherboard, the EMB-9458T accommodates one PCI slot, two optional PCI-E kx1
- Memory Capacity: 0.224 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Description: LAN 2 Serial Ports 3 External USB 2.0 1 Internal USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors (supporting IDE and ACHI) 75mm VESA Mounting pattern
- Nominal Display Size: 10.4 inch
- CPU Speed: 1,600 MHz
- RAM: 1,000 MB
- Display Options: Backlit Screen, Color Display, Touch Screen
-
Supplier: Supermicro Computer, Inc.
Description: LVDS connector onboard 14. 4-pin 12V only power connector
-
Supplier: Aaeon Systems Inc.
Description: Ethernet connectors, one 18-bit single channel LVDS connector, one RS-232, one RS-232/422/485 serial port and supports one Audio Jack (Mic-in/Line-out). Applications Industrial Automation Factory Automation Trasportation Banking Machine ITS HMI Features Intel® Atom™ D525
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 80 %
- Computer Bus: ISA / EISA
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: Onboard Intel Atom D2550/N2600 Dual Processor Intel Atom D2550/N2600 + NM10 204-pin SoDIMM DDR3 800/1066MHz up to 4GB One Reatek 8111E for 10/1000/1000Base-TX 18/24-bit Single/Dual Channel LVDS, CRT, DVI (Optional) 2CH HD Audio SATA 3.0Gb/s x 1, mSATA (Half-Size) Slot x 1 USB 2.0 x 7,
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Description: Front panel microphone/headphone header 10/100/1000 Mb/s (Gigabit) Ethernet LAN 4 Serial Ports 3 External USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors
- RAM: 1 GB
- Computer Type: Computer Terminal, Desktop / Tower
- Processor: Intel®
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ZL40241 is a pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Specifications: Output Voltage: 50 V Output Current: 400 A Output Power: 20 kW Input Voltage: 190-253 VAC, 47-63 Hz (Standard) Input Current @ 208 VAC (Typical): At 20 kW Output: 80A Operates from Delta or Wye Source Dimensions: 19” (W) X 10.5” (H) X 22” (D) AC Input Interface: 3 wire
- DC Output Power: 20,000.000000000004 watts
- Type: DC Power Supply
-
Supplier: Indocomp Systems, Inc.
Description: connector for 16-bit ISA Bus expansion On-board PS/2 6-pin Mini-Din Connector for Mouse & keyboard Hardware Monitoring function detects temperature and voltage status on system & CPU. Award 4MB FLASH BIOS supports with PC98, ACPI, DMI, PnP, Green functions and Y2K compliant.
-
Supplier: ACCES I/O Products, Inc.
Description: 40-pin JILI connector LVDS or LCD option (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset:
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: Indocomp Systems, Inc.
Description: Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & LVDS LCD Intel® 855GME chipset include Graphic Memory Controller Hub, I/O
-
Supplier: ACCES I/O Products, Inc.
Description: board power indicator Top Mounted Board Connectors and Devices Power: Molex 12-pin micro-fit (6 inch ATX cable adaptor included) PC/104-Plus I/O Expansion: Standard PC/104 ISA bus stack up connector Standard PCI-104 PCI bus stack up connector Flat Panel: 40-pin
Find Suppliers by Category Top
Featured Products Top
-
These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are Ro (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Why the M28840? M28840 Shipboard Connectors (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme (read more)
Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts (read more)
Browse Edge Connectors Datasheets for Nicomatic North America -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
electrical performance, signal integrity and material reliability while reducing cost. Engineered for next-generation medical technologies, REDEL Disposable connectors support pulsed field ablation (PFA) and pulsed electric field (PEF) therapies, delivering up to 5 kV pin-to-pin in a (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
With its 1.27mm pitch, it achieves more than 40% space reduction compared to its parent CMM or 20% compared to standard Micro-D. Designed to meet the performance requirements of MIL 83513, it integrates key features such as reversed contacts, integrated 90° back protection (read more)
Browse Wire to Board Connectors Datasheets for Nicomatic North America -
CAMM2 (Compression Attached Memory Module) is the next generation of memory interconnect from Amphenol, a JEDEC standard that comes in several stack heights and pin sizes. CAMM2 uses Amphenol cLGA® direct-attach compression technology for high (read more)
Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
. Kontrol Connectors 1.2A per contact Polarized and shrouded; ready-made cables Board-to-board variable height from 8-20mm 3Gbits/s data rate M300 (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
More Information Top
-
The Trigger and Timing System of the Double Chooz Experiment
The main output is a 20 - pin connector socket ( LVDS ).
-
Bill of Materials - Acer Aspire One D150-1165 Netbook
Wire Harness - 28 Insulated Wires, w/ 1 40-Position Gold Plated I-PEX LVDS Plug, 1 20 -Position Pin Socket Connector and Conductive Cloth Laminate and Cloth Tape Insulator .
-
Acer X193HQL 18.5 inch Monitor
… Metal Stand Offs $1.55 - Enclosure, Main, Front Bezel - Injection Molded ABS, Pritned $1.49 - Wire Harness - 24 Discrete, Insulated Wires, w/ 1 20 -Position Dual Row Pin Socket Connector , & 1 30-Position Locking LVDS Connector, w/ Cloth Tape …
-
Bill of Materials - Acer X193HQL 18.5 inch Monitor
Wire Harness - 24 Discrete, Insulated Wires, w/ 1 20 -Position Dual Row Pin Socket Connector , & 1 30-Position Locking LVDS Connector, w/ Cloth Tape, Foam Rubber Cushion w/ PSA, and Label .
-
COM Express Design Guide
… Description......................................................................................................................77 Table 19: USB Connector Signal Description....................................................................................................77 Table 20 : USB 2.0 Differential … … 23: USB 3.0 Connector Signal Description..............................................................................................83 Table … … 25: Serial ATA Connector Pin -out.............................................................................................................87 Table 26 … … out..................................................................................................88 Table 27: LVDS Signal Descriptions..................................................................................................................91 Table …
-
neutral.vss (PCB2122_2_0_15859.zip)
C_PROP (MULTI_ASSY,"A_lvds,B_ lvds ") (VAL,"QTH_060_02_FDA") (DESCRIPTION,"SAMTEC:QTH, Connector ,SMT,Straight,Header,2x60pins,0.5mm,H=7 … … 0.56,0.0,std,1,CABLAGE") C_ PIN J7-1 77.05 … … 5 GND C_PIN J7- 20 70.95 49.75 …
-
http://www-cs.intel.com/content/dam/doc/design-guide/852gm-chipset-82801db-io-controller-hub-embedded-platform-guide.pdf
± 20 mils NOTE: All length matching formulas are based on GMCH die-pad to LVDS connector pin total length.
-
http://www-us-east.intel.com/design/intarch/papers/315975.pdf
30- pin LVDS Connector .................................................................... 20 Figure 7.
-
Bill of Materials - Sony VAIO SVE15115FXS
Enclosure, Display, Top Frame - Injection Molded Flame Retardant ABS Polycarbonate, Painted, w/ 20 Brass Inserts Wire Harness - 31 Discrete Insulated Wires, w/ 1 40-Position LVDS Plug, 1 40-Position Dual Row Pin Socket Connector , 1 6-Position Pin Socket Connector, 2 Metal Lugs, Conductive Cloth Laminate & Black Cloth Insulator .
-
PDF - Sony VAIO SVE15115FXS
Enclosure, Display, Top Frame - Injection Molded Flame Retardant ABS Polycarbonate, Painted, w/ 20 Brass Inserts Wire Harness - 31 Discrete Insulated Wires, w/ 1 40-Position LVDS Plug, 1 40-Position Dual Row Pin Socket Connector , 1 6-Position Pin Socket Connector, 2 Metal Lugs, Conductive Cloth Laminate & Black Cloth Insulator .
Indicates content that may require registration and/or purchase.