-
Description: The CM Powerstar Electric Chain Hoist features a space saving alternative to wire rope hoists for high speed lifting. This heavy-duty hoist is built to maintain its strength and power year after year. Additional features and benefits include: H-4 or better rated
-
Supplier: Certex UK
Description: General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension
- Load Capacity: 1,058.2176 lbs
- Maximum Lift Speed: 20.997375328083997 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension
- Load Capacity: 529.1088 lbs
- Maximum Lift Speed: 42.32283464566931 ft/min
- Line Type: Chain
-
-
Supplier: Certex UK
Description: General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension
- Load Capacity: 352.7392 lbs
- Maximum Lift Speed: 62.992125984252 ft/min
- Line Type: Chain
-
Supplier: Certex UK
Description: General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension
- Load Capacity: 396.8316 lbs
- Maximum Lift Speed: 25.26246719160106 ft/min
- Line Type: Chain
-
Supplier: Konecranes Inc.
Description: hazardous environments. The range includes industrial cranes, jib cranes and manual cranes as well as electric and manual hoists with lifting capacities from 125 kg to 100 tons. All the components are designed and manufactured to ensure high level of safety with hazardous
- Load Capacity: 8,820 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Supplier: Milwaukee Electric Tool Corporation
Description: 115/230 VAC 1-PHASE INPUT SUPPLY RATING 2 TON LOAD RATING CHAIN HOISTING ELEMENT 20 FT STANDARD LIFT 1 HP HOISTING MOTOR POWER RATING ELECTRIC MOTOR VERTICAL LIFT TYPE 8 FPM LIFTING SPEED APPLICABLE STANDARD CSA MOUNTING TYPE HOOK HOUSING MATERIAL ALUMINUM
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 8 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Columbus McKinnon Corporation
Description: The CM® BatteryStar™ Battery Powered Chain hoist is built with industry-leading technology from Columbus McKinnon and Milwaukee Tool®. Designed for portability and easy installation, the BatteryStar can have you lifting in minutes – simply attach the hoist to an anchor point,
- Load Capacity: 2,204.62 lbs
- Maximum Lift Speed: 8 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 1/2SS-1C-10 1/2 Ton Chain Hoist 1/2SS-1C-10, 1/2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Need a lift? Then JET has got your back. The 1/2SS-1C-10 electric hoist boasts a 7/8 HP motor with capacities ranging from 1/2 to 5 ton capacities. These
Find Suppliers by Category Top
Featured Products Top
-
, and water-resistant features. With American-made hooks, chain, and other key components, as well as a stamped-steel housing, these ratchet lever hoists are lightweight and durable, making them ideal for construction and commercial applications (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
capacities (standard handle). Metric Rated. Standard Lift up to 20 feet. Compact & Portable Design Take this rugged hoist anywhere. Easily transported and rigged in the smallest work spaces. Free Chaining (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
the capacity requirement for an electric or pneumatic hoist we must not only consider the weight of the heaviest load to be lifted, but we must also determine the Mean Effective Load ( MEL) and apply the MEL factor of .65. Selecting a Suspension Type Chain hoists can be (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
lifted, but we must also determine the Mean Effective Load ( MEL) and apply the MEL factor of .65. For more detail refer to ASME HST-1, Performance Standard for Electric Chain Hoists, Section 1-1.1 through Section 1-2.4.2 Selecting a Suspension Type Chain hoists can (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
. Download the Shaw-Box Sk Electric Wire Rope Hoist brochure to learn more. Follow us on: Facebook (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
safely, reliably, and efficiently. The energy source for lifting loads up to 100 tons is compressed air, required at a pressure of 4 or 6 bar. But what exactly are the specific benefits of pneumatic hoists and the medium of air? Dive into the world of pneumatics here and (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
Shaw-Box® SK™ electric wire rope hoists are now available with open loop vector control (OLV) in 460V and capacities up to 30 tons. Open loop vector control units (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
1ton Electric Chain Hoist with Manual Trolley from Shanghai Wanbo Hoisting Machinery CO.,LTD, China
• 20ton Electric Chain Hoist ...
-
Taiwan Steel Bearing, Taiwan Steel Bearing Manufacturers
0.5 ton to 20 ton trolleys (manual trolley, electric trolley, chain hoist trolley) can be adjusted to fit the different beam sizes listed in the table by simple relocation of the spacing washers to the inside or to...
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1774 - A Survey of Crane ...
Comanche Peak 1 Oct. 1999 Load Slip During the removal of reactor coolant pump motor 1-03 weighing approximately 20 metric tons (22 tons), the electric hoist / chain fall failed.
-
Milwaukee 9561 1/2 Ton Electric Chain Hoist, 15' Lift Height at PlumberSurplus.com
With 1/2 to 2 Ton capacities and 10 ft. to 20 ft. lifting heights, you can order a Milwaukee Electric Chain Hoist to meet your roughest needs.
-
Milwaukee 9560 1/2 Ton Electric Chain Hoist, 10' Lift Height at PlumberSurplus.com
With 1/2 to 2 Ton capacities and 10 ft. to 20 ft. lifting heights, you can order a Milwaukee Electric Chain Hoist to meet your roughest needs.
-
Shopping In Measuring - Big Bruin
1/2 ton single speed electric chain hoist Double braking system for added protection Heavy-duty motor for industrial applications Friction clutch prevents over-winding Corrosion-resistant nickel-plated load chain 22 feet per minute 20 1/2in. headroom 10-foot lift Power - 1…
-
Shopping In Measuring - Big Bruin
1/2 ton single speed electric chain hoist Double braking system for added protection Heavy-duty motor for industrial applications Friction clutch prevents over-winding Corrosion-resistant nickel-plated load chain 22 feet per minute 20 1/2in. headroom 10-foot lift Power - 1…
-
Materials Handling Handbook 2nd Edition Complete Document
installation of heavy equipment, 428 integrated materials handling, 429 150 ft. span, 428 150 tons , 428 powerhouse gantries, 428 shipping and receiving … 284 zone blocking, 284 Gypsum, 896 Hand chain , 479 Hand-chain drop, 479 Handling, 20 , 22-23 cost of .... , 840 truck, 840 Hitches, 250 Hoist bearing BIO life, 487 Hoist braking system, 488-489 Hoist control enclosures, 492-494 Hoist … 488 lift, 488 reach, 488 Hoist drum, 258 Hoist duty service classification, 484-487 Hoist electric motors, 491-492 Hoist…
-
Food Industries Manual
Electric hoists . .... These range in capacity from -i to 20 - ton , have a far wider application than chain or air hoists when high speeds are required for economic operation.
-
DISCLAIMER OF QUALITY
Hand-operated chain hoists are proposed (to conserve head room) with electric drive for transport around the tunnel. .... 4) Access must be provided for the two 10- ton hoist units from the tunnel to the assembly shop, under the 20 -ton crane.
Indicates content that may require registration and/or purchase.