-
Supplier: Snap-on Industrial Brands
Description: SINGLE END, RATCHET TYPE ALLOY STEEL MATERIAL 7-1/4 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL .625 SMALLER END SIZE - DECIMAL 5/8 INCH SMALLER END SIZE 3/8 INCH HEAD THICKNESS 12 POINT(S) WILLIAMS. BRAND APPLICABLE STANDARD SAE HEAD DIAMETER 1-5/16 INCH WEIGHT 0.31 LB SNAP OPEN AND
- Length: 7.25 inch
- Type: Flare-Nut Wrench
- Features: Ratcheting
-
Supplier: Proto® Industrial Tools
Description: SINGLE END, STRAIGHT TYPE 9 3/8 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND HEAD DIAMETER 1 11/16 INCH WEIGHT 0.58 LB SMALLER END SIZE - DECIMAL -
- Drive Size: 0.8125 inch
- Length: 9.375 inch
- Type: Flare-Nut Wrench
-
Supplier: Proto® Industrial Tools
Description: DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 5 15/32 INCH OVERALL LENGTH 8 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM 8 MM SMALLER END SIZE 10 MM LARGER END SIZE FORGED PROCESS 1/4 INCH X 19/64 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 45/64 INCH W X 49/64 INCH W
- Drive Size: 0.3149608 to 0.393701 inch
- Length: 5.46875 inch
- Type: Flare-Nut Wrench
-
-
Supplier: Sunex Tools
Description: 9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809 Both SAE & Metric sizes Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809 Both SAE & Metric sizes Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809 Both SAE & Metric sizes Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 9 Pc. Fully Polished SAE & Metric Flare ... Model #: 9809 Both SAE & Metric sizes Fully polished drop forged alloy steel Canvas pouch included Available as set or individually
- Type: Flare-Nut Wrench
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 9 x 11mm, 10 x 12mm, 13 x 14mm, 15 x 17mm 16 x 18mm * Meets A.N.S.I. standards
- Type: Flare-Nut Wrench
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 9 x 11mm, 13 x 14mm, 15 x 17mm * Meets A.N.S.I. standards
- Type: Flare-Nut Wrench
-
Supplier: Gray Tools Canada Inc.
Description: 9 Pieces 1/2" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 20, 21, 22, 23, 24,25, 27, 30, 32mm Includes: Rail * Meets A.N.S.I. standards
- Type: Crowfoot Wrench
-
Supplier: Gray Tools Canada Inc.
Description: 10 Pieces 3/8" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm Includes: Rail * Meets A.N.S.I. standards
- Type: Crowfoot Wrench
-
Supplier: Proto® Industrial Tools
Description: 6 POINT FLARE NUT TYPE CHROME VANADIUM STEEL MATERIAL FULL POLISH FINISH 4 PIECE(S) FORGED PROCESS 0.73 LB WEIGHT (1) 9 MM X 11 MM, (1) 10 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM SET CONTENT
- Weight: 0.73 lbs
- Type: Specialty/Other Wrench
-
Supplier: Proto® Industrial Tools
Description: 6-POINT DOUBLE END FLARE NUT TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 1.29 LB SET CONTENTS (1) 7 MM X 8 MM, (1) 9 MM X 11 MM, (1) 10 MM X 12 MM, (1) 13 MM X 14 MM, (1) 15 MM X 17 MM
- Type: Specialty/Other Wrench
-
Supplier: Snap-on Industrial Brands
Description: 6 POINT DOUBLE HEAD FLARE NUT TYPE SATIN CHROME FINISH 5 PIECE(S) VINYL POUCH PACKAGING TYPE (5) 9 MM X 11 MM TO 19 MM X 21 MM SET CONTENT WILLIAMS[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION ANSI B107.9M
-
Supplier: Mountz, Inc.
Description: End) Sizes 7/32" to 3/4" BH (Box Head) Sizes 1/4" to 3/4" FN (Flare Nut) Sizes 1/3" to 9/16" HK (Hex Key) Sizes 1/16" to 5/32" RH (Ratchet Head) Size 1/4" Torque limiting wrench improves control of the tightening process Reduces the risk of both over and under-tightening Preset wrench
- Torque: 0.5 to 2.4375 In-lbs
- Type: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
When a hydrant has to be opened in a hurry, Lowell's three rugged, ratcheting hydrant wrenches make the job faster and easier. Mount a wrench on a pentagonal or square nut, tighten the (read more)
Browse Wrenches Datasheets for Lowell Corporation -
enclosed, replaceable gears. The tools’ bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles (read more)
Browse Wrenches Datasheets for Lowell Corporation -
SureTork® "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's® "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
with either 1⁄4” or 5⁄16” flats provides a generous wrench engagement area, with little likelihood of “rounding” the flats. With the O-ring cartridge used in all valve bonnets, there will typically be no need to loosen the packing nut when opening or closing a (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division
More Information Top
-
NASA Aircraft Management Information System
…$27.68 09 GP N 000000000 0 0 L/P FILTER,OIL FL-22 EA $0.01 09 GP N 001020760 0 0 L/P LIGHT BULD FL-22/GE1196(12V) FLARE MACHINE TOOLING LO $6 … 0 L/P 2.6 MM PLUG A 97714 FH06 … $10.50 09 BG N 000000000 0 0 L/P FOODSAVER 11IN ROLLS 000000000 0 0 L/P CONNECTOR PLUG FORM BAGS EA $19.12 09 GP N 002371803 50 20 L/P BAGS EQUIPMENT FORM … 000000000 0 0 L/P NUT HEX A 93534 FLX200112008800 … FRDH141 EA $22.59 09 BD N 001070143 0 0 L/P ADAPTER TORQUE WRENCH FRDH181 EA $23…
Indicates content that may require registration and/or purchase.