-
Supplier: Larson Electronics LLC
Description: volts. The 100 foot SOOW cord carries the 12 volts to the explosion proof hand lamp. The inline transformer is encapsulated in a NEMA enclosure with an aluminum handle for portability. Click Photo to Enlarge This 26 watt fluorescent light operates on
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Down Transformer
-
-
Supplier: Larson Electronics LLC
Description: drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting,
-
Supplier: Larson Electronics LLC
Description: only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-60E LED Light Bar offers high light output and extreme durability combined with versatile mounting and power options. This IP68 rated LED light bar is waterproof to three meters and produces 10,800 lumens while drawing only 180 watts of power @15 amps from a 12
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
(7.09 inches), 192 mm (7.56 inches), 220 mm (8.7 inch), 225 mm (8.9 inch), 250 mm (9.8 inch), 280 mm (11 inch), and 315 mm (12.4 inch) offering maximum airflow of more than 1,260 CFM. Available accessories include inlet cones, inlet guards, and UL listed capacitors. ECOFIT also offers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Sensors / Detectors: Automotive Electronic Circuits
Or a 12 volt to 110 or 220 volt transformer for low power applications....(circuit design added 12/08) .
-
CR4 - Thread: 208 3 phase to 220 single phase
guest: or you could use a 12 volt boost transformer to raise it to 220 . perry .
-
CR4 - Thread: Using a 12V Battery Charger in Reverse as a DC to AC Converter
4. increase the voltage 12 volt ac to 220 vac by step up transformer .
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1276/dissertation.pdf?sequence=1
The above-mentioned technological security measures will also further usually be connected to a 220 volt power source via a transformer stepping or converting the 220 volt to a required 12 or 24 volt power supply to the main panel or controller.
-
Desalting Crude Oils
The dehydrator consists of a 180-bbl., 25-lb. working pressure, 10 by 12 -ft. tank; 220 - volt control equipment; two hundred and twenty to sixteen 500-volt transformers mounted on top of the tank; and electrodes within the tank.
-
APPLICATIONS OF SOFT X‐RAY METHODS TO A STUDY OF NORMAL AND NEOPLASTIC CELLS
To supply the low voltage and high current, a 12 - to -1 step- tlown transformer is coiitrolled by a variable auto transEormer connected to the 220 volt alternating-current lines.
-
The Cabot Converter
For low voltage machines, up to 220 volts , the leakage inductance of the trans- former is so small that very low resistance brushes may be em- ployed … … size of the commutator and the watts lost due to friction and 12 R losses.
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
… voltage transformer damage when 220 -kV bus was deenergized … … 81 4795-4801 phase- to -phase gap risk of … … spacings of 3 to 12 feet; Grant, fan S … … switching surge response of transformer insulation designed on basis … … frequency partial discharge inception volt -time curves; Cesari, S …
-
Audel Guide to the 2011 National Electrical Code: All New Edition
… 376), 272 Meter cases, 157 Meter grounding, 157 Metering pole, 74f Meter socket enclosures, 188 MI cable, sizes, 223t Mineral-insulated, metal-sheathed cable: Type MI (Article 332), 220 installation, 220–222 uses, 220 –221 Minimum ceiling height, 12 Mobile equipment systems, grounding … … marking, 385–387 thermal protection, 100f Motors/motor circuits/controllers (Article 430), 383 Mounting, 6 Multiconductor cables attachment, 78 grounded conductors, 25 identification, 186 2000 volts , nominal, 290–291 usage, 288 … … 29 illustration, 1f line- to -neutral loads, 29 Multiwire … … 164 Nonflammable fluid-insulated transformers , 446 .
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Transistors, FETs, and Vacuum Tubes
• One PNP TO - 220 power transistor such as a TIP32, TIP42, TIP2955, or MJE2955 • One AC adapter wall transformer with 120 VAC primary and 12 VAC secondary at 300 mA or more (for countries running on 220 volts AC, use an AC adapter with 220 VAC primary and 12 VAC secondary) .
Indicates content that may require registration and/or purchase.