-
Supplier: Newark, An Avnet Company
Description: 200/220 VOLT AC RELAY
-
Supplier: Newark, An Avnet Company
Description: MERCURY RELAY, 220 VOLT
-
Supplier: Newark, An Avnet Company
Description: PHASE SEQUENCE AND PHASE FAILURE RELAY,INPUT 220 VOLTS L-L 60HZ
-
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE PROTECTION SINGLE PHASE RELAY INPUT 220 VOLTS L/N, 50HZ
-
Supplier: Larson Electronics LLC
Description: drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, MOTOR PROTECTION BREAKER, 220/250 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Time Mark Corporation
Description: The Model 2002Y 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line with a neutral connection for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced
- Voltage Sensing Range: 220 to 380 volts
- Supply Voltage Range: 380 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Process Technology
Description: system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTACTOR AND RELAY COIL, 220 VOLT, 60HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RELAY TIMER COIL, 220 - 240 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat lighting and
-
Supplier: Radwell International
Description: RELAY, THERMISTOR, CONTROL UNIT, C-106.02 SERIES, 24 VAC/DC, 5 AMP / 250 VAC, 4 AMP / 220 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell International, Inc.
Description: NON-CONDENSING HUMIDITY AQUASTAT[R] BRAND CONTACT RATING 7.4 AMP AT 120 VOLT AC, 3.7 AMP AT 240 VOLT AC (FULL LOAD), 44.4 AMP AT 120 VOLT AC, 22.2 AMP AT 240 VOLT AC (LOCKED ROTOR) DIFFERENTIAL TEMPERATURE RATING 10 DEG F FIXED (HIGH LIMIT), 10 TO 25 DEG F (LOW LIMIT)
- Standards and Compliance: Other
-
Supplier: Process Technology
Description: Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 volt, 15 amp or 240 volt, 8 amp power supply: 50
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS B-DRA Control/Power Relay - 30 amp power relay. C-DRA Combination Control - 20 or 40 amp 3 pole contactor and transformer. Adjustable temperature range from -30°F (-34°C) to 220°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240 volt
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Analytic Systems
Description: limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery protection, output overvoltage crowbar and a dry contact alarm relay output. Optional features include a Digital Volt/Ammeter, a Remote Control Panel, and/or a second Battery
- Input Voltage: 110 to 300 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Visual Sound, Inc.
Description: matte gray screen surface 6" of black leader Heavy duty aluminum housing with choice of black or white finish Available in 110 Volt or 220 Volt for export Made in USA
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Analytic Systems
Description: The FBCS-2K Forklift Battery Charging System provides up to 2000 watts to charge a 12, 24, 32, or 48 Volt battery system from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state-of-the-art, switchmode technology for unmatched
- Input Voltage: 110 to 220 volts
- Charging Current: 40 to 120 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for
- Input Voltage: 110 to 220 volts
- Charging Current: 2 to 9 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched
- Input Voltage: 110 to 220 volts
- Charging Current: 7.3 to 14.6 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -55 to 50 C
-
Supplier: RS Components, Ltd.
Description: need to sound for long periods. There is a logic output signal, a volt free relay contact for alarm condition. This version is also supplied with 6 x AA alkaline batteries for standby. The batteries will not power the alarm relay Supply Voltage: 220/240Vac. Supply input
-
Supplier: Eagle Eye Power Solutions, LLC
Description: connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series battery testing kits are extremely
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Use of Safety Relays?
…& safteycutouts in 12volt switching any thing from 110v,220v to what have you, another application is switching lots of lights on at once, you have your low voltage low amperage light switch operating say 220volt relay that in turn will…
-
Reassessment of Polyethylene Power Cable
Also in this control circuit was a 12-hour timing device, 220 - volt relay , and a second current transformer for metering purposes.
-
To the Mikrotitration of organic compounds. Part IV: Mikrobürette constant outflow speed for automatic titration installations
220 volts alternating current relay : RL 1: A working contact, a switching contact.
-
Basic Facts about Electrical Safety Testing (.pdf)
Yet some products, especially those that are powered from a 220 volt source, use relays that open both sides of the line.
-
CR4 - Thread: Need Alternate Relay
We are having ABB make 220 Volts DC Aux. relay (Type :PQ8CHQ, 4NO+3NC) in our 6.6 Kv SF6 breaker with the following general specification .
-
The New Dual Input DC Power Supply System
In the field of power system relay protection,the 220volts dc power supply is ofen used, and we often use the dual input power supply in order to increase reliability, however there are many shortcomings in the current dual switch switching…
-
The electrical engineering aspect of degaussing
As two different supply voltages (H.P. and L.P.) are used on the equipment, a 220 -V no- volt relay is used to interlock the L.P. and H.P. sections of the gear, and the 24-V indicating lamp is…
-
CR4 - Thread: How to Reverse the Usage of a Thermostat Controller
You may need a 24v coil relay with contact ratings of 220volts with current capacity to match your intended loads of several amperes?
-
Wireless Networks, Information Processing and Systems
These high power relays (secondary relays ) are activated at 220 volts AC, so two additional relays (primary relays) are used to drive the secondary relays.
-
Designing a Central Control Unit and Soil Moisture Sensor Based Irrigation Water Pump System
The 5 th pin of the relay is connected to the 220 volts mains.
Indicates content that may require registration and/or purchase.