Products/Services for 2219 Aluminum Round Bar
-
Metal Rod and Bar Stock - (1040 companies)How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Forgings and Forged Stock - (190 companies)How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Round Belt Pulleys - (58 companies)...limits the load capability. Aluminum, cast iron, steel, stainless steel, plastic, brass, and zinc compositions account for the construction materials of most pulleys. Round Belt Pulley Specifications. Pulley geometry is represented in metric... -
Panic Bars - (49 companies)...the door. Cross bars are cylindrical bars which, when pushed down, open the door. They are available in various finishes such as stainless steel, brass, bronze, aluminum and painted to match the decor and function of the facilities in which...
-
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
Product News
-
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses round bars and tubes, and the 1000 ton press (left, bottom) was designed and built for Watervliet Arsenal in New York for straightening cannon barrels. Catalog Information on Traveling Gantry Narrow Bed Straightening PressesCatalog Information on Straightening Accessories for Traveling Gantry Narrow Bed Straightening PressesVideo - Watch Them Operate!Video - 1500 ton Cannon Barrel Straightening Press... (read more) -
Rolec Enclosures Inc.
Smart Round Plastic Housings For Your IIoT Devices ROLEC has launched technoDISC - a unique round plastic enclosure for industrial electronics. It is based on the firm 's successful aluDISC diecast aluminum housings. The new technoDISC cases are UV-stable and sealed to IP 66 (IP 67 optional), making them ideal for Industry 4.0 and IoT applications both indoors and outside. The round design integrates visually when used in applications such as industrial pipework, shipboard equipment, vehicles etc. These 'go anywhere ' enclosures can be fitted... (read more)Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Mid-Mountain Materials, Inc.
THERMOPAK® EXTERNAL CATHODE BAR SEALS THERMOPAK (R) EXTERNAL CATHODE BAR SEALS. Primary Aluminum smelters have long faced the problem of how to economically provide a hermetic seal for the life of the reduction cell. Mid-Mountain 's patented THERMOPAK (R) External Cathode Bar Seals penetrate the sidewall of the reduction cell, providing additional thermal insulation at each of the cathode bar penetrations, as well as an excellent seal for the life of the pot. In addition to providing an excellent seal for the full-service life... (read more)Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
Isabellenhutte USA
High-Performance Bus Bar Assemblies and performance gains are being pursued by tapping experts to create customized assemblies, streamlining their processes, boosting reliability, and reducing their vendor/supplier count. In the latest concept vehicles, multi-alloy bus bars --created as a single unit and as long as one meter - are being custom fabricated by welding aluminum and copper. This answers the need for increasing capacity, conductivity and safety along with the durability of welded assemblies. Combining these dissimilar materials... (read more)Browse Busbars and Busways Datasheets for Isabellenhutte USA -
MP Metal Products
Roll formed copper electrification bar S-122. 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities... (read more) -
Eagle Stainless Tube & Fabrication, Inc.
Seamless, Welded Stainless and Aluminum tubing STANDARD TUBING/BAR. Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Automationdirect.com
18mm Round Photoelectric Sensors AutomationDirect has added ProSense F18 series 18mm round sensors to their extensive lineup of photoelectric sensors. The F18 series features sensing distances up to 25m, rugged PBT thermoplastic housings, and an IP67 protection rating. These general-purpose sensors are available in diffuse, diffuse with adjustable background suppression, polarized retroreflective, and through-beam sensing styles. The new ProSense F18 series photoelectric sensors are UL listed, CE marked, and RoHS compliant... (read more) -
Certex UK
Round Sling POWERTEX POWERTEX Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range TM. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab... (read more)Browse Lifting Slings Datasheets for Certex UK
-
Applied Fracture Mechanics
Figure 26 shows round notched bar test data for 17-7PH steel tested in both dry and wet environments and Fig. 27 shows surface-flawed specimen data for 2219 - T87 aluminum tested in liquid nitrogen.
-
Influence of Specimen Design in Plane Strain Fracture Toughness Testing
[15] Kobayashi, A. S. and Moss, W. L., "Stress Intensity Magnification Factors for Surface-Flawed Tension Plate and Notched Round Tension Bar ," Proceedings of Second International Conference on Fracture, Brighton, England, 1989. .... [16] Pyle, R., Schillinger, D. E., and Carman, C. M., "Plane Strain Fracture Tough- ness and Mechanical Properties of 2219 -T87 Aluminum and 5AI-2.5Sn(ELI) Titanium Alloy Weldments and One-Inch-Thick 5A1-2.5Sn(ELI) Titanium Alloy Plate,"…
-
Effects of R-Factor and Crack Closure on Fatigue Crack Growth for Aluminum and Titanium Alloys
Dimensions for the circumferen- tially notched, round bar specimens used to obtain S-N fatigue data are shown in Fig. 1. .... Tests were performed only on the 2219 -T851 aluminum alloy.
-
Cryogenic Radiation Effects on NERVA Structural Materials
Types 2P and 2N were used for 2219 -T6 aluminum forging and the Ti-5A1-2.SSn ELI bar . .... FIG. 3-- Round tension specimen.
-
Split Spectrum Processing of Backscattered Rayleigh Wave Signals to Improve Detectability of Fatigue Microcracks
Rayleigh waves have been used for continuous monitoring of a propagating crack front in 2219 -T85l aluminum alloy [5]. .... Multiple surface acoustic wave (SAW) transducers have been used to scan the surface of round bar fatigue specimens of HY1080 and AISI 4340 steels to detect microcracking [6].
-
Effects of proof loads and combined mode loadings on fracture and flaw growth characteristics of aerospace alloys
Tests were performed on four alloys: 2219 -T87 aluminum , 5Al-2.5Sn (ELl) titanium, 6Al-4V beta STA titanium and high strength 4340 steel. .... Flat center cracked and surface flawed specimens, cracked tube specimens, circumferentially notched round bar and surface flawed cylindrical specimens were tested.
-
On the embrittlement of a rapidly solidified Al-Fe-V-Si alloy after high-Temperature exposure
This bil- let was then extruded at 425 ~ into a 19 • 113 mm flat bar . .... A conventional ingot metallurgy (IM) aluminum alloy, 2219 -T8511, currently used for aerospace appli- cations, was also evaluated for comparison purposes. .... Longitudinaltensile properties were measured using round specimens with 25.4 mm-gage length and 6.3 mm…
Indicates content that may require registration and/or purchase.