-
Supplier: Accuris
Description: Aluminum Alloy, Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T81 Sheet Solution Heat Treated, Cold Worked, and Precipitation Heat Treated Alclad 2219-T851 Plate Solution Heat Treated, Stress Relieved, and Precipitation Heat
-
Supplier: Accuris
Description: (R) Aluminum Alloy Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T81 Sheet Solution Heat Treated, Cold Worked, and Precipitation Heat Treated Alclad 2219-T851 Plate Solution Heat Treated, Stress Relieved and Precipitation Heat
-
Supplier: Accuris
Description: (R) Aluminum Alloy, Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T81 Sheet Solution Heat Treated, Cold Worked, and Precipitation Heat Treated Alclad 2219-T851 Plate Solution Heat Treated, Stress Relieved, and Precipitation
-
-
Supplier: Accuris
Description: Aluminum Alloy Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti Alclad 2219-T81 Sheet Solution Heat Treated, Cold Worked, and Precipitation Heat Treated Alclad 2219-T851 Plate Solution Heat Treated, Stress Relieved and Precipitation Heat
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate, clad on two sides.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: ASTM International
Description: 1.1 This specification2 covers aluminum and aluminum-alloy flat sheet, coiled sheet, and plate in the alloys (Note 1) and tempers shown in Tables 2 and 3, and in the following finishes: (A) Limits are in weight percent maximum unless shown as a range or stated otherwise. (B)
-
Supplier: ASTM International
Description: aluminum 1100 in accordance with Practice E527. Note 1: Throughout this specification, use of the term alloy in the general sense includes aluminum as well as aluminum alloy. Note 2: See Specification B632/B632M for Tread Plate. Note 3: See Specification B928/B928M for
Find Suppliers by Category Top
Featured Products Top
-
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Datasheets for MP Metal Products -
Plate T6 is called T651 - “Solution Heat-Treated, Artificially Aged and Permanent Set” Quenching in water puts residual stresses in the aluminum, since there is a surface-to-center cooling gradient. The -T651 designation means the aluminum mill took that (read more)
Browse Datasheets for Protomatic, Inc. -
mounted in the top and bottom of each enclosure. Each kit includes four black ASA+PC extenders and four Torx T8 screws. SYNERGY combines a matt anodized aluminum case body with ASA+PC top and bottom sections. Four internal assembly pillars snap into the recessed top; they are fixed to the base (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
The T-HS202310 Intel Eagle-Stream Liquid Cooling Plate is engineered to provide exceptional thermal management for high-performance computing systems. With a focus on advanced cooling efficiency, it effectively transfers heat from CPUs and GPUs to cooling fluid, maintaining stable operating (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Replacing Metals With Hard Materials Why Hard Materials Vs. Metals? Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
ROLEC has launched technoDISC – a unique round plastic enclosure for industrial electronics. It is based on the firm’s successful aluDISC diecast aluminum housings. The new technoDISC cases are UV-stable and sealed to IP 66 (IP 67 optional), making them ideal for Industry 4 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
conditions. Fitting the lid is quick and easy. The lid with integrated hinge pin is pushed into place then secured with two tamperproof Torx T25 (M5) screws. Then the lid is shut and locked down with two more T25 screws. Extruded aluminum trims conceal and protect the lid screws and (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a stainless steel version using 440C stainless steel guide rollers and 420 stainless steel track. For further information and purchasing, click here for (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
adjustability is desired. The Vector Trio linear guide is made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector Trio linear guides are also available (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated
More Information Top
-
Journal of Aircraft > Improved damage-tolerance analysis methodology
… were stress levels, amount of compressive loads, high load clippings, low load truncations mission sequences, and mission mixes All test specimens were the center cracked tension (GCT) panels, machined from a single heat of 2219 T851 aluminum plates The center notches were …
-
Some fracture mechanics properties in high‐velocity impact‐damaged aluminium plates
bump formed in the plates as a consequence of the high- velocity impact; the bumps were circular, with a diameterdamaged 2219 - T851 aluminium plates was carried out at the Department of Aerospace Engineering of the .
-
Assessment of the Sensitivity of Crack Growth Rate Constants to Predictive Accuracy of Part-Through Crack Fatigue Life Predictions
The round-robin partici- pants started with information related to ten test cases which were 2219 - T851 aluminum plates containing part-through cracks subjected to constant-amplitude loading.
-
Round-Robin Crack Growth Predictions on Center-Cracked Tension Specimens
under Random Spectrum Loading
… test specimens used in this ex- perimental program were ASTM Tentative for Constant-Load-Amplitude Fatigue Crack Growth Rates above lO-^m/Cycle (E 647-78 T) standard CCT specimens fabricated from 6.35-mm (0.25-in.)-thick 2219 - T851 aluminum plates .
-
ASTM Fatigue Life Round-Robin Predictions
All specimens tested in this experimental program were the ASTM standard CCT specimens (ASTM E 647) fabricated from 6.35-mm (0.25-in.) thick 2219 - T851 aluminum plates .
-
Journal of Aircraft > Prediction of Fatigue Crack Growth at Cold-Worked Fastener Holes
• 2219 - T851 ALUMINUM PLATE •FLIGHT-BY-FLIGHT WING SPECTRUM •MAX SPECTRUM STRESS = 30 KSI •SUMP WATER ENVIRONMENT .
-
Space Shuttle (Space Transportation System)
The module shell was made from 2219 - T851 aluminium plate panels.
-
Structural Life Assessment Methods
The example shown in Fig. 4-48 is for 2219 - T851 aluminum plate (F1y = 54.3 ksi, EP = 10,500 ksi, Vp =0.3).
-
ZSLAM1998P109
The example shown in Fig. 4-48 is for 2219 - T851 aluminum plate (F1y = 54.3 ksi, EP = 10,500 ksi, Vp =0.3).
-
Fatigue Crack Growth Behavior and Life Predictions for 2219-T851 Aluminum Subjected to Variable-Amplitude Loadings
… in this experimental program were of the ASTM Test for Constant-Load- Amplitude Fatigue Crack Growth Rates Above lO"* m/Cycle (E 647-78T) center-cracked-tension (CCT) design [16], fabricated from 5.35-mm-thick (0.25 in.) 2219 - T851 aluminum plates .
Indicates content that may require registration and/or purchase.