-
Supplier: Badger Meter
Description: vibrating power. Key features include brushless design, multiple output receptacles, and solid-state system. Delivers 230 Volt AC, 3-phase power via two output receptacles anywhere with an 8 Hp Honda engine and brushless generator. Withstands wear and tear with its protective
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Portability: Portable
-
Supplier: UL Standards & Engagement
Description: requirements cover generators rated: 15 kilowatts or less, 115 volts, 2-wire single phase; 240 volts, 2-wire single phase; 115/230 volts, 3-wire single phase; 3 or 4 wire, any voltage, three phase. The generators may incorporate alternator or direct current
-
Supplier: Travaini Pumps USA
Description: Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve,
- Pumping Speed: 164.64 CFM
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
-
Supplier: Mile-X Equipment, Inc.
Description: CPS VP6S 6 CFM Vacuum Pump Multi-voltage operation - the vacuum pump can be quickly converted to 115 or 230-volt operation. Sure grip handle - ergonomically designed for portability. Solid rubber base for improved shock resistance. Air cooled motors for operating under high temperature
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution Unit Features: - Corded
- Current Rating: 16 amps
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
-
Supplier: Ultrasonic Power Corporation
Description: 40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz Protected from Shorts
- Wash Tank Capacity: 52.4 gallons
- Internal Length: 36 inch
- Internal Width: 24 inch
- Internal Depth / Height: 16 inch
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure
- Ultimate Operating Vacuum: 379 to 10.7 torr
- Pumping Speed: 200 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Tripp Lite by Eaton
Description: privileges allow both an administrator and a guest to log in. Automated alerts help prevent accidental overloads, power loss and downtime. Digital LED display indicates amps, kilowatts, volts and power unbalance percentage, as well as temperature and humidity conditions when using the
- Power Rating: 14,500 watts
- Operating Temperature: 32 to 144 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Badger Meter
Description: emphasizes a consistent speed output, allowing users to have uniform speeds throughout the form, regardless of any load change. Produces uniform results by maintaining constant speed under variable loads. Minimizes equipment needed on site with its compatibility with 230 Volt AC,
- Type: Other
-
Supplier: ValueTronics International, Inc.
Description: signal generator, function generator, or oscillator capable of 1 milliwatt of output into 50 Ω Input VSWR: 1.5:1 maximum Output VSWR: 2.5:1 maximum Harmonic Distortion: All harmonics more than 23dB below fundamental; lower at reduced output Stability: Continuous operation into any load
- Frequency Range: 150 MHz
Find Suppliers by Category Top
Featured Products Top
-
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
designed for either 200-230-VAC or 380-480-VAC input power which required manufacturers to inventory both. Our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost. (Airflow is always maximized at 460-Volt input voltage (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/4186/9306.pdf?sequence=1&isAllowed=y
A Homelite DC generator ( 230 volts , 9.3 amperes) provided power both for underwater illumination and for the electrical field.
-
Development of a Systemwide Program: Stepwise Implementation of a Predation Index, Predator Control Fisheries and Evaluation Plan in the Columbia River Basin, ...
A Homelite DC generator ( 230 volts , 9.3 amperes) provided power both for underwater illumination and for the electrical field.
-
Quantitative sampling of small fishes in dense vegetation: Design and field testing of portable “pop‐nets”
Electricity (AC) was provided by a gasolinepowered 230 - volt generator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49611/36686905-MIT.pdf?sequence=2
otor- generator Set 230 volt D.C.,1750 r.p.m. driving motor 4000 volt D.C. generator,two armature winding. each TC00 volt2 Windings can be connected in series or parallel.
-
CR4 - Thread: Insulation testing of a 6.6 kV Generator
If so, and you have 1500 kVA, the you are producing 230 Volts with the generator .
-
South Fork Holston River basin 1988 biomonitoring
230 - volt DC generator was the pri- .
-
Evaluation of Monticello Nuclear Power Plant, Environmental Impact Prediction, based on monitoring programs
The electrofishing gear consisted of a 3,000 watt, 230 volt AC Homelite generator ; control panel and switch box; a boom frame of galvanized steel tubing; and three electrodes hanging Prom the frame into the water off the bow of the boat.
-
Airbus order EPGS for A350 | News | The Engineer
Its EPGS for Airbus’ newest model comprises four 100kVA, 230 volt variable frequency generators and four generator control units.
-
Portable X-Ray, K-Edge Heavy Metal Detector
Portable generator (for 230 volt electrical power)* .
-
CR4 - Thread: Environmental Test Chamber Question
Your client needs a generator to provide 230Volts 60 Hz 33 Amps.
Indicates content that may require registration and/or purchase.