-
Supplier: Lowell Corporation
Description: Lowell Corporation’s ratcheting socket wrenches and tools for pipeline installation and repair. Model 54 socket wrench featuring bolt-thru socket design, square and hexagonal size ranges and an enclosed ratchet mechanism. Durable for heavy duty applications such as pipeline and construction.
- Drive Size: 1 to 2.625 inch
- Length: 24 inch
- Weight: 9.25 lbs
- Features: Ratcheting
-
Supplier: Lowell Corporation
Description: Lowell Corporation’s strap wrenches turn any shape or surface texture without scratching, denting or crushing. The durable polyester straps offer strength, chemical resistance and oil resistance. Straps for all but the Model S-6 have a light latex coating for grip. Cast metal handle Standard
- Length: 17 to 54 inch
- Weight: 0.125 to 6.5 lbs
- Type: Strap Wrench
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Diameter, Shaft 0.78" (19.8mm) OD Lngth, Overall 24" (610 mm) Material, Body Steel, Plated Sage Subcategory Number W1483 Shipping Wt. 3 Lb (1.36 Kg) Style T Handle Wrench
- Length: 24 inch
-
-
Supplier: Lowell Corporation
Description: For additional force turning valve wheels, our rugged valve wheel wrench allow the operator to free stiff valves more easily. The wrenches are available in aluminum and iron in 8, 15 and 22 inch lengths. We also offer a 30 inch cast iron model. Specially shaped opening engages the wheel
- Length: 8 to 30 inch
- Weight: 0.25 to 11 lbs
- Type: Specialty/Other Wrench
-
Supplier: Milwaukee Electric Tool Corporation
Description: STRAIGHT TYPE ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 3 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS
- Drive Size: 3 inch
- Length: 24 inch
- Type: Pipe Wrench
-
Supplier: Proto® Industrial Tools
Description: OFFSET TYPE BLACK OXIDE FINISH 24 INCH OVERALL LENGTH SPUD WRENCH 1 13/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 4 1/8 INCH OFFSET HEIGHT 1 5/8 INCH WEIGHT 7.35 LB
- Length: 24 inch
- Type: Specialty/Other Wrench
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE DROP FORGED JAW ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
- Length: 24 inch
- Power: Manual Tools
- Type: Pipe Wrench
-
Supplier: Proto® Industrial Tools
Description: MEASUREMENT SCALE TYPE SATIN FINISH 24 INCH OVERALL LENGTH 2-7/16 INCH MAX. JAW CAPACITY APPLICABLE STANDARD ASME B107.8
- Length: 24 inch
- Type: Adjustable Wrench
-
Supplier: Proto® Industrial Tools
Description: CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 24 INCH OVERALL LENGTH 2 7/16 INCH MAX. JAW CAPACITY 2 7/16 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 5 13/64 INCH W X 1 7/32 INCH THK WEIGHT 7.88 LB
- Length: 24 inch
- Type: Adjustable Wrench
-
Supplier: Proto® Industrial Tools
Description: CAST IRON BODY, STEEL JAW MATERIAL 24 INCH OVERALL LENGTH 4 INCH MAX. JAW CAPACITY FORGED PROCESS WEIGHT 9.68 LB
- Length: 24 inch
- Type: Pipe Wrench
-
Supplier: Snap-on Industrial Brands
Description: MEASUREMENT SCALE TYPE 24 INCH OVERALL LENGTH 2 7/16 INCH MAX. JAW CAPACITY 2.4375 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAD THICKNESS 1 6/64 INCH
- Length: 24 inch
- Type: Adjustable Wrench
-
Supplier: Snap-on Industrial Brands
Description: STRAIGHT TYPE ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 3 3/4 INCH MAX. JAW CAPACITY 3.75 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND HEAVY DUTY CONSTRUCTION
- Length: 24 inch
- Type: Pipe Wrench
-
Supplier: Princess Auto Limited
Description: 1/2 in. dr Extendable Breaker Bar
- Drive Size: 0.5 inch
- Length: 18 to 24 inch
- Features: Ratcheting
- Type: Socket Wrench
-
Supplier: Mountz, Inc.
Description: The EPT250F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide variety of industrial
- Drive Size: 0.5 inch
- Length: 24 inch
- Weight: 24 lbs
- Torque: 360 to 3,000 In-lbs
-
Supplier: Klein Tools, Inc.
Description: ALLOY STEEL MATERIAL CHROME PLATED FINISH 24 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS HANDLE TYPE TAPERED HANDLE FINISH PLAIN
- Length: 24 inch
- Type: Adjustable Wrench
Find Suppliers by Category Top
More Information Top
-
Materials and Manufacturing Technologies XIV
… initiated, the value for the torque was recorded as being that of the set torque wrench value. … modelling and simulation approach for JIT performance optimization, Robotics and Computer-Integrated Manufacturing 24 (2008), p.735– … Diamalloy 2002 621 .
-
ZCP2013ITSCL
The assembly was tightened to approximately 150 kPa using a torque wrench and the specimens were cured … … chemical compatibility was observed for SHYY with 8YSZ or Al2O3 powders after a 24 h heat treatment … Commercial name AISI 316L Stellite 6B WOKA 3652 METCO 136F WOKA 7102 Diamalloy 4006 Diamalloy 1005 WOKA …
Indicates content that may require registration and/or purchase.