-
Description: Iwaki America, the world leader in centrifugal mag-drive pumps is proud to offer the latest in sealless pump technology. Recognizing the trend toward DC power and compact, long-life pumps for fluid recirculation, we have developed products without peers. Our new pumps are
- Discharge Size: 0.32 inch
- Maximum Discharge Flow: 1.2 GPM
- Media Temperature: 32 to 140 F
- Pump Type: Centrifugal Pumps
-
Supplier: Clark Solutions
Description: The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Greylor Company
Description: Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or 24 volt DC motor. The DC motor with heat radiating fins drives the chemical resistant
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Pump Type: Gear Pumps
- Pump Housing Material: Plastic
-
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 3,500 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Mile-X Equipment, Inc.
Description: with 12 volt oil fired burner Thermal relief valve on pump Group 24 battery not included on E/S models Made In The USA Specifications: Model: 2030QB PSI/bar: 2000/138 GPM/Ipm: 3/11.4 HP: 6.5 Engine: Briggs Intek Stratton Fuel Tank Capacity: 3.9 Quart Burner Fuel Capacity: 5
-
Supplier: Lift Products, Inc.
Description: with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C. Power Unit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Larson Electronics LLC
Description: option. A 3.8 inch hole in the center accommodates post mount lights (like the HID off road lights, 24 volt equipment lights, 12 volt flood lights, Vision-X HID lights and Duralux HID equipment lights and the Magnalight permanent mount lights). The design of the bar clamp
Find Suppliers by Category Top
Featured Products Top
-
possible. Typical applications include accessories on electric vehicles, mobile medical equipment, solar powered devices, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Datasheets for Bodine Electric Company -
your Best Choice. Available On-Demand 24/7 and free! Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They (read more)
Browse Check Valves Datasheets for DFT Inc. -
model). They are Ideal for portable or remote applications where connection to an AC line is not possible, such as mobile medical devices, solar powered water circulators, thermal solar power generators, chemical injection pumps at oil wells and automatic gate openers. (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
, followed by a heat cure of 150-200°F for 2-4 hours or longer is typically recommended. It is a reliable electrical insulator with a volume resistivity greater than 1014 ohm-cm at 75°F, and dielectric strength of 440 volts/mil at 75°F for a 1/8-inch test specimen (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Challenges: High & Fluctuating Solids Loading – Fine suspended solids vary widely with feed material, requiring real?time chemical dosing (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
ALC®: 2” to 24”, 150 to 300 Class WLC®: 1” to 10”, 150 to 2500 Class (read more)
Browse Check Valves Datasheets for DFT Inc. -
meet the application requirements of water and wastewater (sewage) treatment; pulp & paper; chemical and petrochemical; power; mining; steel; and other process industries. 3-Way Plug (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
content — Fats, oils, and grease cause clogging of pipes, pumps, and equipment while inhibiting microbial activity. High suspended solids — Includes blood, proteins, hair, and meat scraps, leading to poor settleability and high sludge volumes (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
, pressures, and corrosive media. Our products find applications in numerous industries, including flow meters, defense and military, nuclear power, mold manufacturing, chemical fiber production, semiconductor and vacuum pumps, aircraft engines, and pressure pipelines. Sonkit offers a (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Biosensor for underwater chemical sensing (Invited Paper)
The hardware components required for generating the chemical plume were: 1) flexible Teflon tubing; 2) plastic bladder (containment of fluorescent dye or TNT); 3) diffuser tubing; 4) 24 volt metering gear pump ; 5) static in-line mixer with variable voltage regulator with…
-
The Nuclear Imperative
…fusion, 93 Manhattan project, 45 MCA (Maximum Credible Accident), 110–116 mechanical (flywheel) battery, 59–61 medical/dental xray radiation dose, 106 medicine, nuclear, 46, 71, 100, 108 Meitner, Lise (nuclear/ chemical physicist, co-discoverer of … 54 MeV (million electron- Volt ), atomic energy unit, 45 … multiplication in fission, 70ff moderation (thermalization) and reflection of 72ff poisoning (by neutron absorbers), 75, 76 Nevada, Yucca mountain repository, 10, 84, 92 Newcomen, Thomas (inventor of steam-driven suction pump ), 41 Niagara Falls, first … oxides (NOx , air pollutants, 24 , 63, 133 .
-
Electrical Features of the 1590 MW Coal-Slurry-Supplied Mohave Generating Station
There a chemical flocculating agent is automatically injected at a rate consistent with the effluent return from .... The coal particles have more than 24 hours of settling and thickening time before the residue is fed back to the centrifuges by means of three 30-hp, 480- volt underflow pumps operating in parallel.
-
New products
9 TAT Engineering Corporation's Model 610-2 DC tubing pump is equipped with 6, 12, 24 , or 32 volt motors that are within the capacity of most electrical systems. .... Tubing compounds are available to handle most laboratory and industrial chemicals and to meet food, beverage and…
-
Obituaries
9 TAT Engineering Corporation's Model 610-2 DC tubing pump is equipped with 6, 12, 24 , or 32 volt motors that are within the capacity of most electrical systems. .... Tubing compounds are available to handle most laboratory and industrial chemicals and to meet food, beverage and…
-
Electrostatic Accelerators
…183, 231 exchanger, 192 selection, 288 selector, 288, 296 state, 166–169, 172, 173, 175–179, 181–185 distribution, 182 equilibrium, 182 charging efficiency, 92, 97–100 charging system, surge protection, 81 chemical agents, 445 Child–Langmuir relation … phenomena, 419 cobalt-60, 24 Cockcroft–Walton accelerator, 5, 64 .... system, 164 conditioning, 167, 334 conductance, pumping , 169, 171–174 confined space, 369–371 confinement time, 194 contact band … 537 Debye length, 195 deep inelastic, 435 deep inelastic collisions, 441 definition dose, 526 electron volt , 526 .
-
RADIOACTIVE MATERIALS LABORATORY SAFETY REPORT, MARTIN NUCLEAR FACILITY, QUEHANNA SITE
…radioactive work take place because the fire extinguishing reagent depends largely on the chemical nature of the … the service area, in the decontamination room, in the radiochemistry laboratory, in the pump rooms and in .... The entire fire alarm system will automatically operate from the normal power busses, but in case of power failure will automatically switch over to a 24 - volt storage battery supply.
-
Pervasive and Mobile Sensing and Computing for Healthcare
The best rec- ognized type of patient’s evaluation are 24 -hour Holter, remote monitoring of cardio disease, the use of external and implantable stimulators, defibrillators and infusion pumps dispensing certain substances (medications). .... Typical measured values are voltage, impedance, temperature, chemical composition of specific substances and movement or location of … surface area have small values and are located in the micro- and mili- Volts range [7]. Tab.
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…motion control); bucket control levers; multi-functional controllers; motor kits; electrical connector terminals; electrical connector assemblies; control kits; electrohydraulic controllers; electronic control units; joystick grips; monitor consoles; transmission controllers; vehicle controllers; vehicle monitors; multifunction canopy levers; 24 volt bulbs; socket outlets; control .... guards; ventilated disks; walking beam mounting parts; water pump inlet pipes; water tank weldments; window plate guards; wiper housings; wire harness supports; temperature … level gauges; transmission oil dipsticks; engine oil pressure senders; pressure sensors; air intake sensors; chemical sensors; engine controllers; seat…
-
Solar Powered Water Purifier For Disaster Relief
The water is pumped through a series of filters to remove large matter then filtered through eight reverse osmosis membranes which purify the water at an ionic level, eliminating bacteria, viruses, salts and dangerous chemicals . .... The integrated photovoltaic solar panels charge the water purifier's 24 volt batteries.
Indicates content that may require registration and/or purchase.