-
Supplier: Radwell International
Description: PROXIMITY SENSOR, 18MM, XS6, 24-240VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
-
Supplier: Opto 22
Description: sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Opto 22
Description: between the field inputs and the logic output of the circuit. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Float switches Selector switches Push
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Radwell International
Description: PHOTOELECTRIC SENSOR, 130 AMPS MAX LOAD CAPACITY, 24 VOLTS DC, PNP SWITCHING OUTPUT, 600HZ OPERATING FREQUENCY, 3 WIRE, 4MM WIRE LENGTH, M12X1MM DIAMETER, FLUCH MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Capacitive Proximity Sensor, Photoelectric Sensors
-
Supplier: Larson Electronics LLC
Description: pulls 3.3 amps to run. This light can be configured to operate on voltages ranging from 12 to 32 volts DC. The multi-voltage ballast will accept 12 volts, 24 volts. Thus, operators can run this light on their 12 volt consumer vehicles or 24 volt
-
Supplier: Laurel Electronics LLC
Description: Dual-channel pulse inputs for voltage signals, NPN or PNP proximity switches, contact closures, magnetic pickups or flow meters. Dual solid state relays, (isolated). Available for local alarm or control. Rated 120 mA at 130 Vac or 180 Vdc. Selectable transducer excitation output,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
. The 24 V rating applies to the solenoid supply, not to the maximum voltage that can be switched by the main contacts. With its –20% to +10% tolerance, the nominal solenoid operating range is approximately 19.2 to 26.4 V. Main and Solenoid Contact Functions (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs. The PV (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Sensors XS118BLNAL2 is a durable M18 inductive proximity sensor for non-contact metallic-object detection. Its 5 mm nominal sensing distance, 0–4 mm operating zone, NPN normally open output, 12–24 VDC rated supply, 200 mA switching capacity, and 1,200 Hz maximum switching frequency make it (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Multi-axis control based on movement control cards in NC systems
For example, on the machine connector JMACH, a proximity switch is needed in the 7 pin FLIM show as the Fig 3, use a 5 to 24 Volts normally closed to ground NPN sinking type sensor.
-
ISA CNTRL VALVES - Control Valves
…F/O, F/C Air Max/Min/units Flow open/close Face-to-face/units Positioner Electrical class for area Yes/No Std/Hi Perf/model Signal:Open/Closed/units Switches Y/N type Solenoid valve/ volts /type Materials Body Connections … STD 20/4 MADC Y PROXIMITY YES, 3 WAY, 24 VDC STL STL 316…
-
Technological Developments in Networking, Education and Automation
The prototype is tested in the laboratory using a mobile lamp as a light source, a pilot and a single panel delivering 24 volts . .... At the beginning, the prototype is oriented towards the east where the proximity switch (start proximity switch of Omron M8 eight millimeter spacing type mounted on the panel pivot refer to figure (1)) is closed forcing the pin RA3 of micro controller…
-
Intelligent system for inspection and selection of parts in a manufacturing cell
A PLC Festo FC 640 drives the functioning of the actuator, which is an electropneumatic system (5 simple effect cylin- ders), but this control is made through electrovalves (3/2 to 24 volts ). .... The personal computer receives the signal coming from a proximity inductive switch , which indicates that the part is already in the right position to be photographed.
-
OPTEK Develops Packaged Optical Proximity Sensor
…to 8" (203mm), while larger objects can be detected at the maximum range of 24 " (610mm). .... The OPB720 Series proximity sensor features collector DC current of 50mA, with power dissipation at 300mW. .... The sensor can switch from high level with no reflection target to low level with reflection. .... most PLCs, the OPB720 sensor features open collector output, with an operating power requirement of 30 volts .
-
OPTEK Develops Packaged Optical Proximity Sensor
…to 8" (203mm), while larger objects can be detected at the maximum range of 24 " (610mm). .... The OPB720 Series proximity sensor features collector DC current of 50mA, with power dissipation at 300mW. .... The sensor can switch from high level with no reflection target to low level with reflection. .... most PLCs, the OPB720 sensor features open collector output, with an operating power requirement of 30 volts .
-
Proximity Sensors in Harsh Duty Environments: Are They Tough Enough? (.pdf)
In heavy duty and off-road applications, switching devices such as relays, intermittent alternator/generator switching or battery to load switching can cause very high electrical transients of up to 600 Volts for durations of 0.5 seconds. .... Mobile vehicles using 12 or 24 -Volt battery systems, such as military vehicles, lift equipment and farm .... These electronic transients can cause conventional proximity sensors to either false trip or be permanently damaged.
-
Flexible robotics cells in factory automation: communication concept
…3% and should drive any load between 0-3000, with a preferred power supply of 24 VDC. .... example a thermo-couple may well generate signals with peak voltages as low as 2 milli- volts . .... Contrastingly a manufacturer of inductive proximity switches uses an output signal convention which ranges from zero volts to twenty-two volts.
-
Inhibition of Angiogenesis by High Salt Diet is Associated with Impaired Muscle Performance Following Chronic Muscle Stimulation
…from the stimulator and secured to the muscles surrounding the knee in close proximity to the common … both incisions was sutured closed and the rats were allowed to recover for 24 hours before the … implanted stimula- tor was activated by momentary closure of the mag- netic reed switch using a small … with square-wave impulses of 0.3 ms duration, 10 Hz frequency and 3 volts potential [19].
-
REMUS: a small, low cost AUV; system description, field trials and performance results
48 ce:lls are assembled into four packs containing 12 cells each, thus REMUS runs from a 24 volt supply. .... Power to the vehicle can be switched off either by proximity of an external magnet to an internal reed switch, or by detection of low voltage from the batteries.
Indicates content that may require registration and/or purchase.