-
Supplier: Time Mark Corporation
Description: The Model 310 Programmable Timer is a universal timer designed to replace over 20 standard timers. Each Model 310 can be set for one of five functions in four timing ranges, and is available in three voltage ranges. The digital design of the Model 310 provides high accuracy
- Minimum Time Interval: 0.15 seconds
- Maximum Time Interval: 1.066 hours
- Operating Temperature: -4 to 122 F
- Input Controls: Analog
-
Supplier: Radwell International
Description: PLUG-IN TIMER RELAY, DPDT, 10 AMP, 24 VOLT AC/DC COIL, ON DELAY / ON PULSE / SYMMETRICAL RECYCLER / FIXED PULSE, REPLACES: 85.32.0.024.0000. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Process Technology
Description: Applications include: Heaters, process controls, filters, pumps, etc.. FEATURES Large, easy to read LCD 24-hour display (AM/PM or military). Simple and fast programming by means of push buttons and display prompts. Fully programmable 24-hour/7-day set points with up to 56 switching
- Number of Digits (or Characters): 4
- Operating Temperature: 14 to 131 F
- Functions: Interval Delay Timer
- Programming: Keypad, None
-
-
Supplier: Cole-Parmer
Description: access control, watering systems, pump control, or ventilation systems. More advanced than a time delay relay, but less expensive than a PLC, the IDEC SmartRelay series fills the need for a compact, flexible control and monitoring device. Relays can replace multiple relays,
-
Supplier: Hydrofarm, Inc.
Description: by colored ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers. 8-Outlet Models LT8-240 240v LT8-240-LTO 240v 24-Hour Timer TSC-1 - Timestat
-
Supplier: RS Components, Ltd.
Description: Screw termination multifunction timer delay relay that features 16 selectable time ranges from 1 second to 500 hours, with 8 operational modes. Features of the PM4HA-H Series. IP50 rated. Can be supplied in 24V (812-7875) or 240V AC (812-7879) with volt-free contacts. 11 pin
- Minimum Time Interval: 1 seconds
- Maximum Time Interval: 500 hours
- Number of Contacts: 2
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: Laurel Electronics LLC
Description: ethernet serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Outputs: Ethernet
- Excitation & Features: Voltage Excitation Supply
-
Supplier: UL Standards & Engagement
Description: controllers, overload relays, fused disconnect switches, and circuit breakers, or control circuit components, such as pushbuttons, pilot lights, selector switches, timers, and control relays, or a combination of power and control circuit components, with associated wiring, and
Find Suppliers by Category Top
Featured Products Top
-
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Hydroponics for the Home Grower
Using a 2-pole relay , these timers can activate one 110–120 volt circuit (pump) and a 24 -volt circuit (solenoid) at the same time using a step down transformer in parallel with the solenoid, but they act as only one station.
-
CR4 - Thread: Time Delay and/or Relay?
My question is does someone make something like a timer and or relay that would always be connected to a 110 volt power source, then kick on every 10 or … … for only 3 to 5 seconds to my 24 volt sprinkler valve.
-
The moisture movement by evaporation drying of wood
… battery 32 Druckknbpfe ffir Handbet ~ itigung of the resistance 24 , 33, 28 series resistance … … contact-Milli voltmeter), 30 timers f/it of regulators 29 … … regulator contacts, battery f/~r relay 26, 34 lamp resistance … … impchen, 48 Trausformator 220/8 volts , 49 Drehseheibe gl, 50 …
-
Crouzet | Catalog Search Results | Galco Industrial Electronics
Timing Relays , Timer 81 Series Mode of Operation: On-Delay;One-Shot;Off-Delay;Flasher;Interval, Volts AC: 24 ;110~240, Volts DC: 24, Mounting Type: Panel, Contact Rating (A): 8 Amps, Contacts: SPDT, Termination: 8 Pin Circular, Status Ind.: LCD, Adjustment Type: Knob, Max Time: 9999 Hours, Environmental Rating: IP65, RoHS .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0230.pdf
When the timer is set to be on and energize the relay , the TMACTM provides 24 Volts to the Ml and M4 terminals to open the spring return damper.
-
Development of a Remotely Operated NDE System for Inspection of Hanford's Double Shell Waste Tank Knuckle Regions
… chosen to house the controller, motor drivers, EMI/RFI kits, control PCB, power supplies, relay card, supply voltage … On the front of the Scanner control box are the following switches: • AC power • 24 volt power to the electromagnets and solenoids (must be on … … then computer program control is possible through the counter/ timer digital outputs: • bottom …
-
System for reducing heat losses from indoor swimming pools by use of automatic covers. [Quarterly] report No. 5, January 1, 1995--March 31, 1995
Two low-cost 24 - volt single- pole, double-throw relays and a digital elapsed-time indicator are coupled to appropriate terminals in the switch box for convenient monitoring. A prototype timer has been provided for use in the Skyland Pool installation.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… front_line_N|2 paved_surface_N|9 apron_N|3 vaulted_J|4 aqua-lung_N|1 breathing_apparatus_N|3 speedboat_N|3 skim_over_V|2 etching_N|5 conduit_N|8 simulated_J|3 skin_disease_N| 24 shop_N|48 stalls_N|2 stall_N|2 … … tyrannical_J|4 french_revolution_N|20 cudgel_N|3 go_for_V|5 low-grade_J|2 cocaine_N|14 coca_N|2 cannabis_N|1 lubricate_V|19 wheelchair_N|2 attendant_N|30 spa_N|4 dressing_room_N|2 bather_N|3 tight-fitting_J|13 bathroom_N|10 towel_N|13 scented_J|16 loose-fitting_J|8 towelling_N|1 washbasin_N|2 navigable_J|7 exploration_N|8 removable_J|12 conductor_N|50 relay _race_N|1 wield_V|6 twirl_V|2 drum_majorette_N|1 … … licensed_J|5 bookmaker_N|2 cyclotron_N|4 electron_ volt _N|2 cutting_tool_N|5 hemp_N|14 napkin_N|4 … … bride_N|18 railway_N|25 denture_N|4 configuration_N|18 t-network_N|1 shunt_N|4 bridge_V|1 series_circuit_N|2 headgear_N|3 headstall_N|1 snaffle_bit_N|1 curb_N|8 timer _N|4 jockey_shorts_N|1 penal_institution_N|5 …
Indicates content that may require registration and/or purchase.