Products/Services for 24V DC Radiant Heaters
-
Radiant Heaters - (242 companies)How to Select Radiant Heaters Radiant heaters use a reflective shield to direct radiant heat onto a heated surface. Many products are so precise that heat can be directed to pinpoint locations. Radiant heaters are used in food service...Heater TypeRadiant Flat Panel Emitter SurfaceRadiant Reflective Element -
Solar Panels - (186 companies)Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
-
Radiant Heater Elements - (109 companies)Radiant heater elements are used with radiant flat panel and radiant reflective heaters. Radiant heater elements are replacement heater elements for radiant flat panel heaters and radiant reflective heaters. Radiant heaters are used to heat objects... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
Industrial Heaters - (1966 companies)...by Medium. Air Heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Image Credit: BERNER International Corp. Water Heaters. Water heaters are gas, oil or electric-fired... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing...
-
Air Heaters - (380 companies)Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters. Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space...
-
Thermal Switches and Thermal Protectors - (627 companies)...temperature, hysteresis, maximum current rating, maximum AC voltage rating, maximum DC voltage rating, and switch life. Pole-and-throw specifications. Single pole, single throw (SPST) switches make or break the connection of a single conductor...
-
Strip Heaters - (137 companies)Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
-
Ovens (industrial) - (487 companies)...the range 37/58 Rc. Carbon and alloy steels with carbon content in the range 0.40-0.45% are most suitable for this process. Infrared / radiant - Some ovens or kilns use radiant heat generated by electric- or gas-fired infrared heaters. Radiant heat...
Product News
-
Gaumer Process
PROCESS TUBULAR RADIANT HEATERS PROCESS TUBULAR RADIANT HEATERS. Process Tubular Radiant Heaters, or Infrared Heaters, use a tubular sheathed heating element to produce non-contact heat to many processes. These types of heaters can be used to heat products on conveyors, create heat inside of ovens, provide radiant comfort heating, and many other processes. (read more)Browse Radiant Heaters Datasheets for Gaumer Process -
TPS Elektronik GmbH
Axial fan DC 40x20mm 24V AGS04020F24L706 -TBC Type: DC axial fan. Dimensions (L*W*H)(mm): 40 x40 x20mm. Rated Voltage: 24VDC. Operating Voltage Range: 14-26,4VDC. Rated Current: 0.07A. Power Consumption: 1.68W. Speed: 5000RPM. Air Flow: 7.4CFM. Static Pressure: 0.19 inch H2O. Noise Level: 24dB(A). Bearing Type: Hydraulic bearing. Cable: 2L 300mm (read more) -
Midwest Motion Products, Inc.
Brushed 24V DC Gearmotor; MMP D22 Series Model number - MMP D22-376D-24V GP52-014. Description: Brushed 24V DC Gearmotor - Capable of producing up to 23 in-lbs continuous torque and 61 in-lbs peak torque with an output speed of 275 RPM. IP54 protected and under 2.5" diameter and under 8.0" total length and weight is 3.8 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just a day or two... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushless DC Gearmotor - 24V - MMP BL58 Series The Leaders in Rapid Prototyping of High -Quality Motion Control Solutions. Model number - MMP BL58-487C-24V GP52-068 EU-1024. Description: Brushless 24V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 336 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 54 RPM. IP54 protected and under 2.5'' diameter and under 10.0'' total length and weight is 4.6 lbs. Download a Datasheet of this model here. Encoder-Compatible... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed 24V DC Gearmotor; D22 Series Model Number: MMP D22-376D-24V GP52-408. Description: Brushed 24V DC Gearmotor capable of producing up to 443 in-lbs continuous torque with an output speed of 10 RPM. IP54 protected and under 2.5" diameter and under 9.0" total length and weight is 4.7 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just a day or two!. Short Production Lead-times... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushless 24V DC Gearmotor - MMP Series BL58 Model number - MMP BL58-487C-24V GP52-014 EU-1024. Description: Brushless 24V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 73 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 268 RPM. IP54 protected and under 2.5'' diameter and under 9.0'' total length and weight is 4.1 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed 24V DC Gearmotor - MMP S22 series Model Number - MMP S22-346F-24V GP52-014. The Leaders in Rapid Prototyping of High -Quality Motion Control Solutions. Description: Brushed 24V DC Gearmotor capable of producing up to 38 in-lbs continuous torque and 142 in-lbs peak torque with an output speed of 296 RPM. IP54 protected, under 2.5'' diameter, under 7.0'' total length and weight is 3.8 lbs. Download your Datasheet here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed 24V DC Gearmotor; MMP D22 Series. Model Number: MMP D22-376D-24V GP52-068. Description: Brushed 24Vdc Gearmotor is capable of producing up to 104 in-lbs continuous torque and 280 in-lbs peak torque with an output speed of 55 RPM. IP54 protected and under 2.5" diameter and under 8.0" total length and weight is 4.3 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just a day or two... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed DC Gearmotor - 24V - MMP S22 Series Description: Brushed 24V DC Gearmotor with Capable of producing up to 175 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 60 RPM. IP54 protected, under 2.5'' diameter, under 8.0'' total length and weight is 4.3 lbs. Download your Datasheet here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just days!. Short Production Lead-times - weeks, not months!. Midwest... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
MMP S22 Series - Brushed 24V DC Gearmotor Description: Brushed 24V DC Gearmotor capable of producing up to 443 in-lbs continuous torque with an output speed of 11 RPM. IP54 protected, under 2.5'' diameter, under 9.0'' total length and weight is 4.7 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just days. Short Production Lead-times - weeks, not months!. Midwest Motion Products, Inc... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc.
-
Power supply system for negative ion source at IPR
…experimental setup, once the RF has been switched on, to ensure that the radiation levels are limited .... 24v DCPS + . - . 24v . 0v . ~ . ~ . .... 16V, 10A DC POWER SUPPLY . .... FILAMENT HEATER POWER SUPPLY . ~ . ~ . + . - .
-
Novel multijunction thermal converter in planar technique for AC current, voltage, power and optical radiation measurement
…responsitivity of the planar MJTC with N = 90 and R = 6kR of 38. 24V /W is about … by the TC of the heat conductance k and the TC of the radiated power P,, which … element should result in a periodically distributed or even constant temperature along the heater , which is a … heater, from the frame to the heater temperature, nearly ideally, to avoid ac- dc differences due to…
-
Long-range PIR detector used for detection of crawling people
…pyroelectric sensors is directly proportional to the velocity of a change of a radiation signal in time .... DC /DC. .... 9÷ 24V . .... Heater .
-
Coupling of thermoelectric modules with a photovoltaic panel for air pre‐heating and pre‐cooling application; an annual simulation
This would avoid the cost and the energy losses due to the storage battery and AC– DC inverter that are usually used with PV cells to regulate the current before it enters the cooler or heater component. .... This study was based on a commercial PV cell using the polycrystalline technology, PW1250- 24V from Photowatt. .... characteristics are presented in Table I. PV cells are semiconductor devices that convert radiant solar energy into…
-
Features :: NASA Tech Briefs
The BrainLight QC is 30 x 40 mm in size and has an input voltage of + 24V . .... Linear Technology’s (Milpitas, CA) LT3952 is a current mode step-up DC /DC converter with an internal .... Generating Broadband Terahertz Radiation from Microplasma in Air. .... Basics of Electric Heaters .
Indicates content that may require registration and/or purchase.