-
Supplier: Enting Water Conditioning, Inc.
Description: Uni-Dose Pump-.24-24 GPD, 120V
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 0.22014337666666667 to 1.98129039 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.737121211696551 HP
-
Supplier: Enting Water Conditioning, Inc.
Description: Uni-Dose Pump-4.8-24 GPD, 120V
-
-
Supplier: Enting Water Conditioning, Inc.
Description: Uni-Dose Pump-6-30 GPD,120V
-
Supplier: Enting Water Conditioning, Inc.
Description: Uni-Dose Pump-.12-12 GPD, 120V
-
Supplier: Clark Solutions
Description: The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where
- Maximum Discharge Flow: 0.7260000000000001 GPM
- Maximum Discharge Pressure: 1.8123804 psi
- Discharge Size: 0.1875 inch
- Power: AC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power: AC Powered
- Features: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction
- Maximum Discharge Pressure: 14.5 psi
- Power: AC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 9110 is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply, and instruction manual. Fitted with a quality 24 VDC motor
- Maximum Discharge Pressure: 14.5 psi
- Power: AC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in position. The
- Power: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: flow totalizer and verification These simple-to-use, self-priming peristaltic pumps deliver worry-free dosing. The fixed-speed models are ideal for your straightforward pumping applications. Adjustable-speed models feature a control knob|that adjusts the pump on/off cycle time
- Maximum Discharge Flow: 0.010566882 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: change, auto/manual toggle, liquid detection and MemoDose trigger; analogue control: software-calibrated remote speed control (4-20mA); pump status outputs including 0-10V or 0-1258Hz analogue pump speed feedback and four 5V TTL or 24V industrial logic status outputs. 520Du
- Maximum Discharge Flow: 0.0000010560000000000001 to 0.6335999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.06299216 to 0.37795296 inch
- Power: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Fitted with 304MC five-channel microcassette pumphead Flow rates up to 53 ml/min per channel Add one snap-fit 304MCX extension pumphead for ten channels MemoDose facility for accurate single shot dosing 133:1 enhanced speed control ratio Two-year warranty 304MC four-roller microcassette
- Maximum Discharge Flow: 0.01400111865 GPM
- Power: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Radwell International
Description: DIGITAL DOSING PUMP, CHEMICAL METERING, 100-240 VAC, 50/60 HZ, 24 W, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 175 psi
- Discharge Size: 1 inch
- Features: Dosing Pumps, Drum Pumps, Immersible Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Stainless Steel, Submersible Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 0.5 inch
- Media Temperature: 350 F
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power: AC Powered
- Features: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power: AC Powered
- Features: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 0.5 inch
- Features: Dosing Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Stainless Steel, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Cole-Parmer
Description: • Effortless tube replacement with quick-release pump head
no tools required • Tubing is bonded to the fittings during manufacturing for a strong, single-piece tubing assembly • Run dry and self-prime without worrying about tubing or pump damage • Enclosed housing is wall - Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Effortless tube replacement with quick-release pump head
no tools required • Tubing is bonded to the fittings during manufacturing for a strong, single-piece tubing assembly • Run dry and self-prime without worrying about tubing or pump damage • Enclosed housing is wall - Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Effortless tube replacement with quick-release pump head
no tools required • Tubing is bonded to the fittings during manufacturing for a strong, single-piece tubing assembly • Run dry and self-prime without worrying about tubing or pump damage • Enclosed housing is wall - Maximum Discharge Flow: 0 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Watson Marlow Pumps Group
Description: environments Chemically resistant powder coated casing (exterior grade polyester) Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5V TTL to 24V industrial logic) or RS232 network control Digital status outputs
- Maximum Discharge Flow: 3.2800000000000002 GPM
- Maximum Discharge Pressure: 30 psi
- Power: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Plastic, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, METERING PUMP, BETA/4 SERIES, POWER SUPPLY: 12-24 VDC, DOSING RATE: 1.88 GPH, 7.1L/H, 102 PSI, .7 BAR, 17 WATTS, 4-1.8 AMPS, 1:64-64:1 RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ALLDOS Inc.
Description: Series 400: Polydos 412 Fully automatic three-chamber installations with PLC and graphic display for convenient preparation and dosing of dry or liquid organic flocculent in a high capacity spectrum. Characteristics: • Three-chamber PPH tank with chambers for preparation, ripening and
- Features: Dosing Pumps
-
Supplier: SAE International
Description: A versatile liquid dosing device along with its metering theory, which can be applied to both SCR dosing system and DPF regeneration system of IC engine after-treatment system, is presented in this paper. The device is composed of a solenoid driven plunger pump, a nozzle and a
-
Supplier: Watson Marlow Pumps Group
Description: steel rollers Two models for IP31 or IP66/NEMA 4X protection Dispensing by keypress or a remote footswitch/handswitch A Watson-Marlow Value for life pump with five year warranty. The new 520Di/CA pump combines extraordinary levels of functionality with an on-screen menu, easy-to-use
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Supplier: Portescap
Description: magnet for high performance Graphite commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns
- Other DC Voltage: 24 VDC
- Torque Constant: 4.569432 in-oz/amp
- Other Output Power: 0.010587741040732278 HP
- Continuous Current: 0.44 amps
-
Supplier: Portescap
Description: Neodymium magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation
- Other DC Voltage: 24 VDC
- Torque Constant: 4.569432 in-oz/amp
- Other Output Power: 0.01072176307922256 HP
- Continuous Current: 0.45 amps
-
Supplier: Higher Power Supplies, Inc.
Description: • EZ - Start • Adjustable pressure unloader • Low oil shutdown • Engine and pump oil drains offer easy maintenance • Oversize pneumatic tires • Dual padded shock absorbing feet • 3/4" cold-rolled steel axle • 4-V Belt drive • Commercial grade engines • Low speed pump and thermo-sensor
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 24 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: • EZ - Start • Adjustable pressure unloader • Low oil shutdown • Engine and pump oil drains offer easy maintenance • Oversize pneumatic tires • Dual padded shock absorbing feet • 3/4" cold-rolled steel axle • 4-V Belt drive • Commercial grade engines • Low speed pump and thermo-sensor
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 24 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Bronkhorst USA
Description: valve for special tasks, e.g. a pressure actuated control valve. Integrated control valves for liquid applications have a purge connection on top of the sleeve that enables easy elimination of air or gas when starting up the system. For liquid dosing Bronkhorst offers an alternative way to
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
Find Suppliers by Category Top
Featured Products Top
-
Challenges: High & Fluctuating Solids Loading – Fine suspended solids vary widely with feed material, requiring real?time chemical dosing (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
, Filter Balancing & Backwash, Pump Stations, UV Dosing, Well Water, Boosting Stations Waste Water: Effluent, Recycle / Reclaim Industrial: Chilled Water, Cooling Water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable water distribution. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
clogging by sand, grit or other debris. The FPI Mag supports liquid flow measurement requirements in municipal water and effluent wastewater treatment. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
) Upgrade The LC3 enhances the Mantis system by allowing storage for up to 24 chips with a single LC3, or up to 48 chips when using a dual LC3 configuration. This upgrade is fully integrated into the Mantis software, enabling seamless operation. It also incorporates RFID technology to (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc.
More Information Top
-
acs 601 electromagnetic dosing pump,China acs 601 electromagnetic dosing pump Manufacturers, Suppliers - ECOL
Pump dosing pump,metering pump flow:0-130L/H,pressure:4-10bar power:60W, AC: 220,380,DC:12\ 24V JBB series Machnical Diaphragm Dosing Pumpchemical metering pumpmetering pump , dosing pumpProduct DescriptionFlow:0-130 lphPressure: 0-10BarPower: 60W ...
-
diaphragm pump - offers from diaphragm pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Dosing pump, Mechanical Diaphragm Dosing Pump , Injection Pump, Small Metering Pump ] Sell Topsflo Micro diaphragm brushless 6v 12v 24v dc inkjet ...
-
A new pH‐based procedure to model toxic effects on nitrifiers in activated sludge
The PC, connected to a pH electrode by a 4–20mA transmitter, controls the dosage of base to … 1=Aeration pump ; 2=pH electrode; 3, 4= 24V DC electromagnetic valves; 5=24V DC supply; 6=4–20mA transmitter.
-
Evaluating Pressurization Time and Application Uniformity for Residential Drip Fields
The critical factors are friction loss within drip tubing and the corresponding pump performance. … runs is a valuable method to improve water application uniformity and to shorten the required dose time. Drip zone dose time for Netafim Bioline 08WRAM0.6- 24V (minutes).
-
Current
It, 1 type, to install itself because of 2-conductor-technique (24V)einfach and inverbindung with an Auswertegerat (Gasmelcomputer) and drivable growing. like Lufter, solenoid valve. The new multiple function valve of ProMinent is designed metering head of the pump the direct assembly on dcn fur.
-
Design of an Electronically Operated Flow-Through Respirometer and Its Use to Investigate the Effects of Copper on the Respiration Rate of the Amphipod Gammaru...
… mm diameter vinyl tubing via a Watson & Marlow (Falmouth) multi-channel peristaltic pump model 202U/AA) (Figure … … outputs are individually connected to the input valve of a 3-way solenoid ( 24v D.C., 5 … A computer-controlled, flow-through dosing system was used to provide nominal total dissolved copper concentrations of …
-
sever motor ( Page 11 ) - offers from sever motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 24v dc compressor, truck dc compressor, ev car dc compressor, automotive dc compressor ] Sell Flow Rate Peristaltic Pump [ Related Keywords : peristaltic pump, precision pump, dosing pump, tubing pump ] .
-
The Intelligent-Control Coating System for Composites Rollers
… Intelligent-control Coating System, servo motors simultaneously drive the two plungers of metering pump to accurately and … + 24V … 2006.11 [3] Yan Peng, Liu Hui, Liu Jun, et al. “Vacuum Resin Dosing Equipment's Control System …
-
Design Requirements Document (DRD) for Surface Moisture Measurement System (SMMS)
… l i n t e r f a c e v i a 24v s i g … … tank. authorized i f r a d i a t i o n dose r a t … The pumps w i l l be gasoline driven, and w i l l have no .
-
Beneficial Reuse of San Ardo Produced Water
If chemical is not being dosed at the target level, adjust the local speed and stroke controls (diaphragm metering pumps ) or the local speed the speed control (peristaltic pumps). 24V «X .
Indicates content that may require registration and/or purchase.