-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 070017-ISL6505CR-T Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QFN-EP (5x5) Supply
- Quiescent Current (IQ): 6,000 µA
- Supply Voltage (Vi): 4.75 to 5.25 volts
- Operating Temperature: 0 to 70 C
- Output Options: Inverting
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. Multiple outputs Custom compact
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Quarktwin Technology Ltd.
Description: - Controller, DDR, Intel VR12, AMD SVI, PVI Voltage Regulator IC 2 Output PG-VQFN-56-901
- Operating Temperature: -20 to 85 C
- Features: Other
-
-
Supplier: Visual Sound, Inc.
Description: design. The BT-LH900A is energy efficient by consuming less power that a conventional CRT HD monitor. And DC operation makes the BT-LH900A ideal for outdoors applications. The BT-LH900A is equipped with two SDI inputs automatically detecting HD or SD, one component input (Y/Pb/Pr or
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: Panasonic With an advanced IPS panel and full 1920x1200 HD resolution, the 25.5" BT-LH2550 LCD production monitor delivers picture quality and greatly expands the range of colors you can view on screen beyond the NTSC standard. With an advanced In-Plane Switching (IPS) panel and full
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 25 foot DVI Dual Link TMDS cable delivers the high performance, high bandwidth needed for todays digital video displays. Note: Review your monitor manufacturers specifications for a stated maximum DVI cable length. While many monitors only support a 5 meter (16ft)
- Cable Length: 25 ft
- Features: Cable Assembly, DVI Dual-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Cable Assemblies - DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 25-ft. -- P561-025Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 25-ft. DVI Single Link TMDS cable delivers the high performance, high bandwidth needed for today's digital video displays. Gold plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Both DVI connectors are
- Cable Length: 25 ft
- Features: Cable Assembly, DVI Dual-Link, DVI Single-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: ZGC, Inc.
Description: Marshall 10.4" Marshall HD Field Monitor HDSDI The perfect alternative to 8 and 9-inch CRTs. Ideal in broadcasting, professional video and multimedia applications. V-R104DP-HDSDI includes the Marshalls' Award Wining Digital TFT-MegapixelT system with 1.44 million pixels. Inputs are
- Diagonal Screen Size: 10.4 inch
- Screen Width: 10.25 inch
- Voltage Rating: 12 volts
- Color: Color
-
Supplier: Visual Sound, Inc.
Description: Panasonic The 25.5" BT-3DL2550 3D LCD Monitor is a powerful 3D production tool with professional features such as dual HD-SDI and DVI interfaces as well as multiple display options. Whether utilized with the AG- 3DA1 fully-integrated Full HD professional 3D camcorder or with 3D rigs,
- Features: Flat Panel Monitor, LCD Display
-
Supplier: IMI Life Science
Description: polarity options Remote voltage programming or potentiometer setting Voltage monitor & current monitor included Encapsulated in screened metal case for reduced EMI Flashover & short circuit protected UL listed
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0005 to 0.002 amps
- DC Output Power: 5 watts
-
Supplier: Visual Sound, Inc.
Description: signage functionality Newly-developed 11th generation phosphor significantly resists burn-in as effectively as CRT displays Enhanced screen saver features like Overlay Scrolling Bar and White Screen provide additional protection against image sticking Advanced Dual Picture and built-in image
- Features: Flat Panel Monitor, Plasma Display
-
Supplier: AAEON Electronics, Inc.
Description: Fanless Embedded Box for GENE-LN05 Main Feature Intel® Atom™ D510 Processor Intel ICH8M Chipset DDR2 533/ 667 SODIMM x 1, Max. up To 2 GB CRT (VGA) Single View 2CH HD Audio Gigabit Ethernet x 2 2.5” SATA Hard Disk Drive Bay x 1 USB2.0 x 6, COM x 6, Compact Flash™ x 1, 8-Bit Digital I/O WiFi &
- Type: PC Enclosures
-
Supplier: ValueTronics International, Inc.
Description: (1-2-5 Steps) Domain Method (Measurement Domain Mode) For Ease of Operation Portable With Large 8 Inch CRT Screen Frequency Analysis Resolution of 25 to 3200 Lines Built-In Power Supply For Measurement of Accelerometers The Advantest R9211C spectrum analyzer is a wide band, very
- Frequency Range: 100 kHz
-
Supplier: Wharfedale Pro
Description: shielded drivers allow the speaker to be positioned close to CRT monitors and displays without effect. Discrete indicators indicating power status and clip are mounted to the front of the speaker. System The Digisonic DS5A is a "full range" two way direct radiating, ported loudspeaker
- Sound Pressure Level: 106 dB
- Frequency Response: 50 to 24,000 Hz
- Speaker Size: 5 inch
-
Supplier: Indocomp Systems, Inc.
Description: VGA controller supporting CRTs and LCD panels, and 10 base LAN All-in-One solution. Design with on board 1MB VGA memory, supports direct interface to most popular SD, DSTN, TFT, EL flat panel displays, and CRT monitor. By using the advanced CMOS components and surface mount
-
Supplier: Indocomp Systems, Inc.
Description: Features 5.25" form factor Single Board Computer Pentium III Socket 370 Processors 533-1G mhz Intel Celerion, Cyrix III, VIA C3 Up to 256 MB SDRAM in one 168-Pin DIMM socket, PC100/PC133 supported Intel 815E chipset integrates graphics ITE 8712 I/O chipset integrates Ethernet and audio with
-
Supplier: ValueTronics International, Inc.
Description: mV/div Vertical Resolution: 8 bits Bandwidth Limiter: 25 MHz and 200 MHz typical Input Coupling: AC (>10 Hz typical), DC, GND Input Impedance: 10 MΩ//11 pF (system capacitance using PP005); 50 Ω ±1% Max. Input: 50 Ω: ±5 V DC (500 mW) or 5 V rms; 1 MΩ: 400 V max (DC + peak AC ≤10 kHz) The
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Video Components
Flat-panel LCDs cost more than the traditional CRT monitors, but they offer plenty of visible benefits --literally --especially for users who must look at the monitor for several hours per day. Visit your local computer store and compare both types of monitors to determine whether the sharper
More Information Top
-
BARCO-Xenia display systems
MRP replaces the now obsolete 25 in CRT monitors used in Wide-Angle Collimated (WAC) display units.
-
Barco - display systems
MRP replaces the now-obsolete 25 inch CRT monitors used in wide-angle collimated (WAC) display units.
-
Reverse logistics and large-scale material recovery from electronics waste
The base case of 0.5 lb per person could refer to one in every 50 people throwing out a 25 lb CRT monitor annually (a realistic estimation in some places) or every person disposing 1 and 2/3 4.8 ounce iPhones…
-
New Products
The GCT-3500 comes with a choice of 19- inch or 25 -inch CRT monitors .
-
Allelic variance between GRM6 mutants, Grm6nob3 and Grm6nob4 results in differences in retinal ganglion cell visual responses
After the RF was mapped, it was centred on a CRT display monitor placed 25 cm from the nodal point of the eye and the display monitor was used to present computer controlled visual stimuli (Vision Works for Electrophysiology; Vision Research Graphics…
-
Human-machine-communication
Roar Plumbicon 25 29 Trinitron- Vidicon see 25 tube screen CRT screen rearwardly concatenation 90 rearwardly probability 133 frame 92-93-adjustment 93-structure 92 Random-Sampling 268 room-coordinate 165 226 235 Eigengesicht- mold displacement, in 238, 239 of morphological 188…
-
Cardio-PACs: a new opportunity
As was recently shown by Spekowius et al.'3 ,intrinsic veiling glare reduces the dynamic luminance range of color CRT monitors to about 25 to 60:1 so that the clinically useful data range is presented with about a 2.5- to…
-
Characterizing crosstalk in anaglyphic stereoscopic images on LCD monitors and plasma displays
This paper summarizes the results of two projects that characterized the presence of anaglyphic crosstalk due to spectral issues on 13 LCD monitors, 14 plasma displays, and a CRT monitor when used with 25 different pairs of anaglyph 3‐D glasses.
-
Dara Birnbaum's Tiananmen Square: Break-In Transmission: A Case Study in the Examination, Documentation, and Preservation of a video-Based Installation
…• 4 videodisc players (laser disc format) • 4 liquid crystal display (LCD) flat screen video monitors, 2.7 in. diagonal screen size with four mounts and power transformers • 1 cathode ray tube ( CRT ) color monitor , 25 in. diagonal screen size…
-
AMLCD applications and issues: beyond laptops and camcorders
In 1979, Electrohome pioneered the development of CRT- based projection systems and has been creating customized, OEM CRT monitors for more than 25 years.
Indicates content that may require registration and/or purchase.