-
Supplier: Pressure Washers Direct
Description: •Enhances mobility for carrying soap containers Comet AXD Pump With Detergent Tube •Commercial grade axial pump •Easily applies pressure washer safe detergents 50' high pressure hose included •Clean a larger area with less hassle 3 Quick Connect Tips Included •15, 25
- Water Jet Pressure: 2,600 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: •Kränzle adjustable pressure unloader Professional Grade Gun And Lance With 2 Nozzles •Variojet (high pressure wash/soap) nozzle •Dirt Killer turbo nozzle doubles cleaning efficiency •Exit side chemical injection allows wider selection of cleaners •Includes 50 feet of wire
- Water Jet Pressure: 2,600 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: dispense pressure washer safe detergents 4 Quick Connect Spray Tips Included •0°, 15°, & 40° spray, & soap applicator tip Generous Factory Warranty •2 years for Consumer use, 90 days for Commercial use 10" Never Flat Wheels •Handle tough terrain with ease
- Water Jet Pressure: 2,600 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
-
Supplier: Princess Auto Limited
Description: 2.3 GPM @ 2,600 PSI Gas Pressure Washer
- Water Jet Pressure: 2,600 psi
- Water Flow: 138 GPH
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Pump w/10 Year Manifold Warranty •Adjustable pressure unloader; safety shut-down after non-use •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With 2 Nozzles •Safety coupler, 22mm screw connections •Combination spray/soap nozzle for most
- Water Jet Pressure: 2,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: PressureParts.Com
Description: Fits Pressure Washers up to 3000 PSI with M22 twist coupler fittings Description: 3000 psi Max 25' x 1/4" Twist coupler connections on both ends (14mm seal cone) Karcher Gas Models Including: G 2500 LH G 3000 BH G 2500 VH K 2400 HH G 2650 OH G 3050 OH G 3025 OH G
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 4 BOLT PATTERN • Vertical Mount Direct Drive with Gas Flange
- Features: Axial Flow Pumps
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 3 BOLT PATTERN • Vertical Mount Direct Drive
- Features: Axial Flow Pumps
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "home center" type pressure washers. Bolts directly to gas engines up to 6.5hp (horizontal shaft only) Pump is shipped ready to install with a thermal valve, nothing else is needed Brass Manifold & Stainless Steel Pistons for Long Life 2.5 gpm @
- Features: Axial Flow Pumps
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
factors to keep in mind. The first is temperature. Temperature of the product pumped must not exceed 110 degrees Fahrenheit (43 degrees Celsius). The second is inlet pressure. The incoming pressure or flooded suction must not exceed 10 P.S.I. If the inlet pressure exceeds 10 P.S.I., the seal will (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
, required a lower friction bearing material to improve performance and eliminate flow erosion. The variable displacement axial piston pump operates at medium pressure with continuous operation at pressures up to 4060 PSI (280 bar), offering equipment manufacturers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, Fluorosilicone, Viton, neoprene, buna, Teflon and EPDM. Are pollutant-free, made in the U.S.A. and sold worldwide. Are available with military and FDA grade O-rings and sealing screws that meet Military Standard NASM 82496 and pressure resistant to 1500 psi. Are DFARS (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , 2600 psi , 190cc, GasPressure Washer,2600 psi,190cc,Gas .
-
Grainger.com
• Pressure Washer , 2600 psi , 190cc, GasPressure Washer,2600 psi,190cc,Gas .
-
DAYTON Pressure Washer Pump,2600 PSI - Plunger Pumps - 1MCY3|1MCY3 - Grainger Industrial Supply
• Pressure Washer Pump, 2600 PSI .
-
rubber hose plastic corrugating hose,China rubber hose plastic corrugating hose Manufacturers, Suppliers - ECOL
2600PSI 1/4"-40' High pressure plastic washer hose .
-
SPEEDAIRE products - Grainger Industrial Supply
• Pressure Washer Hose, Hose Inside Dia. Pressure 2600 psi , Max. Temp.
-
Journal of Spacecraft and Rockets > A method for the preliminary design of radiative heat-shield panels.
… honeycomb radiation panel and the standoff members, but do not include coolant, bulk insulation, and insulative washers . … with the initial value used in step 1, repeat the procedure For a re-entry environment which was defined as a surface temperature of 2600 °F for 52.0 … … and an air load pressure of 3.0 psi , the curves of Figs …
-
Journal of Spacecraft and Rockets > Return from orbit to the continental United States.
… honeycomb radiation panel and the standoff members, but do not include coolant, bulk insulation, and insulative washers . … with the initial value used in step 1, repeat the procedure For a re-entry environment which was defined as a surface temperature of 2600 °F for 52.0 … … and an air load pressure of 3.0 psi , the curves of Figs …
-
ZP33
Value 14000 (97) 8.0 381000 ( 2600 ) 18900 (130) 450000 (3000) 21200 (150) 450000 (3 100) 1 … Table 3 - FRICTION AND WEAR Test Method Units fiw-Y GE psi -fpm (N-m/mmz* s) PV … Molding pressures ,psig Booster, 1st stage 1000-1800 Holding, 2nd stage 800-l 500 Back 50-200 … Applications: Bearings, thrust washers , gears, elecirical switches, and other mechanical components where enhanced wear resistanceand low coefficient …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/23174/HUERTA-DISSERTATION-2013.pdf?sequence=1
A) Image of fracture surface of each individual core before assembly with Telfon washers . Figure C.80 – Confining pressure during experiment. Average confining pressure for the experiment was 2,549 psi with a standard deviation of 10 psi. 2600 .
Indicates content that may require registration and/or purchase.