Products/Services for 2618 Aluminum Round Bar

  • Metal Rod and Bar Stock-Image
    Metal Rod and Bar Stock - (1039 companies)
    How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...
    Shape / Form
    Coil Stock / Wire Rod
    Hollow / Tube Stock
  • Aluminum and Aluminum Alloys-Image
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  •  
    Forgings and Forged Stock - (190 companies)
    How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
  • Round Belt Pulleys-Image
    Round Belt Pulleys - (58 companies)
    ...limits the load capability. Aluminum, cast iron, steel, stainless steel, plastic, brass, and zinc compositions account for the construction materials of most pulleys. Round Belt Pulley Specifications. Pulley geometry is represented in metric...
  •  
    Panic Bars - (49 companies)
    ...the door. Cross bars are cylindrical bars which, when pushed down, open the door. They are available in various finishes such as stainless steel, brass, bronze, aluminum and painted to match the decor and function of the facilities in which...
  •  
    Bar Screens - (36 companies)
    How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
  •  
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
  •  
    Aluminum Extrusion Services - (202 companies)
    Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
  •  
    Pry Bars - (28 companies)
    Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
  •  
    Bar Graph Arrays - (31 companies)
    Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
High Performance Alloys, Inc.
High Performance Alloys, Inc.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.