-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing
- Slew Rate (SR): 2.8 V/µs
- Operating Temperature: -40 to 85 C
- Features: Operational Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, SOIC, Operational
- Supply Voltage (VS): 22 volts
- Slew Rate (SR): 1.9 V/µs
- Bandwidth: 8 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.27MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.27MHz, Operational Amplifier IC,
- Features: Operational Amplifiers
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, DIP, Operational
- Features: Operational Amplifiers
- Standards: RoHS Compliant
-
Supplier: Mini-Circuits
Description: The RFE-24M30M075X+ is a new generation light weight solid state connectorized power amplifier module. One input signal generates four equal output signals with a typical P of 19W each. The amplifier is intended as a driver for high power 27 MHz
- Frequency Range: 27.12 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Input VSWR: 1.92 :1
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TVA-4W-422A+ instrument amplifier provides flat gain and high IP3 across the 500 to 4200 MHz frequency range, supporting a wide variety of applications. The amplifier runs on a built-in +110/+220 V power supply, making it easy to use in most lab environments. This
- Frequency Range: 500 to 4,200 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 25 dB
- Output Power( P1dB): 34 dBm
-
RF Amplifiers - Connectorized SMA, Medium Power Amplifier, 10 MHz to 1200 MHz, 50Ω -- ZHL-10M1G21W0+Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-10M1G21W0(X)+ is a medium power broadband amplifier providing more than 1.3 W of output power with a typical small signal gain of 27 dB over the 10 to 1200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can
- Frequency Range: 10 to 1,200 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 29 to 31 dBm
-
Supplier: Qorvo
Description: circuitry such as DPD. It is able to achieve −47 dBc ACLR at +27 dBm output power using 20 MHz LTE signal (9.5 dB PAR). The QPA9426 integrates three high performance amplifier stages onto a module to allow for a compact system design and requires very few external
- Frequency Range: 2,500 to 2,700 MHz
- Minimum Gain: 34 dB
- Maximum Gain: 34 dB
- Output Power( P1dB): 35.5 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-10M4G21W2+ is an instrument amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 10 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range
- Frequency Range: 10 to 4,200 MHz
- Minimum Gain: 44 dB
- Maximum Gain: 44 dB
- Output Power( P1dB): 27 to 33 dBm
-
Supplier: Qorvo
Description: linear power using a 20 MHz LTE signal over the 2.5 – 2.7 GHz frequency range covering 3GPP Bands 7, 38, 41. The QPA9226 integrates three high performance amplifier stages to allow for a compact system design and requires very few external components for operation. The
- Frequency Range: 2,500 to 2,700 MHz
- Minimum Gain: 34 dB
- Maximum Gain: 34 dB
- Output Power( P1dB): 33.5 dBm
-
Supplier: Renesas Electronics Corporation
Description: utilize the HA-5127's qualities include instrumentation amplifiers, pulse amplifiers, audio preamplifiers, and signal conditioning circuits. This device can easily be used as a design enhancement by directly replacing the 725, OP25, OP06, OP07, OP27 and OP37. For the military
- Supply Voltage (VS): 10 to 30 volts
- Supply Current (IS): 3.5 milliamps
- Input Offset Voltage (VOS): 0.01 millivolts
- Input Bias Current (IBIAS): 0.015 to 0.08 µA
-
Supplier: Marki Microwave LLC
Description: The AMM-7473PSM is a high-linearity, low noise distributed amplifier that can provide +25 dBm output power across its 400 MHz to 27 GHz band and features excellent gain flatness. The AMM-7473PSM can serve either as a linear signal amplifier, or as a saturated
- Frequency Range: 400 to 27,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: over the 0.7-1.0 GHz frequency range for Bands 5, 6, 8, 12, 13, 14, 17, 20, 26, 27, 28, and 29. With DPD, the amplifier is able to achieve -50 dBc ACLR at 28 dBm output power using a 20 MHz LTE signal. The TQP9309 integrates two high performance amplifier stages
- Frequency Range: 700 to 960 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Fairview Microwave Inc.
Description: amplifiers for broadband applications have both general and high gain versions. RF power amplifiers are available in both medium power and high power amplification levels. Our low noise RF amplifiers / LNA amplifiers have superior noise figure numbers and a variety of
- Amplifier Type: Power Amplifier
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz-27 GHz Modulation: AM, FM, Pulse, Scan, Phase, FSK, ASK Output Power: >+11 dBm (at
- Minimum Frequency Range: 27,000 MHz
- Maximum Frequency Range: 27,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: 27 dB gain (nominal) 50 Ohm impendance 50-400 Hz operation The ENI 500L, RF Power Amplifier, will boost the output of any signal source by 27 dB and provide more than 300 mW of power from 2 MHz to 500 MHz.
- Frequency Range: 500 MHz
-
Supplier: Microchip Technology, Inc.
Description: The PL133-27 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-27 accepts a reference clock input of 1MHz to 150MHz and produces two outputs of the same frequency. Reference clock inputs may be LVCMOS or sine-wave
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD8031 (single) and AD8032 (dual) single-supply, voltage feedback amplifiers feature high speed performance with 80 MHz of small signal bandwidth, 30 V/?s slew rate, and 125 ns settling time. This performance is possible while consuming less than 4.0 mW of power from a
- Supply Voltage (VS): 2.7 to 12 volts
- CMRR: 80 dB
- Gain-Bandwidth Product (GBW): 80 MHz
- Slew Rate (SR): 35 V/µs
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 341247-OPA335 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 0.285 milliamps
- Input Offset Voltage (VOS): 0.001 millivolts
- Input Bias Current (IBIAS): 0.00007000000000000001 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1073313-MC33172N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status:
- Supply Voltage (VS): 4 to 44 volts
- Supply Current (IS): 0.22 milliamps
- Input Offset Voltage (VOS): 1 millivolts
- Input Bias Current (IBIAS): 0.02 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1202075-LMV324M Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 410μA Amplifier Type: General Purpose Slew Rate: 1V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV
- Supply Voltage (VS): 2.7 to 5.5 volts
- Supply Current (IS): 0.41 milliamps
- Input Offset Voltage (VOS): 1.7 millivolts
- Input Bias Current (IBIAS): 0.015 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1270177-TLV2471CD Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 600μA Amplifier Type: General Purpose Slew Rate: 1.5V/μs Gain Bandwidth Product: 2.8MHz Current - Input Bias: 2.5pA Voltage - Input Offset:
- Supply Voltage (VS): 2.7 to 6 volts
- Supply Current (IS): 0.6 milliamps
- Input Offset Voltage (VOS): 0.25 millivolts
- Input Bias Current (IBIAS): 0.0000025 µA
-
Supplier: Cirrus Logic, Inc.
Description: boost maximizes power for SPKVDD/AVDD ratios Low power FLL provides all necessary internal clocks at 32 kHz to 27 MHz input frequency All common sample rates from 8 to 96 kHz supported Standard two-wire, three-wire, four-wire and hardware control modes Data formats: LJ, RJ, I²S, DSP,
- Supply Voltage (VS): 2.7 to 3.6 volts
- Supply Current (IS): 0.00171 to 0.0036 milliamps
- Output Power (PO): 0.0025999999999999986 watts
- Operating Temperature: -40 to 80 C
-
Supplier: Qorvo
Description: The QPA9122 is a wideband, high gain, and high peak power driver amplifier. It provides 37dB gain at 2.6GHz and achieves a peak power of 27dBm P3dB. With a quiescent current of 95mA, the amplifier can provide good DPD linearity performance with wideband signals of up to 160
- Frequency Range: 2,300 to 5,000 MHz
- Output Power( P1dB): 26 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use sweep signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 kHz to 2.7 GHz 0.1 Hz frequency resolution 0.1 Hz to 500 kHz modulation oscillator Wideband FM
- Minimum Frequency Range: 2,700 MHz
- Maximum Frequency Range: 2,700 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Richardson RFPD
Description: achieves outstanding noise figure (NF), high gain and high linearity over 400-2700 MHz using as few as three external components. The data sheet also provides narrow band matches covering 700-960 MHz and 1710-2170 MHz for applications needing enhanced return loss. The LNA is
- Frequency Range: 400 to 2,700 MHz
- Maximum Gain: 16 dB
- Output Power( P1dB): 19.5 dBm
- Noise Figure: 0.9 dB
-
Supplier: L-com, Inc.
Description: The HyperLink Lightning Protector Model ALQ2-NMNFB is a Quarter Wave DC-Short suppressor operating at 2.4 GHz. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-NMNFB functions like a signal filter, operating within 2300-2700 MHz.
-
Supplier: Visual Sound, Inc.
Description: 2.30 MHZ Receiver Type: TRF Signal-to-Noise: >90db Up to 7 Sensors 1-Teacher Volume Control 1-Line/Auxiliary Volume Control 1-Power Switch 1-Feedback Blocker On/Off Switch 4-Auxiliary inputs for TV/DVD, CD, Computer & MP3 4-8 Ohm Speaker Connections DC Power Connector IR Sensor
-
Supplier: Cirrus Logic, Inc.
Description: ADC, DAC, codec, MIC pre-amplifier, PGA, headphone amplifier, speaker amplifier Analog & digital routing/mixes: Line/headphone out = analog in (ADC bypassed) Line/headphone/speaker out = ADC + digital in Digital out = ADC + digital in Internal digital loopback Mono mixes
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Richardson RFPD
Description: The LT5575 is an 800MHz to 2.7GHz direct conversion quadrature demodulator optimized for high linearity receiver applications. It is suitable for communications receivers where an RF signal is directly converted into I and Q baseband signals with bandwidth up to 490MHz. The LT5575
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.0 GHz 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis Amplitude accuracy of
- Frequency Range: 3,000,000 kHz
-
Supplier: Richardson RFPD
Description: The ADL5513 is a demodulating logarithmic amplifier, capable of accurately converting an RF input signal to a corresponding decibel-scaled output. It employs the progressive compression technique over a cascaded amplifier chain, each stage of which is equipped with a detector
- Frequency Range: 1 to 4,000 MHz
- dBm Measurement Range: 20 dBm
-
Supplier: Cirrus Logic, Inc.
Description: signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. Additional digital filtering options are available in the ADC path
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. Additional digital filtering options are available
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: The advanced synchronization processing circuitry can produce stable pictures for non-standard signal as well as weak signal.
- Function: Decoders
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, which can effectively provide safety protection for low-to-medium power amplifier equipment in high frequency bands, avoid equipment damage caused by signal interference, overload and other problems, and extend the service life of the equipment. It has a wide range of applications, covering digital (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF developers often suffer troubles brought by reflected power. Even with seemingly normal circuits, power amplifiers can get damaged by returned signals, costing extra time for troubleshooting and component replacement. The SMT circulator model 5o142508001000 from (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
. Features High efficiency and power (PAE = 25% at +28 dBm) addresses small cell requirements where power is always limited Wide bandwidth (100 MHz) enables higher data rates for newer 4G and 5G system signals (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
loss; Isolation: ≥ 21 dB, effectively suppressing reverse signal interference and providing robust protection for power amplifiers; VSWR: ≤ 1.2, with excellent impedance matching to significantly reduce signal reflection risks. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
A 1 V, 1 mW, 434 MHz FSK receiver fully integrated in a standard digital CMOS process
After the fourth division cell, the 27MHz signal passes through an amplifier which delivers a rail-to-rail logic signal (loo= 6pA).
-
An ultralow-power UHF transceiver integrated in a standard digital CMOS process: architecture and receiver
After the fourth division cell, the 27 - MHz signal passes through an amplifier which delivers a rail-to-rail logic signal (current consumption .
-
A different interpretation of the spectrum analyzer
Transient response of 27 MHz RF amplifier to pulsed 30 MHz signals .
-
Crenellated terminations—Pill box type aerials
Transient response of 27 MHz RF amplifier to pulsed 30 MHz signals .
-
Bildgebende method in the diagnosis of the heart
Also, there are approaches of the representation of the coronary arteries and the flow analysis with use of the hochauflösenden ultrasound technology (7 MHzes ) in combination with lungengängigen ultrasonic signal amplifiers [ 27 ].
-
A two-bunch beam position monitor
The Signal Amplifier feeds a 27 ns delay line (74 MHz bandwidth).
-
A Two Bunch Beam Position Monitor
The Signal Amplifier feeds a 27 ns delay line (74 MHz bandwidth).
-
He(43P) sublevel quenching by electron collision
RF excitation is supplied by a pulsed low power signal generator and a large bandwidth RF amplifier operating at 27 MHz .
-
On the classical fluctuation of a beam of light
… amplitude of the fluctuations decreases with decreasing frequency, therefore the fluctuations with 3 Mttz can be neglected in first ~pproxinmtion when compared to those with 27 MHz and therefore the signals obtained from each of the two amplifiers can be roughly taken …
-
3A-5 A Novel Back Scattering Ultrasound Transducer for Nondestructive Material Evaluation
All signals are amplified by a 27 dB, 30 MHz bandwidth non- inverting amplifier made by OPA657 (Texas Instrument.).
Indicates content that may require registration and/or purchase.