-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596)
- Inside Diameter: 0.505 inch
- Outside Diameter: 1 inch
- Thickness / Working Height: 0.064 inch
- Number Size: 1/2"
-
Supplier: Snap-on Industrial Brands
Description: SLOTTED TYPE 12 11/16 INCH OVERALL LENGTH 12.6875 OVERALL LENGTH - FRACTIONAL ROUND SHANK TYPE MINIATURE STYLE 3/16 INCH TIP SIZE WILLIAMS[R] BRAND BLADE MATERIAL POLISHED CHROME ALLOY STEEL HANDLE TYPE COMFORT GRIP BLADE LENGTH 8 INCH
- Drive Size: 0.1875 inch
- Overall Length: 12.6875 inch
- Drive Type: Slotted
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Rod End Bearing (Female) 1/4-28 Female Thread, Chrome Alloy Steel Material, Max Load 6100 lb (F2390-2)
- Load Capacity: 6,100 lbs
- Major Diameter: 0.25 inch
- Type: Female
- Design Units: Inch
-
-
Supplier: Legrand
Description: Combination Wall Plate, 2 Toggle Switch & 1 Duplex Receptacle, Three Gang, 302 Stainless Steel Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for
- Type: Rocker / GFCI Switch Plate, Toggle Switch Plate
- Material: Steel
- Opening / Devices: Two
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Chrome-Alloy Steel , 1/4-28-Thread , Standard , Max Load 5200 lb (F2389-2)
- Load Capacity: 5,200 lbs
- Major Diameter: 0.25 inch
- Design Units: Inch
- Type: Male
-
Supplier: American Belleville
Description: materials include: High-carbon Steel Alloy AISI 1060-1075 (DIN 17221 or 17222) AISI 6150 (50CrV4 / 51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Our material selection will accommodate working
- Inside Diameter: 1.1023628 inch
- Outside Diameter: 2.755907 inch
- Thickness / Working Height: 0.361023817 inch
- Features: Other
-
Supplier: American Belleville
Description: (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100
- Inside Diameter: 0.40157502 inch
- Outside Diameter: 1.1023628 inch
- Thickness / Working Height: 0.07480319 inch
- Features: Other
-
Supplier: American Belleville
Description: (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510 Phosphor Bronze (ASTM B103) Our material selection will accommodate working temperatures from -400 deg. F to 1100
- Inside Diameter: 1.12204785 inch
- Outside Diameter: 2.2047256 inch
- Thickness / Working Height: 0.16929143 inch
- Features: Other
-
Supplier: Legrand
Description: Combination Wall Plate, 2 Toggle Switch & 1 Duplex Receptacle, Three Gang, Brass Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless
- Type: Duplex Outlet Cover, Toggle Switch Plate
- Material: Brass
- Opening / Devices: Three
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 2gang Toggle 1gang Duplex Polished Brass Polished Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel,
- Type: Duplex Outlet Cover, Toggle Switch Plate
- Material: Brass
- Opening / Devices: Three
-
Supplier: Proto® Industrial Tools
Description: CABINET TYPE CHROME PLATED FINISH 4.4 INCH OVERALL LENGTH 2 INCH SHANK LENGTH HEAT TREATED PROCESS 1/8 INCH TIP SIZE HIGH ALLOY STEEL SHANK MATERIAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 HANDLE SIZE 0.75 INCH DIA X 2.8 INCH L
- Overall Length: 4.4 inch
- Shaft Length: 2 inch
- Drive Type: Cabinet
- Type: Standard Screwdriver
-
Supplier: CGP Manufacturing, Inc.
Description: Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps
- English Size: 0.5 to 12 inch
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English
- Connection Type: Weld
-
Supplier: CGP Manufacturing, Inc.
Description: Butt-Weld Fittings ANSI B16.9 / B16.28 Fittings Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP Manufacturing, Inc. offers you a large range of ANSI Butt Weld Fittings. We Focus on S/80 and heavier fittings from sizes ½” through 12” Caps
- English Size: 0.0625 to 36 inch
- Metric Size: 1 to 500.00000000000006 mm
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English, Metric
-
Supplier: Snap-on Industrial Brands
Description: 12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 1-3/4 INCH OVERALL LENGTH 1-7/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 28 MM SOCKET END SIZE 28 SOCKET END SIZE IN MM WILLIAMS. BRAND
- Metric Socket Size (mm): 28 mm
- Number of Points: 12
- Product Type: Individual Socket
- SAE or Metric: Metric Only
-
Supplier: OSLO Switch Incorporated
Description: mechanism. Zinc alloy, bright stainless steel (std); chrome plate or matte stainless steel face optional. Switch housing: 6/6 nylon (UL94V-2).
- Actuator Type: Keylock
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: #16, #18, #20, #24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver Plated, Zinc Chromate (Yellow), Zinc Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M6, M64, M8
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
Find Suppliers by Category Top
Featured Products Top
-
. HASTELLOY® alloy B-2 (UNS N10665) Ni 68, Mo 28, Fe 2, Co 1, Cr 1 Significant resistance to reducing environments. This alloy also provides resistance to pure sulfuric acid (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
needs of the orthopedic, trauma, and oral care industries. Easy to clean formulations that work well on titanium, cobalt chrome, stainless steels, and aluminum alloys. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
-to process for rust protection of steel parts for most commercial applications, it is available in thickness and treatment type, clear and yellow dichromate and phosphate being the most common. Black Chrome Mil-C-14538 Provides chrome corrosion protection, with a dark appearance. (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
casting, and the surface can be galvanized, sandblasted or chrome plated 3. Welding process: Welded pipe joints are fixed to steel pipes by welding the joint body, suitable for high pressure, high temperature or vibration environments The materials include stainless steel (316L), alloy steel (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
for you. Material: carbon steel, alloy steel, stainless steel, steel round pipe, steel square/rectangle pipe, steel special pipes Equipment: 0-300T stamping machine, 30000W laser cutting, 200T cnc bending machine, robotic welding arm (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
We utilize various materials such as carbon steel, aluminum alloys, and more, including 6061, 7075, 8620, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Material: Carbon steel, alloy steel, stainless steel, aluminium alloy, Process: saw cutting, laser cutting, die cutting, cnc bending, shrinkage, expand, extrude, stretch bending, welding, flange, Industry (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
First Implementation of CRA Casing in Sour HPHT Reservoirs in Deep Wells in Kuwait
The CRA grade selected was a 28 Chrome high- alloy austenitic stainless steel , equivalent strength 125 ksi, suitable for OCTG down hole service in highly corrosive oil and gas environments.
-
Chrome Steel Ball - Chrome Steel Ball Manufacturers, Suppliers (Page 2)
Supply High Chrome Alloy Casting Ball CR2- 28 , Steel Ball .
-
Self-propagating high-temperature synthesis of ferrochromium nitride
In the first research on alloying and nitriding chromium alloys , the ingot structure of chrome steel (24– 28 % Cr, ~0.25% N) was improved by transcrystallization [1–3].
-
Techbits: Subsurface Corrosion Spotlighted at Workshop
Choi broadly summarized the suit- able materials for construction as fol- lows: • Sweet service, vertical and horizon- tal wells: 13- Chrome •Sour system, vertical: carbon steel • Sour system, horizontal: alloy 28 • Mildly sour completions, both ver- tical and horizontal…
-
Recovery of chromium of stainless steel slags in the electric electric arc furnace
With optimal conditions, allow themselves more than 90 % of the contained chromium as metallic alloy recovers slogans: the stainless steel slags, electric arc furnace, steel production Submitted: December 18, 2008; accepted: January 28, 2009 .
-
Corrosion Behavior of Metallic of material for Innovative Gasification Processes
…it is the material Crofer 22 H about Crofer 22 APU that the Laves phase reinforced and the aluminiumoxidbildende alloy Alu chromium W. The second group comprises seven austenitic steels : Alloy 800, Haynes 556 … TP310N, Sanicro 25, Sanicro 28 and AC 66.
-
Universities of Leeds, Sheffield and York
http://eprints.whiterose.ac.uk/
25 Chromium is among the most extensively used transition metals in the chemical and metal 26 alloy industries, including leather tanning, wood preservation, chrome metal finishing, and 27 … paints, pigments, and stainless steel (Wang 2000; Morales-Barrera and 28 Cristiani-Urbina 2008).
-
Stress Relief Cracking in Advanced Steel
Material- Overview
2.25 to 3.8 % Chrome molybdenum alloys used for the reactor, way back in 1920 in Germany[8] for the hydrogenation plant operating at pressure range of 28 to 70 MPa and was considered as first generation steel .
-
Alternative materials and solutions in the Knieendoprothetik for patients with metal allergy
Titanium alloys passivating electrically not conductive oxide layers form, give off no ions in the contrast to cobalt- chromium and stainless steel by corrosion or destruction of the passivation layer to the tissue, and [ 28 ] has the ability for the Repassivierung.
-
Representation of Koronarstents with computed tomography
Topically used Koronarstents are made of stainless steel (v. a. iron, z=26) or other alloys like cobalt- chromium (CO: z=27, Cr: z=24) and nitinol (titanium, z=22 and nickel, z=28 ).
Indicates content that may require registration and/or purchase.