-
Supplier: Rochester Electronics
Description: 8-Bit Priority Encoder
- Features: Other
- Package Type: SOIC
-
Supplier: Radwell International
Description: PRICE/EA (MIN PURCH= 2500) IC, 8 TO 3 LINE PRIORITY ENCODER, SOIC16; IC APPLICATIONS:CODE CONVERTERS AND GENERATORS, N-BIT ENCODING; LOGIC TYPE:PRIORI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: operations Dual data fetch Up to ±16-bit shifts for up to 40-bit data On-Chip Flash and SRAM: Flash program memory (up to 32 Kbytes) Data SRAM (2 Kbytes) Boot and General Security for program Flash Direct Memory Access (DMA): 8-channel hardware DMA Up to 2 Kbytes dual
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
-
Supplier: Microchip Technology, Inc.
Description: points for comparators Charge Time Measurement Unit (CTMU) Timers/Output Compare/Input Capture 12 general purpose timers Five 16-bit and up to two 32-bit timers/counters Four OC modules configurable as timers/counters PTG module with two configurable timers/counters 32-bit
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Digital Signal Processors (DSP) - 16-bit DSC for Precision Motor Control, PWM a -- DSPIC33FJ128MC204Supplier: Microchip Technology, Inc.
Description: Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1 kHz for Edge-Aligned mode, 19.55 kHz for Center-Aligned mode 2-channel 16-bit
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-Bit Priority Encoder IC, CMOS, 16ns, 2-6V, SOIC Product overview: SN74HC148DRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 5 volts
- Bandwidth: 28 MHz
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, IC CHIP, PRIORITY ENCODER, 3-18 VDC, 8-BIT, 9 INPUT, 4 OUTPUT, DIP-16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8-Bit Priority Encoder IC, 28MHz, SOIC, 2-6V Product overview: SN74HC148DRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Supply Voltage (VS): 2 to 6 volts
- Bandwidth: 28 MHz
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: Radwell International
Description: PRICE/EA (MIN PURCH= 1000) - IC, 8 TO 3 LINE PRIORITY ENCODER, SOIC16; IC APPLICATIONS:CODE CONVERTERS AND GENERATORS, N-BIT ENCODING; LOGIC TYPE:PRIO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: 16-bit capture input functions- 4-deep FIFO on each capture Output Compare (up to 8 channels):- Single or Dual 16-Bit Compare mode- 16-bit Glitchless PWM modeCommunication Modules: 3-wire SPI (up to 2 modules):- Framing supports I/O interface to simple codecs- Supports
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
Find Suppliers by Category Top
Featured Products Top
-
output the origin, it becomes possible to detect the origin. ?absolute encoder Taking a resolution of 10 bits as an example, 10 bits is 2 to the power of 10, which means that 1024 patterns can be assigned to one rotation. In other words, it is possible to (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
Compact Magnetic Rotary Encoders from Gurley Precision. The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
. The readhead is available in either a fully sealed IP64 housing or as a board level encoder. The encoder operates at speeds up to 10,000 rpm. A range of data output formats is supported, including serial RS422, CAN, SSI, PWM, I2C, SPI and USB with binary resolutions to 20 bits per revolution. Aks (read more)
Browse Rotary Encoders Datasheets for Renishaw -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
One 16-bit PWM timer Communication interfaces 3 USART, 2 SPI, 2 I²C, (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
adjust the amount of data output for angular speed from 0.055 to 2.2°/sec and programmable zero point offset. RFC4800 Series has a resolution of 14-bits across 360°, repeatability of ≤ ±0.1° and independent linearity of ±0.5% of full scale. The RFC 4800 is available with (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
? Utilizes CLHS X-protocol with over 97% packet efficiency and 64/66-bit encoding. Supports long cable lengths exceeding 30 meters using 7-lane AOC cables Real-time data forwarding ? Redistributes incoming data to up to 12 computers via standard AOC cables for (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
Throughput up to 1 Gbps Up to 24-bit, 90 MHz parallel LVTTL/LVCMOS video input, and 2 interleaved taps Line scan and area scan modes (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
program, Microsoft® Excel, or other data tracking software. The drivers are Windows® 7, 64-bit and XP compatible. Solartron also offers a variety of Digital Readouts, including 1, 2, 16, and 31 channels. A Solartron Power (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology
More Information Top
-
Novel design of combinational and sequential logical structures in quantum dot cellular automata
In this paper, we have proposed novel 8-into-3 bit simple encoder, 4-into- 2 bit priority encoder , scan flip-flop, and pseudo-random bit sequence generator designs in QCA.
-
A VLSI high-performance encoder with priority lookahead
Figure 2 : 4- bit priority encoder .
-
40-Gb/s all-optical digital 4-bit priority encoder employing cross-gain modulation in semiconductor optical amplifiers
The experimental setup for the all-optical digital 4- bit prior- ity encoder is depicted in Figure 2 .
-
Hardware Microkernels for Heterogeneous Manycore Systems
The scheduler is implemented as a single finite-state ma- chine along with a set of three Block RAMs and a 128- bit priority encoder as shown in Figure 2 .
-
A high speed compact priority encoder
Consider the CMOS staircase structure for a four bit priority encoder , shown in Fig. 2 (a).
-
A CCITT standard 32 kbit/s ADPCM LSI codec
appeared in E-register in Fig. 2 , are bit inversion data on the priority encoder output, according to the floating-point exponent specifications in the G.721.
-
Euro-Par 2013: Parallel Processing Workshops
In addition, the FT/ID block computes the flit type (see the table in Figure 2 ) by an additional priority encoder with the Nz bits input in reverse order.
-
Ternary CAM Power and Delay Model: Extensions and Uses
We use a 256- bit priority encoder from [25] and apply 2 -level lookahead to de- sign a higher-bit priority encoder.
-
Modeling TCAM power for next generation network devices
We use a 256- bit priority encoder from [6] and apply 2 -level lookahead to design a higher-bit priority encoder.
-
Evaluation of Sticky-Bit Generation Methods for Floating-Point Multipliers
According to these assump- tions, an n- bit priority encoder can be implemented using approximately (n/ 2 ) two-input AND gates, (n/2) two-input OR gates, and (n/4) 4-to-1 multiplexers.
Indicates content that may require registration and/or purchase.