-
Supplier: Princess Auto Limited
Description: 6.2 Cu. In. 2-Bolt Hydraulic Geroler Motor
- Operating Torque: 2,630 In-lbs
- Operating Speed: 742 rpm
- Operating Pressure: 3,000 psi
- Power: 31 HP
-
Supplier: Princess Auto Limited
Description: 2.8 Cu. In. 2-Bolt Hydraulic Geroter Motor
- Operating Torque: 650 In-lbs
- Operating Speed: 969 rpm
- Operating Pressure: 1,800 psi
- Power: 10 HP
-
Supplier: Princess Auto Limited
Description: 9.7 Cu. In. 2-Bolt Hydraulic Geroter Motor
- Operating Torque: 2,059 In-lbs
- Operating Speed: 353 rpm
- Operating Pressure: 1,650 psi
- Power: 11.5 HP
-
-
Supplier: Princess Auto Limited
Description: 18.7 Cu. In. 2-Bolt Hydraulic Geroler Motor
- Operating Torque: 6,750 In-lbs
- Operating Speed: 246 rpm
- Operating Pressure: 3,000 psi
- Power: 26.3 HP
-
Supplier: Radwell International
Description: HYDRAULIC MOTOR ASSEMBLY, 3.0CI, 1IN CORSO'N, 4BOLT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Prince Manufacturing Corp.
Description: High-torque, low speed with gerotor Instantly reversible (by reversing flow) Cross-over for many popular models in the market Features High-torque, low speed with gerotor Instantly reversible by reversing the flow Cross-over for many popular models in the market 2 Bolt Flange 1.0”
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
Supplier: Radwell International
Description: HUSKY 515, NON-METALLIC BOLTED PUMP, ACETAL FLUID SECTION, ACETAL CENTER, 1/2IN NPT PORTS, 15-60 GPM MAX FLOW, SERIES C2217E. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: General Pump
Description: Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features Allows 47 and 66 series to be directly mounted to hydraulic motor SAE Type "B" 2 bolt flange SAE Type "B" 7/8" straight shaft coupler
- Units: English
- Design: One Piece Set Screw
-
Industrial Valves - Hydraulic Solenoid Valve - 12 VDC Closed Center Motor Spool -- IH-D03S-2F-12D-35Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Radwell International
Description: MOTOR PUMP, 120 V COIL, 2 BOLT, MOTOR COUPLING/ MTE. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Barksdale Control Products
Description: Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2 code 62 flanges, which are standard with this
- Pressure Rating: 3,000 to 5,000 psi
- Controlled Pressure Range: 300 to 3,000 psi
- Flow (Cv): 17.5
- Media Temperature: -30 to 185 F
-
Supplier: Radwell International
Description: HYDRAULIC GEAR PUMP, 4.75 GPM @ 1800 RPM, 3600 PSI, TWO BOLT FLANGE MOUNT, #12 SAE OUTLET PORT, 5/8 IN DIA KEYED SHAFT, CLOCKWISE, ALUMINUM HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mile-X Equipment, Inc.
Description: table permits easy vertical movement by means of self-locking hoist. Optional bolt flange for tooling attachment may be substituted for flat ram nose. Standard Equipment: Frame Double-acting workhead Two forged steel v-blocks Two forged steel table plates Flat ram nose Motor 2,
-
Supplier: Mile-X Equipment, Inc.
Description: table permits easy vertical movement by means of self-locking hoist. Optional bolt flange for tooling attachment may be substituted for flat ram nose. Standard Equipment: Frame Double-acting workhead Two forged steel v-blocks Two forged steel table plates Flat ram nose Motor 2,
-
Supplier: Mile-X Equipment, Inc.
Description: Adjustable table permits easy vertical movement by means of self-locking hoist. Optional bolt flange for tooling attachment may be substituted for flat ram nose. Standard Equipment: Frame Double-acting workhead Two forged steel v-blocks Two forged steel table plates Flat ram nose Motor
-
Supplier: Mile-X Equipment, Inc.
Description: Adjustable table permits easy vertical movement by means of self-locking hoist. Optional bolt flange for tooling attachment may be substituted for flat ram nose. Standard Equipment: Frame Double-acting workhead Two forged steel v-blocks Two forged steel table plates Flat ram nose Motor
-
Supplier: Gilson Company, Inc.
Description: model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
-
Supplier: Gilson Company, Inc.
Description: model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
-
Supplier: Econo Lift Limited
Description: Air/Hydraulic Foot operated Hand operated available Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and three phase 1-1/2 h.p. - hand or foot operated standard Maintenance Easy access to power unit and cylinders, maintenance bar
- Capacity: 10,000 lbs
- Stroke: 48 inch
- Length: 144 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and
- Capacity: 2,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 36 inch
-
Supplier: Gilson Company, Inc.
Description: model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
-
Supplier: Utility Parts Central, Inc.
Description: 500 ft-lbs @ 8 gpm (677 Nm @ 30 lpm) Minimum Torque 500 ft-lbs @ 8 gpm (677 Nm @ 30 lpm) Weight 6.5 lbs (2.93 kg) Length 8.2" (208 mm) Width 4.2" (107 mm) Height 11.0" (280 mm) Hydraulic System: Super Spool Selector for Open and Closed Center Systems Flow Range 4-12 gpm
- Type: Impact Wrench
-
Supplier: ARGAL s.r.l.
Description: coupled by a flexible coupling allow removal of the motor for maintenance or repair independently from the pump. Back pull-out construction allows to dismantle the support of the pump and most hydraulic parts subjected to periodic inspection without disconnecting the casing from the
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: ASTM International
Description: fasteners (studs, bolts, screws, and nuts); O-rings and other elastomers; gaskets; and vanes and shoes, shall be constructed of the specified materials. General requirements for: (1) service life, (2) operation during inclinations, (3) environmental vibration, (4) internally excited
-
Supplier: Charles Ross & Son Company
Description: 200 HP Driven by an explosion proof (Class 1, Group D), 230/460 V, 3 ph, 60 Hz, inverter duty motor Designed to bolt to a standard ANSI flange Equipped with a single mechanical seal rated for vacuum operation Standard single stage rotor/stator supplied with either disintegrating,
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Caterpillar Oil & Gas
Description: Parts Kits Starting System Air starting motors — electric Air pressure regulator Air silencer Hydraulic starter Air start controls — manual, electric Redundant start Starting aids Battery sets – 24V Battery cable and battery rack
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: UL Standards & Engagement
Description: 31, Installation of Oil-Burning Equipment. Lube oil tanks are limited to Combustible Class IIIB oils, such as motor crankcase oils, hydraulic/transmission oils, machine/cutting oils, or similar fluids. Covered options may include dispensing equipment and/or tank support evaluations. d)
-
Supplier: Caterpillar Oil & Gas
Description: Corrosion protection Spare Parts Kits Starting System Air starting motors — electric Air pressure regulator Air silencer Hydraulic starter Air start controls — manual, electric Redundant start Starting aids Battery sets – 24V Battery cable and battery rack
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its integrated (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. Group 2, hydraulic gear pumps and motors with bearing supported shaft. Manufactured so that you can impart a side load and end load on the pump input shaft. ALP2 and GHP2 series pumps, also ALM2 and GHM2 series motors available with this shaft support (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
may be controlled by a time delay, motion detector, position sensor or other suitable component. The main switch body contains the RFID sensor and a motor-driven locking bolt, which fits into a hole in the actuator block with the matching RFID target. Once locked into place the solenoid bolt (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
-001; voltage 12 V; phase resistance 220 Ω Published reduction ratio: 64; excitation method: 1-2 Pull-out torque: 850 gf·cm at 400 pulses per second Custom Configuration Power Motor offers custom motor design. The final PST.24BE (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
fan Fan Hydraulics - Grainger Industrial Supply
• Forced Air Oil Cooler, Hydraulic Motor, Coolant Flow Range 20 to 200 GPM, Coolant HP Heat Removed 300, Coolant Max Pressure 250 PSI, Coolant Port Size 2 In SAE 4 Bolt Flange, Hydraulic Motor GPM 16.4, Oil Port Size #16 …
-
COOL-LINE products - Grainger Industrial Supply
• Forced Air Oil Cooler, Hydraulic Motor, Coolant Flow Range 20 to 200 GPM, Coolant HP Heat Removed 180, Coolant Max Pressure 377 PSI, Coolant Port Size 2 In SAE 4 Bolt Flange, Hydraulic Motor GPM 11.8, Oil Port Size #12 …
-
Hydraulics - Grainger Industrial Supply
• Forced Air Oil Cooler, Hydraulic Motor, Coolant Flow Range 20 to 200 GPM, Coolant HP Heat Removed 180, Coolant Max Pressure 377 PSI, Coolant Port Size 2 In SAE 4 Bolt Flange, Hydraulic Motor GPM 11.8, Oil Port Size #12 …
-
Popular Products In Power - Big Bruin
• Eaton Char-lynn Motor ( hydraulic ) 17.9 Cu In/rev, 2 Bolt .
-
EATON CHAR-LYNN Motor,Hydraulic,11.3 cu in/rev,2 Bolt - General Purpose Hydraulic Motors - 4TY74|101-1037 - Grainger Industrial Supply
Hydraulic Motor , 11.3 cu in/rev, 2 Bolt .
-
EATON CHAR-LYNN Hydraulic Motor,22.7 cu in/rev,2 Bolt - General Purpose Hydraulic Motors - 5PZK0|103-1032 - Grainger Industrial Supply
• Hydraulic Motor ,22.7 cu in/rev, 2 Bolt .
-
EATON CHAR-LYNN Motor,Hydraulic,9.7 cu in/rev,2 Bolt - General Purpose Hydraulic Motors - 4TY73|101-1036 - Grainger Industrial Supply
• Motor , Hydraulic ,9.7 cu in/rev, 2 Bolt .
-
New Equipment and Techniques for Use with the Cambridge Self-Boring Pressuremeter
The cutting tool rods are rotated by a hydraulic motor that bolts to the top of the 50.8-mm ( 2 -in.) outer diameter casing.
-
Grainger.com
• Hydraulic Motor , Displacement 5.9 cu in/rev, Mount 2 Bolt SAE A, Keyed Shaft Type, 585 Max RPM, 1/2-14 NPTF Port Thread, Pressure Rating 2400 PSI, Shaft Dia 1 In, Shaft Length 1.75 In, Min Oil Viscosity 100 SUS …
-
Hydraulic Motors - Hydraulics - Grainger Industrial Supply
• Hydraulic Motor , Displacement 22.7 cu in/rev, Mount 2 Bolt SAE A, Keyed Shaft Type, 253 Max RPM, 1/2-14 NPTF Port Thread, Pressure Rating 1500 PSI, Shaft Dia 1 In, Shaft Length 1.75 In, Min Oil Viscosity 70 SUS …
Indicates content that may require registration and/or purchase.