Products/Services for 2 Inch Concrete Pump Hose
-
Industrial Hose - (1757 companies)A hose is a flexible and often reinforced vessel used to transfer fluids from one location to another. Industrial hose covers the broad spectrum of fluid transfer lines, including flow lines for fluids and gases in pneumatic, hydraulic...Product FormMaterialConstruction Options -
Hose Fittings - (1196 companies)...into the receiver to lock the fitting in place. They are used in many heavy-duty hose applications such as fire hose and sludge/sewage pumping. Image Credit: Parker Hannifin. This video provides an introduction to cam-lock fittings: Video Credit: TrunkPump. Crimp... -
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting... -
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Pipe Fittings - (1972 companies)...configurations. Piping vs. Tubing and Hose. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable terms. Both describe long hollow cylinders of uniform material with a certain amount...
-
Industrial Pipe - (1677 companies)...and rectangular. Materials. Industrial pipe is manufactured in a wide variety of materials. These materials can include but are not limited to ABS, aluminum, brass, bronze, carbon or graphite, ceramic or ceramic lined, clay or vitrified clay, concrete...
-
Drains and Drain Systems - (372 companies)...traffic. The trench can be made of concrete, tile, polymer concrete composite or other materials. The grating can be welded bar, swaged rectangular bar, swaged I-bar, mesh or other types. Concrete drain systems can use either pre-cast or poured-in-place...
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
-
Air Hose and Air Duct Hose - (479 companies)Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
Product News
-
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose Easy-handling, textile-reinforced construction for use on trailer mounted line pumps where longer hose lengths are required. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Textile Yarn Reinforcement - Operator friendly, lighter weight versus wire reinforced hoses for easier handling while still providing extended service life... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Durovac Industrial Vacuums
Industrial Vacuum Hoses & Accessories Hoses, tools and accessories are often the first components to fail in demanding industrial cleanup environments. Abrasive material, heavy debris, combustible dust and continuous use can quickly wear down improperly selected vacuum components. DuroVac offers a wide range of industrial vacuum accessories designed for demanding housekeeping applications across manufacturing, mining, food processing and construction materials industries. Available options include abrasion-resistant 1100 Series... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Kuriyama of America, Inc.
Revolutionize Wastewater with Polyethylene Hose GENERAL APPLICATIONS. - Pumps, rental and construction dewatering. - Pumps, trash. - Septic and wastewater handling. - Water suction - standard duty. CONSTRUCTION. Flexible polyethylene (LDPE) tube with polyethylene (LDPE) ribs and cuffed ends. SERVICE TEMPERATURE RANGE. -40 F (-40 C) to +150 F (+65 C) Actual service temperature range is application dependent. FEATURES AND ADVANTAGES. Superior Flexibility! - Corrugated tube and ribs provides high flexibility, perfect for maneuvering in tight... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
100R16-08 Smooth-Cover Hose oils, and air. This versatility streamlines your spare parts inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 27.5 MPa and a minimum burst pressure of 110 MPa, this hose meets SAE J517 100R16 standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Reliable Suction Hose for Dewatering & Wastewater King Bee KBEE TM Series, a polyethylene liquid suction and wastewater hose built for dewatering, trash pump jobs, septic and wastewater handling, and standard-duty water suction. Superior flexibility helps it handle tighter spaces and easier routing on the job. Crush-resistant construction lets it bounce back without kinking. Leak-proof overmolded cuffs are factory tested for added reliability. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc.
-
CR4 - Thread: contractor failed to fill all vertical rebar in block wall
His written response: "I will cut out 8x8 areas where concrete rods were not filled around foundation and will have a pump brought in to pump in 1, 3 grout mix (4500lb psi) with a 2 inch hose to fill all voids.
-
States > Louisiana > State > Register > 2011 > [2011 LA Register 720] 07/20/2011
…the pallets or raised concrete platforms; and iii. be … a minimum of 6 inches high that extends at least 2 feet beyond the perimeter … the vehicle where the hose or device couples to … v. have no automatic pumps without overflow cutoffs; b…
-
States > Louisiana > State > Register > 2011 > [2011 LA Register 920] 09/20/2011
…the pallets or raised concrete platforms; and iii. be … a minimum of 6 inches high that extends at least 2 feet beyond the perimeter … the vehicle where the hose or device couples to … v. have no automatic pumps without overflow cutoffs. b…
-
States > Louisiana > State > Register > 2011 > [2011 LA Register 1220] 12/20/2011
…the pallets or raised concrete platforms; and iii. be … a minimum of 6 inches high that extends at least 2 feet beyond the perimeter … the vehicle where the hose or device couples to … v. have no automatic pumps without overflow cutoffs. b…
-
CR4 - Thread: Gasoline Powered Water Pump
…inlet hose into a concrete tank that is a ground level and about 2 meters deep. it draws … has a standard garden hose inlet. i removed the 3" inch outlet hose and inserted … to use the water pump to fill an elevated…
-
Preliminary engineering report for the S112 saltcake waste retrieval technology demonstration project [sec 1 & 2]
There is an existing 2-inch encased line between the 241-SY-02A pump pit and the 241-SY-A Valve Pit (SL-177), and an existing 3- inch encased line between the 241-SY … 275) as shown in Figure 1- 2 . .... Waste had been transferred by the Interim Stabilization project between the 241-S-B and 241-S- D Valve Pits using an above grade one-inch hose -in-pipe shielded with concrete shield blocks.
-
Preliminary engineering report for the 241S112 retrieval system [SEC 1 & 2]
There is an existing 2-inch encased line between the 241-SY-02A pump pit and the 241-SY-A Valve Pit (SL-177),and an existing 3- inch encased line between the 241-SY … 275) as shown in Figure 1- 2 . .... Waste had been transferred by the Interim Stabilization project between the 241-S-B and 241-S- D Valve Pits using an above grade one-inch hose -in-pipe shielded with concrete shield blocks.
-
Rubber Hose - Rubber Hose Manufacturers, Suppliers
Model Flange Wear resistance(mm) ID(mm) Reinforcement Length DN80 (3 inch) double 5.5 80 2 layer steel wire 5m,6m DN100(4 inch ) double 5.5 100 4 layer steel wire 1-9m 8 single 5.5 8 DN125(5 .... [ Related Keywords : 5 inch rubber hose , concrete hose, concrete rubber hose, concrete pump delivery hose ] .
-
The Innovations, Technology and Waste Management Approaches to Safely Package and Transport the World's First Radioactive Fusion Research Reactor for Burial
The concrete provides: 1) additional shielding which reduced dose rates, 2 ) void space filling in preparation for packaging, 3) containment of tritium contaminates/dust, and 4) a mechanism for wire support during diamond wire cutting. .... The concrete was pumped through 3 inch hose into the vessel to a total volume of 100 cubic yards in three separate lifts.
-
Receiving Basin for Offsite Fuels and the Resin Regeneration Facility Safety Analysis Report, Executive Summary
The drain is tied to a 3- inch -diameter stainless steel header encased in concrete ,which slopes to waste tank EP38. .... Any spillsat the hose box are collectedin the diked area and are drained to the waste tank .... In addition, spills on Chemical Pad No. 2 are pumped to the hose box No. 2 drain.
Indicates content that may require registration and/or purchase.