-
Supplier: Hartzell Air Movement
Description: sizes are 16 through 48″. Fans are designed for mounting in any position from horizontal to vertical. Series 52 Tubeaxial Blowers are designed for systems requiring high volumes of air with static pressures to 6″. These fans fill a gap in performance between standard duct
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: HVACQuick.com
Description: Tjernlund Booster fan for round and flat ducts. 120V, 0.51 amps. 200 cfm in 6 inch and 275 cfm in 8 inch ducts. The DB-2 DUCT BOOSTER® is designed to increase the flow of heated air in warm air heating systems, or cooled air in central air
-
Supplier: HVACQuick.com
Description: Fantech FQ Series Quiet Fan. 4 inch duct. 80 cfm. <0.3 sones sound. 25 watts. Fantech FQ Series exhaust fans provide remarkably quiet, energy efficient ventilation for baths, powder rooms and other areas. Super quiet with as low as < 0.3 sones sound rating. Fans
-
-
Supplier: Allied Electronics, Inc.
Description: ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in
-
Supplier: Allied Electronics, Inc.
Description: ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in
-
Supplier: HVACQuick.com
Description: Delta BreezSlim Series Fan. 3 inch duct. 70 cfm. 2.0 sones sound. 0.29 Amps at 120 VAC. Free tape included. Delta BreezSlim Series Fans • 3" duct connection • Energy Star Certified with DC Motor technology • Galvanized steel body • Attractive design using
-
Supplier: Allied Electronics, Inc.
Description: ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in
-
Supplier: Allied Electronics, Inc.
Description: ratio. High density duct also incorporates the double scored design, similar to the standard slotted wall duct. With sizes 2" high and above, high density duct features a double restriction on each finger of the duct. The double restriction helps retain wires in
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends –
-
Supplier: IES2000
Description: IES - 2000’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Standard
- Thickness: 2 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: IES2000
Description: fiberglass absorber Nominal thickness 1.0 inch Standard size 48” wide x 30’ long Weight 2.2 lb psf “R” Factor 4.0 Flammability Class A (or 1) Per ASTM E84 Smoke Density index 19.5 Flame spread index 12.5
- Thickness: 1 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: HVACQuick.com
Description: NEP Therm duct heater. 2.0 Kw heating element. 240 VAC. 6 inch duct connection. Kit D - Includes STC8-13 duct sensor and internal setpoint dial for discharge air control. NEPTherm heaters are designed to complement heating systems of homes and offices by preheating
- Heater Type: Air Heater, Duct Heater
-
Supplier: Radwell International
Description: EXHAUST FAN, CEILING, IN-LINE, 290 CFM @ .1 IN SP, 6 INCH DUCT, 98 WATT, 1 SPEED. FREE 2 YEAR RADWELL WARRANTY
- Features: Air Handling Units / HVAC
-
Supplier: Nortek, Inc.
Description: CEILING TYPE 10-3/8 INCH L X 11-1/4 INCH W X 7-5/8 INCH H SIZE UL (US AND CANADA) APPROVAL 0.3 AMPERE CURRENT RATING RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 80/40 CFM AIR FLOW RATE 4 INCH DUCT SIZE 0.8 SONES SOUND LEVEL 13 INCH L X 14 INCH W
- Sones Rating: 0.8
- CFM: 2 CFM
-
Supplier: Nortek, Inc.
Description: 115 VAC AT 60 HZ INPUT SUPPLY RATING 530 CFM FLOW RATE EXHAUST FAN 13-1/2 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 2 AMPERE OVERALL SIZE 11-1/4 INCH H DUCT SIZE 10 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILF
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety
-
Supplier: Greenheck
Description: Tube Axial Fans Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct connections
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Material of Construction: Aluminum, Steel
-
Supplier: Radwell International
Description: CENTRIFUGAL FAN, INLINE, 20 W, 1833 RPM, 0.17 AMP, 115/1 V, 60 HZ, 4 INCH DUCT, 151 CFM, BALL BEARING, WHITE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TPI Corporation
Description: 21 INCH W X 8 INCH H SIZE 1 PHASE(S) UL APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 2 KW POWER RATING MAGNETIC CONTACTOR, STEP DOWN CONTROL TRANSFORMER CONTROL TYPE GALVANIZED STEEL HEATING ELEMENT CONTROL VOLTAGE 24 V DUCT WIDTH 12 INCH PD MODEL
- Heating Capacity: 2 kW
- AC Voltage Required: 277 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Electric
-
Supplier: Nortek, Inc.
Description: TWO SPEED FAN CONTROL TYPE 30 INCH W X 17-1/2 INCH D X 6 INCH H SIZE BISCUIT FINISH UL APPROVAL 120 V VOLTAGE RATING 2 AMPERE CURRENT RATING 75 W INCANDESCENT LAMP TYPE 100 CFM AIR FLOW RATE 5 INCH DIA DUCT SIZE 8 SONES SOUND LEVEL DUCTED
- Required Airflow: 100 SCFM
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, air and gas
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, air and gas
-
Supplier: Nortek, Inc.
Description: IN-LINE TYPE 11-3/4 INCH LENGTH X 21-1/2 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM (VERTICAL/HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH
- Air Flow Rate: 600 SCFM
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Supplier: BINDER Inc.
Description: OFF Digital temperature setting with an accuracy of one degree Adjustable fan speed Front ventilation flap slide and rear exhaust duct Ø 50 mm (1.97 inch) Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature alarm RS 422 interface
- Temperature Range: 572 F
- Capacity: 14.299999999999999 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Alarms, Shelving / Racks / Carts, Timers
-
Supplier: Xoxide
Description: The Zither Widescreen Notebook Cooler from EverCool is designed to help keep the temperatures of your 14 to 17 inch widescreen laptop under wraps. Featuring an aesthetically pleasing electroplated look and blue LED lighting, the Zither will zitherize both your eyes and any bystander’s eyes.
-
Supplier: NuAire, Inc.
Description: HEPA Filter 99.99 @ 0.3 Micron Efficiency Rating 12-inch (305 mm) Exhaust HEPA filter 99.99 @ 0.3 Micron Efficiency Rating Attenumont Vibration Control Exterior LED Lighting 10-inch [254 mm] Access Opening (NSF/ANSI 49) Frameless Sliding Tempered Glass View Screen Gasketed Window Frame
- Inflow Velocity: 105 SFPM
-
Supplier: Panasonic HVAC
Description: efficiently dehumidified. 3 Fan Speeds and Automatic Fan Operation Convenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Air Sweep Control The air sweep
-
Supplier: ASTM International
Description: specification may be used for the EPU base aspects with supplemental requirements for these additional features. This version of this ASTM specification also does not address all of the requirements necessary for configurations of motor driven ducted-fans. It is anticipated that the
-
Supplier: Panasonic HVAC
Description: efficiently dehumidified. 3 Fan Speeds and Automatic Fan OperationConvenient microprocessor control automatically adjusts fan speed to High, Medium or Low. According to room temperature to maintain a comfortable airflow throughout the room. Air Sweep Control The air sweep
-
Supplier: Tripp Lite by Eaton
Description: ports built into the top, bottom and both sides are designed for optional ventilation fans (such as Tripp Lite’s SRFANWM, sold separately) that keep your equipment cool and functioning at their peak.Designed with Extra Width for Easier Cable Access and Better AirflowThe SRW9UDPGVRT is three
- Rack Height: 9 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
-
Supplier: Tripp Lite by Eaton
Description: ports built into the top, bottom and both sides are designed for optional ventilation fans (such as Tripp Lite’s SRFANWM, sold separately) that keep your equipment cool and functioning at their peak.Designed with Extra Width for Easier Cable Access and Better AirflowThe SRW6UDPGVRT is three
- Rack Height: 6 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
Find Suppliers by Category Top
Featured Products Top
-
models. The new blower family is designated GREuG9 and features 160-mm x 62mm impellers. Standard airflow/pressure models offer airflow up to 364 CFM or up to 2.8 inches of static pressure. Constant pressure and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
aluminum profiles and joined at the corners with Klip-Lok™ mechanism the DCM installs in any standard 1½ “ or 2” T-bar grid system. Seismic tabs are included. A 41-mm filter pack, completely encapsulated in polyurethane sealant that is thermally/chemically stable to ensure minimal (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
DKHR 630-6SH can generate up to 7,600 CFM or 2.6 inches of static pressure (460-Volt / 60 Hz / 3-phase). Rosenberg backward curved fans are available to meet customer-defined specifications including airflow, power, rotational speeds, noise level, overall dimensions and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
.87 inches. A variety of voltages are available, including 115, 230, and 277 volt AC in 60 Hz. Other standard features include IP44 protection, G2.5 balancing, Class F winding, and thermal protection. Finger guards are available as options. See more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
4:03 Demonstration Part 2 – Straight Run of Duct 4:51 Final Thoughts (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg's EHAG Series single-inlet backward curved radial fans with electronically commutated (EC) motors can reduce energy consumption by up to 35% in many applications compared to standard AC fans. They are available in five sizes from 355 mm to 560 mm (14 to 22 inches) with (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
class IP 44/54 for reliability in humid environments, thermal contacts wired into windings for motor protection, and standard maintenance-free ball bearings. The range of sizes for the new KH Series fans includes 450 mm, 500 mm, and 560 mm fans. They deliver up to 7 inches of water gauge of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
allows for 33% greater airflow at 1.2-inches of static pressure while reducing noise levels by 6 dB(A). This is a very significant reduction, as noise levels double every three dB(A). Motors for the new fans are CE approved and UL recognized. They are 100 percent speed controllable. Thermal (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
: • Less than 13 inches tall (330mm) for low profile installations • Measures 51dBA sound levels mimimizing unit noise • Rated at 305 watts at 90 FPM with Forward Curved Centrifugal Fan for lower operating costs • Robust steel construction with a (read more)
Browse Cleanrooms Datasheets for Envirco
More Information Top
-
Kitchen Ventilators - Grainger Industrial Supply
…Voltage Rating 120 Volts, Current Rating 2.5 Amps, Vertical Flow 190 CFM, Horizontal Sones 6.0, Vertical Sones 6.0, Height 6 Inches, Width 30 Inches, Depth 17 1/2 Inches, Color White, Ducted , 7 Inches Round, 2 Speed Fan with Light .
-
Engineered Aerosol Production for Laboratory Scale Chemical / Biological Test and Evaluation
This heater cartridge is itself insulated with fiberglass and ceramic tape and inserted into the 2 ½ inch stainless steel tube, between the fan and the duct .
-
STUDY OF INTERNAL CLIMATE OF NATURALLY AND MECHANICALLY VENTILATED BROILER HOUSES
…28 each side Vent type Double winch Size of cooling pad 1.15 × 17.6 m2 Duct size Diameter 0.6m Fan size 50 inch Number of duct 7 Number of fan 8 Number of heater 2 Number of heater 7…
-
A versatile laboratory wind tunnel
Figure I Plan view of the layout of the wind tunnel showing: ( l ) two of the four 18 inch diameter fans : ( 2 ) static vanes; (3) steel ducts ; (4) corner vanes; (5) constricting jet; (6) working section; (7) receiving duct; (C)laboratory columns…
-
Hydrogeology, waste disposal, science and politics: Proceedings
When the flume is positioned at a 2 :1 slope, three 10- inch diameter metal ducts direct wind from the fan through the end of the flume onto the test plots.
-
CR4 - Thread: Impeller Design for a Model Boat
It would be quite a sight when 2 ducted fan jetdrives, with motors screaming at 11,000 RPM, gulped their first taste of water, the 3 inch inlets sucking the water out from under the boat and take it straight to the…
-
Rebates from TigerDirect - Page 2
I cut 2 - 3 inch holes in the side cover for 2 more 80mm's as intakes, one is ducted to the processor heatsink fan .
-
Velocity and particle mixing in a new stack at the 222-S Analytical Lab
The static pressure loss in the model is calculated to be about 2 inches of water, which isn’t for a complete duct , which could easily be 3 or more … for a longer complete duct from a fan to the top of…
-
[RESOLVED] Fan Dillema.... I think....
Now, as you can see, i can either keep the processor fan witch by the way is 2 inches across compared to the new 3 inch one i … glaxy cooler and just blow cool in through a duct towards the processor.
-
Project W-320 high vacuum 241-AY-102 annulus ventilation system operability test report
This connection was demonstrated to be adequate for -20 inches water gage by the specification of the flexible ducting in ‘Specificationfor Vendor Services and Parts … Support the Replacement of FansK1-3- 2 and K2-3-2, annulusVent Fans ,Located in 241-AY…
Indicates content that may require registration and/or purchase.