-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-5050 Application Air / Water Hose Id 1/2″ Hose Length 50’ WP (psi) 300PSI Net Weight 46lbs Case Blue Alloy Steel Hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Victaulic Co. of America
Description: 316 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL WATER APPLICATION 300 PSI PRESSURE RATING 2 INCH IPS
- Fitting Type: Nipple
- Connection Type: Weld
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
-
Supplier: Macnaught USA, Inc.
Description: Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 27lbs Case & Hose Color Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Macnaught USA, Inc.
Description: Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Pfannenberg
Description: from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units
- Liquid Flow Rate: 2 GPM
- Gas / Air Flow Rate: 175 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 34 to 95 F
-
Supplier: ASTM International
Description: manufacturer of the equipment. Employees shall be instructed in the recognition and avoidance of unsafe conditions. Note 2-Warning: Serious harm or injury may result from the misuse of water-jetting equipment and the use of improper fittings, hoses, or attachments. The
-
Supplier: Custom Thermoelectric
Description: & outlet tapped 1/4" NPT: Comes with 2 pieces brass 1/2" ID hose barb fittings. Will accomodate; Single thermoelectric TECs or TEGs up to 65 x 65mm 2, 3, or 4 TECs or TEGs up to 30 x 30mm CNC Machined from a solid billet of aluminum with an O-ring seal. Internal
- Primary Material: Aluminum
-
Supplier: Pressure Washers Direct
Description: Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Professional Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip holder •10 inch tubed
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Temperature 500 000 data points - 10 readings per second from 2 modules There's never been anything like this! Uses our new CPF hose and fitting system for fast leak free connections Displays live data graphically - no PC required Connects to a PC to view live readings or export
- Working Pressure Range: 0.2 to 15,015 psi
- Operating Temperature: -4 to 122 F
- Accuracy: 0.0075 to 0.1 ±% FS
- Pressure Measurement: Differential
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Belt-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake
- Displacement: 2.1794777644867733 liters
- Number of Cylinders: 4
- Length: 35.4 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: ASTM International
Description: together to permit charging the ship's system. It must be portable to accommodate hose to hose connection and allow assistance from any position. 1.3 The international shore connection is required by international treaty 2,3 to be carried onboard all passenger and cargo vessels
-
Supplier: ASTM International
Description: hose by the use of a hydrostatic head or air pressure (see Fig. 1). The resin is cured by circulating hot water or by the introduction of controlled steam into the tube. When cured, the finished cured-in-place pipe will be continuous and tight fitting. This reconstruction
Find Suppliers by Category Top
Featured Products Top
-
) delivers exceptional strength while maintaining a slim profile. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free performance even under severe pressure surges, with end-to-end reliability from fitting to hose body. Multi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance. Operational Efficiency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
pressure of 42 MPa with a 4:1 safety factor, providing unmatched safety margins and predictable service intervals in critical operations. Bespoke configuration options – Our application engineers provide custom hose IDs (up to 2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Bespoke configuration options – Our application engineers provide custom hose IDs (up to 2 inches), specialized armor-layer shielding for abrasion protection in highly abrasive environments, and custom-printed laylines with batch traceability, enabling you to align (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, ensures leak-free, stable transmission under high-pressure pulsation, delivering end-to-end safety from hose body to end fittings. Multi-Media Compatibility for Versatile Applications – The optimized inner tube compound enables smooth conveyance of petroleum (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
with SAE J517 R15 and ISO 18752 standards. Rated working pressure of 35 MPa (5,075 psi) with minimum burst pressure of 140 MPa and 4:1 safety factor. Maintains stable pressure-bearing capacity even at large bore sizes (up to 2 1/2 inches), making it ideal for deepwater blowout preventer controls (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
.D. sizes up to 1 inch, with multiple end termination choices including JIC 37° flare, SAE O-ring boss, ORFS, and metric bite-type fittings. Optional abrasion-resistant polyurethane sleeving or stainless steel armor for highly abrasive or high-abrasion environments, allowing precise alignment with (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
whether contaminated or highly viscous at up to 600 mm²/s. A VZXF unit is insensitive to contamination because it does not have small diameter control apertures. Water hammer effects that tend to induce component wear are not an issue with the line of VZXF valves because the valves close (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
of copper, bronze, stainless steel, carbon steel and brass. The range of unique and exclusive press fittings with a special gasket suitable for both water and gas application. 2020 Quam / New Acquisition Bonomi Group acquires QUAM SRL specializing in choke (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.