-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 4 to 12 mm
- Belt Length: 96 to 1,558 mm
- Number of Teeth: 48 to 779
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 15 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Features: Other / Custom Metric Pitch, Other Belt Material
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 4 to 12 mm
- Belt Length: 54 to 2,218 mm
- Number of Teeth: 27 to 1,109
- Belt Material: Neoprene
-
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 6 to 12 mm
- Belt Length: 99.00000000000001 to 2,061 mm
- Number of Teeth: 33 to 687
- Belt Material: Neoprene
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Industrial Timing Belt
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
- Belt Material: Rubber
-
Supplier: Megadyne Americas
Description: T2 Urethane Steel 2mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
- Belt Width: 4 to 12 mm
- Belt Length: 180 mm
- Number of Teeth: 90
- Features: Other / Custom Metric Pitch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: Megadyne Americas
Description: 2MR Power Grip® GT® 2 Neoprene 2mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
- Belt Width: 4 to 25.400000000000002 mm
- Belt Length: 616 mm
- Number of Teeth: 308
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Belt Width: 4 to 170 mm
- Number of Teeth: 50 to 687
- Features: Double-Sided, Other / Custom Metric Pitch, Truly Endless
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: F.N. Sheppard & Co.
Description: Positive drive, perfect synchronization, no slippage, less maintenance
- Features: Double-Sided, Other / Custom Metric Pitch
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
- Belt Material: Urethane
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 17.5 mm
- Pitch Type: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 11.100000000000001 mm
- Pitch Type: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 11.100000000000001 mm
- Pitch Type: GT 2mm, GT 3mm
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 6 mm
- Bore Diameter (if applicable): 8 mm
- Length Through Bore (if applicable): 11.100000000000001 mm
- Pitch Type: GT 2mm, GT 3mm
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Number of Teeth: 19
- Belt Width: 15 mm
- Bore Diameter (if applicable): 6 mm
- Material: Aluminum, Nylon
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Number of Teeth: 14
- Belt Width: 20.000000000000004 mm
- Bore Diameter (if applicable): 16 mm
- Material: Aluminum, Nylon
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Number of Teeth: 120
- Belt Width: 9 mm
- Bore Diameter (if applicable): 10.000000000000002 mm
- Material: Aluminum, Nylon
-
Supplier: PIX Transmissions Limited
Description: Durable backing protects against environmental pollution and friction wear • Tough nylon surface protects the tooth surface • Temperature range: -25ºC to +100ºC • Conforms to ISO 9010 / JASO E 105 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: Radwell International
Description: TIMING BELT, 5 MM PITCH, 350 MM PITCH LENGTH, 35 MM BELT WIDTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: All specification and types of timing belt can be produced;so do other specification and types of timing belt not listed in this table For particular specification belt,we can make according to the clients' supplying drawing or sample after negotiation.
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: AT 10mm, AT 5mm, AT20mm, Other / Custom Imperial Pitch, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: PIX Transmissions Limited
Description: Optimum operational efficiency and augmented Belt life • Lower operational cost • Antistatic properties as required by ISO 9563 • Standard: BS 4548, ISO 13050, ISO 5296, DIN 7721 PRODUCT RANGE Section Pitch (mm) Tooth Height (mm) Belt Thickness (mm)
- Features: Other / Custom Metric Pitch
- Reinforcement: Reinforced Belt
-
Supplier: RS Components, Ltd.
Description: Timing pulley,60 teeth 6mm W 2.5mm pitch
- Number of Teeth: 60
- Belt Width: 6 mm
- Bore Diameter (if applicable): 8 mm
- Hub Diameter: 34.00000000000001 mm
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Cleated Belt Conveyors: Specifications: Loads up to 750 lbs* (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4″ (95 mm) to 18″ (457 mm) in with 2″ increments Conveyor lengths: 2′ (610 mm) to
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing
- Pitch Diameter: 1.9 inch
- Outside Diameter: 2 inch
- Bore Diameter: 0.5 inch
- Belt Angle: 36 degrees
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 200
- Material: Nylon
- Features: Other Metric Pitch
- Mounting and Features: Set Screw
-
Supplier: Onvio LLC
Description: Metric AT and curvilinear. Our strengths lie in our quality, our speed of quoting, instant availability of drawings as well as fast and efficient delivery. You can count on Onvio. Finished Pulleys made to order English Pitch Mectric Pitch Curvilinear Pitch Aluminum, Steel,
- Number of Teeth: 10 to 200
- Material: Aluminum
- Features: Other Metric Pitch
- Mounting and Features: Set Screw
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: AT 10mm, AT 20mm, AT 5mm, HTD 14mm, HTD 3mm, HTD 5mm, HTD 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Set Screw, Simple Bore, V-groove
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Radwell International
Description: TIMING BELT SPROCKET, 24TEETH, 1/2IN BORE, 8MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIMING BELT SPROCKET, HIGH TORQUE, 40 TEETH, 8 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Conveyors: Specifications: Loads up to 750 lbs (340 kg) Belt speeds up to 517 ft/min (158 m/min) Belt widths: 4” (95 mm) to 18” (457 mm) in 2” increments Conveyor lengths: 2’ (610 mm) to 50’ (15,240 mm) 21
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
carry a large inventory of standard widths and a selection of timing belt sleeving that can be cut to your exact requirement, many times overnight. Our GT®2 / GT®3 pulleys are designed to be used with GT®2, GT®3, and FHT timing belts. Identified as (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
.5, 2, 2.5, & 3 Ground Racks & Joining Gauges, CP 2 & 5 Precision Racks, Stainless Steel, Rectangular Rack, Round Rack, Pitches 24, 32, 48, 64, 72, 96, & 120 Precision Racks, Stainless Steel or Aluminum, Pitches 24, 32, 48, 64, 72, 96, & 120 Precision (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Mid Drive 500-7500mm 5 fixed speeds available, gearbox pre-mounted on conveyor 5, 8.2, 16, 33, 66 Meters per Minute Belt Options Pinned or Fused (Pinned reduces capacity, but increases serviceability) Low friction (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
sizes of 3 mm thru 16 mm, custom requirements are welcomed. For position accuracy and vibration reduction in semiconductor manufacturing equipment, scanning equipment and automation applications specify coupling series: S50GS2M… (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
pixels per mm to identify a defect, the pixel dimension is 0.2 mm/scan. Each encoder pulse will trigger a scan, so encoder resolution should be 5 pulses per mm of belt travel. With a measuring (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
paper: What is a Synchronous Belt and Pulley Drive System? ISO 9001 + AS9100 registered. US Manufacturer of Power Transmission and Motion Control Products since 1950. Contact: Stock Drive Products/Sterling Instrument a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 USA (516) 328-3300 (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
— brass with black oxide finish S25FY9MPC… — stainless steel Shaft sizes from 3 mm to 20 mm Complete product specifications, dimensional data, and downloadable 3D CAD models are available online for immediate design integration and 24/7 purchasing (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
linear bearings ( Page 31 ) - offers from linear bearings manufacturers, suppliers, exporters & wholesalers
Free Shipping 984-S2M-10mm Timing Belt Pitch 2mm Width 10mm Length ...
-
Design and Fabrication of a Modular Multi-Material 3D Printer
by
Both the X-axis and the Y-axis feature 2mm pitch GT2 timing belt , which provide smooth engagement and low backlash.
-
NEW SIZES
GT®2 Timing Belts - 2 mm Pitch .
-
NEW
GT®2 Timing Belts - 2 mm Pitch .
-
Miniature Timing Belts From SDP/SI
FHT® 1, 2 and 3 mm Pitch Timing Belts from SDP .
-
D796 CD Catalog From SDP/SI
Fairloc® 2 mm Pitch GT® 2 Timing Belt Pulleys Press .
-
Video Instructions on How Fairloc Works From SDP/SI
Fairloc® 2 mm Pitch GT® 2 Timing Belt Pulleys Press .
-
New Products and News From SDP/SI
2 mm Pitch GT® 2 Timing Belt Pulleys From SDP Feature Fairloc® integral Hub .
-
CATALOG NUMBER DESIGNATION:
No. of Grooves
NEW SIZES GT® 2 Timing Belts – 3 mm Pitch .
-
Timing Belt Pulleys from SDPSI
Series of 2 mm Pitch GT® 2 Timing Belt Pulleys From SDP Feature Integral Hub Locking System .
Indicates content that may require registration and/or purchase.