-
Supplier: GE Lighting
Description: 20.7 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 25 STANDARD PACKAGE 55 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX 4800 LUMEN INITIAL INTENSITY 200 W INCANDESCENT EQUIVALENT LAMP TYPE
- Lamp Power: 55 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,000 K
- Initial Lumens: 4,800 lm
-
Supplier: GE Lighting
Description: LAMP TYPE COMPACT FLUORESCENT-SELF-BALLASTED VOLTAGE RATING 120 V POWER FACTOR 0.5 SUPPLY CURRENT FREQUENCY 60 HZ BULB DIAMETER 3.15 INCH
- Lamp Power: 55 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Initial Lumens: 3,800 lm
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 5.31 INCH OVERALL LENGTH -4 DEG F MIN. STARTING TEMPERATURE PREHEAT MAGNETIC BALLAST TYPE 50 PER CASE STANDARD PACKAGE 7 W WATTAGE DULUX S/E STYLE G23 2-PIN BASE TYPE 10000 LIFE IN HOUR T4 SHAPE DESIGNATION 5000 82 COLOR RENDERING INDEX 400 LUMEN INITIAL INTENSITY LEAD FREE VOLTAGE
- Lamp Power: 7 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 5.31 inch
- Color Temperature: 5,000 K
-
-
Supplier: Accuris
Description: Procedure for Pin-Based Compact Fluorescent Lamp Sample Preparation and the TCLP Extraction
-
Supplier: Philips Emergency Lighting
Description: Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline
-
Supplier: Lutron Electronics Co., Inc.
Description: " HIGH FREQUENCY TYPE 4.9 INCH L X 3 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL 935, CSA C22.2, FCC 18 APPROVAL 2 LAMP(S) T4 LAMP TYPE 18 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.34 AMPERE AT 120
- Ballast Factor: 0.95
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 18.00000000000003 watts
- Nominal Voltage: 120 V, 220/240 V, 277 V
-
Supplier: Radwell International
Description: COMPACT FLUORESCENT LAMP, 18W, PLUG IN, 4 PINS, (G24Q-2). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Holtkoetter International, Inc.
Description: Double compact fluorescent lamp with 2-pin base, 2700K color temperature, 82 CRI, in retail package, ECOLOGIC for use on magnetic ballast
- Lamp Power: 13 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 671 lm
-
Supplier: Radwell International
Description: FLUORESCENT LAMP, COMPACT, BULB SHAPE - T4, 4 PIN, 13 W, 900 LUMEN, COLOR TEMP - 3500 K, G24Q-1 BASE. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Interlectric Corporation
Description: Compact Fluorescent
- Lamp Power: 18 watts
- Rated Average Life: 10,000 hours
- Initial Lumens: 1,250 lm
- Features: Fluorescent Lamps
-
Supplier: Interlectric Corporation
Description: Compact Fluorescent
- Lamp Power: 13 watts
- Rated Average Life: 10,000 hours
- Initial Lumens: 720 lm
- Features: Fluorescent Lamps
-
Supplier: Interlectric Corporation
Description: Compact Fluorescent
- Lamp Power: 26 watts
- Rated Average Life: 10,000 hours
- Initial Lumens: 1,800 lm
- Features: Fluorescent Lamps
-
Supplier: Interlectric Corporation
Description: Compact Fluorescent
- Lamp Power: 26 watts
- Rated Average Life: 10,000 hours
- Initial Lumens: 1,800 lm
- Features: Fluorescent Lamps
-
Supplier: bulbs.com
Description: Philips brand 13 Watt plug-in compact fluorescent bulb with GX23 base. Alto technology uses less mercury for an environmentally safer lamp. Neutral white color very popular with many businesses Performance - brand name lamp at a competitive price
- Lamp Power: 13 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 3,500 K
- Mean Lumens: 810 lm
-
Supplier: bulbs.com
Description: Philips brand 13 Watt plug-in compact fluorescent bulb with GX23 base. Alto technology uses less mercury for an environmentally safer lamp. Cool white color very popular with many businesses Performance - brand name lamp at a competitive price
- Lamp Power: 13 watts
- Rated Average Life: 10,000 hours
- Color Temperature: 4,100 K
- Mean Lumens: 810 lm
-
Supplier: bulbs.com
Description: Advance Magnetic Ballast* Ignites Two 26-watt Two-Pin Plug-in Compact Fluorescent Lamps of 120 Voltage. LAMP(S) NOT INCLUDED
- Ballast Factor: 90
- Number of Lamps: 2
- Lamp Type: CFL Lamp
- Ballast Technology: Magnetic Ballast
-
Supplier: Hubbell Electrical Products
Description: 7-7/16 INCH 14-5/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH CEILING MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE
- Light Fixture Voltage: 120 volts
- Fixture Type: Ceiling Fixtures
- Features: Explosion-proof
- Lamp Type: Fluorescent
-
Supplier: bulbs.com
Description: Philips brand 9 Watt plug-in Actinic Radiation "Blacklight" compact fluorescent lamp with G23 base. Produces UV-A Light often used for Chemical Processing and Insect Trap Applications Performance - well known brand name product at competitive price
- Lamp Power: 9 watts
- Rated Average Life: 2,000 hours
- Features: Fluorescent Lamps, Other Lamp Bases
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 40 watts
- Color Temperature: 5,000 K
- Mean Lumens: 2,800 lm
- Color Rendering Index: 80
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 40 watts
- Color Temperature: 41 K
- Mean Lumens: 2,800 lm
- Color Rendering Index: 80
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 40 watts
- Color Temperature: 30 K
- Mean Lumens: 2,800 lm
- Features: Compact, Fluorescent Lamps, Other Lamp Bases
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 36 watts
- Color Temperature: 35 K
- Features: Compact, Fluorescent Lamps, Other Lamp Bases
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Lamp Power: 13 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.61 inch
- Color Temperature: 4,100 K
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Lamp Power: 13 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.61 inch
- Color Temperature: 3,500 K
-
Supplier: Larson Electronics LLC
Description: fluorescent work light from Magnalight produces 1800 lumens of fluorescent illumination and comes complete with 100 feet of explosion proof cord, inline step down transformer and straight blade plug. The EPLFL-26W-P-12VI-220V-100 fluorescent drop light uses a compact
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Lamp Power: 13 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.61 inch
- Color Temperature: 2,700 K
-
Supplier: Litetronics International, Inc.
Description: PFT plug-in compact fluorescent light bulbs are equipped with specialized pin bases that are specific to the CFL's wattage to ensure that it is matched up with a proper fixture containing a compatible ballast. Because these special pin bases are only manufactured on
- Lamp Power: 9 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.33 inch
- Color Temperature: 2,700 K
-
Supplier: Hubbell Electrical Products
Description: IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE BI-PIN COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT ELECTROSTATICALLY APPLIED
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 13 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Fluorescent
-
Supplier: Radwell International
Description: LIGHT BULB,18W, CFL,COMPACT FLUORESCENT BULB, 4 PIN, G24Q-2 BASE, 2700K -. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Juno Lighting Group
Description: 3/4 INCH HUB SIZE 5 HUB(S) UL, CSA C22.2 APPROVAL WET LOCATION, FUNCTIONAL DECOR, INDUSTRIAL, INDOOR/OUTDOOR APPLICATION WALL WITH JUNCTION BOX MOUNTING INTEGRAL ELECTRONIC BALLAST TYPE GX24Q 4-PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 42 watts
- Features: Ballast Included
- Lamp Type: Fluorescent
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover shatter containment mechanisms for lamps, for use in food establishments, that are intended to prevent contamination of food. 1.2 Types of lamps covered by these requirements include incandescent, halogen, linear fluorescent, pin-base
-
Supplier: Juno Lighting Group
Description: HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 11 3/8 INCH 12 3/8 INCH UL, CUL APPROVAL 2 LAMP(S) 42 W WATTAGE F42 COMPACT FLUORESCENT LAMP TYPE GX24Q TRIPLE 4 PIN LAMP BASE TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH
- Light Fixture Wattage: 42 watts
- Fixture Type: Ceiling Fixtures, Pendants
- Lamp Type: Fluorescent
-
Supplier: RAB Lighting
Description: 8-1/2 INCH L X 8-1/2 INCH W X 4-1/4 INCH H SIZE SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 18 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 18 watts
- Features: Ballast Included, Bulb Included
- Application: Commercial
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COMPACT FLUORESCENT LAMP, T4 BULB, G24Q-2 BASE, CFL TYPE, 4-PIN, 18 WATTS, 1150 LUMENS, 4100 KELVIN, CRI 82, 10000 HOUR LIFESPAN. FREE 2 YEAR RADWELL WARRANTY
-
Description: protection, reverse polarity protection,Zener protection > Protection degree: IP67 > Anti-ambient light: Sunshine≤10 000Lx, Incandescent ≤3 000Lx, Fluorescent lamp ≤1000Lx
- Operating Distance: 23.62206 to 118.1103 inch
- Operating Temperature: -4 to 131 F
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
The Omron D2S-01L13-F is a compact snap-action basic switch designed for precise mechanical position, presence, and movement detection. It belongs to the D2S subminiature switch family and combines an SPDT contact arrangement with a low-force simulated roller lever (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Panasonic FQ13E35.U/2 Replacement Lamp (40 Pack) at PlumberSurplus.com
This T4 tri-phosphor 2 - pin plug-in Compact Fluorescent Lamp (CFL) offers Quick-Start technology for 1-second start times with magnetic ballasts.
-
Federal Register > Tuesday, April 29, 2014 > [79 FR 24068] Energy Conservation Program: Energy Conservation Standards for General Service Fluorescent Lamps and...
Using these criteria, DOE evaluated whether the following GSFL types warranted coverage under standards: (1) pin base compact fluorescent lamps (CFLs); ( 2 ) non-linear fluorescent lamps (e.g., circline); and (3) fluorescent lamps with alternate lengths (e.g., 2-, 3-, and 5 …
-
Federal Register > Monday, January 26, 2015 > [80 FR 4042] Energy Conservation Program: Energy Conservation Standards for General Service Fluorescent Lamps and...
Using these criteria, DOE evaluated whether the following GSFL types warranted coverage under standards: 1) pin base compact fluorescent lamps (CFLs); 2 ) non-linear fluorescent lamps (e.g., circline); and 3) fluorescent lamps with alternate lengths (e.g., 2-, 3-, and 5 …
-
Energy Effective Courtroom Lighting: An Analysis of Existing Conditions and Recommended Improvements
1) Replace incandescent downlights with pin -based compact fluorescent lamps and electronic ballasts, and ( 2 ) Replace non-dimmed Standard T8 fluorescent with High Performance T8 fluorescent systems.
-
States > California > State > Bookshelf > California Resources Agency > California Energy Commission > Manuals > Nonresidential Manual For Compliance With Ener...
Compact Fluorescent Quad (9 W, G23- 2 Two Pin Base - F9DTT Lamp .
-
Compact Fluorescent Lamps (CFL) - Lamps - Grainger Industrial Supply
Choose from single-, double-, triple- and quadruple-tube 2 - pin and 4-pin compact fluorescents , spiral CFLs that can screw into standard lamp bases, and blunt- and flame-tip candelabra compact fluorescent bulbs.
-
$60-$70 Lighting - Grainger Industrial Supply
• Micro Floodlight, Lamp Type Compact Fluorescent , Fixture Wattage 26, Light Distribution Wide, Voltage 120V, Socket Type GX23- 2 (2- Pin ), Description/Special Features Wet Location, Suggested Lamp Item No.
Indicates content that may require registration and/or purchase.