-
Supplier: Linde North America, Inc.
Description: double stage? - Brass or stainless steel? - Helium or hydrogen in the cylinder? Then, you select your desired delivery pressure (2-50 psig or 1-125 psig), outlet connection (¼” compression fitting or ¼” NPTM), and the proper CGA connection.
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Cole-Parmer
Description: regulating characteristics and allows for internal vacuum purging
Dual-stage regulators feature a a convoluted Hastelloy
C-22 diaphragm seal that prevents contamination by eliminating the need for a soft seal and provides a leak-rate design of less than 2 x -
Supplier: Cole-Parmer
Description: regulating characteristics and allows for internal vacuum purging
Dual-stage regulators feature a a convoluted Hastelloy
C-22 diaphragm seal that prevents contamination by eliminating the need for a soft seal and provides a leak-rate design of less than 2 x -
-
Supplier: Cole-Parmer
Description: regulating characteristics and allows for internal vacuum purging
Dual-stage regulators feature a a convoluted Hastelloy
C-22 diaphragm seal that prevents contamination by eliminating the need for a soft seal and provides a leak-rate design of less than 2 x -
Supplier: Cole-Parmer
Description: regulating characteristics and allows for internal vacuum purging
Dual-stage regulators feature a a convoluted Hastelloy
C-22 diaphragm seal that prevents contamination by eliminating the need for a soft seal and provides a leak-rate design of less than 2 x -
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Linde North America, Inc.
Description: The F7140 Series two stage, high purity regulators are designed for non-corrosive analytical and process applications requiring precise, stable delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. The
- Controlled Pressure Range: 0 to 250 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Linde North America, Inc.
Description: The F7220 Series two stage, high purity regulators are designed for corrosive analytical and process applications requiring precise, stable, delivery pressure control. The two stage design yields a delivery pressure change of less than 0.04/100 psi inlet change. Convoluted
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gauge Size: 2″ Port: SHENZHEN Description Semi Automatic Gas Changeover Manifold System Manual Changeover Manifold Panel Single Stage Automatic Switchover Board Gas changeover systems are vital in industries and settings like laboratories, manufacturing, and medical
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: valve or diaphragm valve 6)Pressure: 3000psi Typical applications 1) Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Stainless steel fully automatic gas switchover manifold system
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
its remaining contents. Two-stage pressure regulator Two stage regulators are two regulators in series in the same housing that operate to reduce the pressure progressively in two steps instead of one. The first stage, which is preset, reduces the pressure of the supply gas to an (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Introducing the smallest and lightest three-stage pressure regulator in the marketplace. The Beswick PRD4HP series pressure regulator accurately reduces inlet pressures of up to 3,000 psig (206.8 bar) down to 0 to 40 psig (0 to 2.76 bar) range. The optimized valve to sensing area (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
series single-stage regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • Modular design • Diaphragm type shut-off valves (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Type: single-stage Inlet pressure P1: max. 300 bar Outlet pressure P2: 2/4/10/20/35/50 bar Materials Body regulator and valves? see (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Application of spectral hole burning to the study of in vitro cellular systems
2 SPR, two- stage pressure regulator ; He, helium gas .
-
Nitrogen Regulators - Grainger Industrial Supply
• Industrial Gas Regulator , Single Stage , SR450E, Cylinder Gas Nitrogen, Argon, Helium , CGA Connection Inlet 580, CGA Connection Outlet 5/8 In.-18 F LH … psig, Gauges Delivery Pressure 400 psig, Inlet Gauge 4000 psig, Gauge Size 2 -1/2 In., Body Dia.
-
Development of a simple particle bombardment device for gene transfer into plant cells
…2-way solenoid valve; 11, Nupro metering valve; 12, to vacuum pump; 13, inlet vent; 14, Asco 2 -way solenoid valve with … valve; 16, Matheson dual- stage regulator ; 17, Matheson 100-2 … gauge; 19, High-purity helium gas supply tank; 20, metal…
-
Experiment design manual and hazards analysis Plum Brook Reactor facility. Expt. No. 63-05
…l/4-inch manually operated valve and a l/4-inch 304 stainless steel gas safety valve set at … 1/2 ft length of 2 -inch Schedule 40 304 … a (200 Std ft3) helium cylinder; a pressure gage and a two- stage heliimi pressure regulator .
-
An investigation of the Bosch process.
helium (prepurified grade). .... All gas cylinders were equipped with approved two- stage regulators which fed gas at 4.5 x 105 N/m 2 (50 psig) to a toggle shutoff valve on the control panel.
-
Experiment design manual and hazards analysis Plum Brook Reactor facility. Expt. No. 63-05
Schedule 40 304 S.S, pipe and 2 pipe caps, and a 200 S ft^ helium cylinder; a pressure gauge and a two- stage helium pressure regulator . .... The gas cylinder constitutes the gas supply.
-
UOP 938 - Total Mercury and Mercury Species in Liquid Hydrocarbons
Regulator , brass, dual- stage high purity, for helium gas , Matheson Tri-Gas, Model 3122-580. .... Sample vials, glass, with TFE-lined cap, 2 -mL capacity, Fisher Scientific, Cat.
-
euces Software Development
…and loss calculation divider/combiner (RC) include gas volume with thermodynamic properties and flow calculation valves, orifice, filter (R) consider flow calculation check valves, regulators (R) consider force balance … of poppet position cold gas thruster (R) consider flow … modelled via nozzle equation 2 . .... APPLICATION ON ARIANE 5 EPS 2.1 EPS STAGE MODEL EPS propulsion system, shown in fig. 2-1, is based on a storable bi-propellant system, which is constantly pressurized by Helium .
-
UOP 938 - TOTAL MERCURY AND MERCURY SPECIES IN LIQUID HYDROCARBONS
Regulator , brass, dual- stage high-purity, for helium gas , Matheson Gas Products, Model 3122-580. .... Sample vials, glass vial with TFE-lined cap, 2 -mL capacity, Fisher Scientific, Cat.
-
The Analytical Laboratory for the JET Active Gas Handling System — Inactive Commissioning
compression-injection stage ; ii) System 1 for detection of helium , the sum of all six hydrogen molecules, Oz, Nz, CH4, CO, and of … counter detector (FPCD-1) and an ionisation chamber {IC-1); and iii) System 2 for the detection of .... Fig 1: Simplified flow diagram of the analytical gas chromatograph: VA (VM) means automatic (manual) valve, VX-Valco valve, CP compression capillary, PRD (PRU) down (up) stream pressure regulator , FC massflow controller, SP gas splitter, COL packed column, TCD thermal conductivity detector…
Indicates content that may require registration and/or purchase.