-
Supplier: bulbs.com
Description: Bulbrite Brand 2.5 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 25 Watt decorative incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 105 Lumens initial light
- Lamp Power: 2.5 watts
- Rated Average Life: 30,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 105 lm
-
Supplier: bulbs.com
Description: Bulbrite Brand 2.6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 25 Watt decorative incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 120 Lumens initial light
- Lamp Power: 2.8 watts
- Rated Average Life: 30,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 120 lm
-
Supplier: bulbs.com
Description: Bulbrite Brand 2.1 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light
- Lamp Power: 2.1 watts
- Rated Average Life: 30,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 100 lm
-
-
Supplier: Radwell International
Description: LED BULB, 50 WATT DIMMABLE REPLACEMENT BULB, LED GU10, 120 VOLT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: bulbs.com
Description: TCP Brand 2 Watt 12 volt lamp replaces R12 traditional incandescent lamps. Perfect to use anywhere you are using a R12 incandescent lamp with single-contact bayonet base, especially elevator ceilings and automotive reading lamps No lead or mercury means easy and environmentally safe
- Lamp Power: 2.2 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 3,200 K
- Mean Lumens: 100 lm
-
Supplier: Larson Electronics LLC
Description: produce nearly 15% more light than standard T5-HO bulbs. Our new LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels. This 4 LED bulb explosion proof
-
Supplier: Larson Electronics LLC
Description: multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 110 volts to 277 volts, including 120 volts, 230 volts, 277 volts, etc. We now offer 12/24 volt LED T-series bulbs as well. Click Photo to Enlarge Click
-
Supplier: Larson Electronics LLC
Description: both ends of the LED tube (black wire to one end and white wire to the other). Thus, this is an ideal upgrade for 2 foot fixtures with failed ballasts. These multi-voltage LED fluorescent bulbs run directly off any voltage ranging from 100 volts to 277
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 190 Series model 190 hi-tech commercial fluorescent lighting fixture. 15 watt red & white bulbs with white diffuser lens and two (2x) switches. Engineered for RV (Recreational Vehicle), solar, service truck, trailer, and mobile office lighting applications. 190 series lighting are
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 15.000000000000002 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Larson Electronics LLC
Description: light output levels.This 2 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long T17 LED tube design bulbs included with this unit are
-
Supplier: Radwell International
Description: BULB, 120 VOLT, LED, WHITE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fluke
Description: Non-contact AC voltage detector and LED flashlight combined into one easy to use pen-style design. The LVD2 is a CAT IV 600 V rated non-contact detector that is suitable for commercial and industrial applications. The LVD2 includes dual sensitivity turning blue 1 to 5 (2.54 cm to 12.7
-
Supplier: Streamlight, Inc.
Description: Powered by two 3 volt CR123A lithium batteries with 10-year shelf lifeRuns up to 2.5 hrs. on xenon mode; up to 28 hrs on LED mode5.43"5.44ozMicro-faceted reflector for smooth focusO-Ring sealed, heavy-duty drop-tested constructionNight Vision green LEDS won€™t spook
- # of Batteries: 2
- Length: 5.43 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 10 to 72 lm
-
Supplier: Rees, Inc.
Description: 120 Volt - Bi-Polar Red LED with Green Lens #40431-003 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: LED Cool Lights
Description: available upon request.LED COOL Lights energy-saving and environment friendly 3W LED light has expected lifetime of 50,000 hours (depending on ambient conditions), which dramatically reduces maintenance costs of short-lasting halogen bulbs with average rated life of 2,000
-
Supplier: Dorcy International
Description: The 65 Lumen â€" 4D / 6V LED Lantern contains a super bright 65 lumen LED providing optimal light output and a 100 hour run time. This lantern features a versatile battery design â€" allowing for use of 4 D cell batteries via cartridge adapter, or a 6 volt battery. Durably
- Flashlight Type: Lantern
-
Supplier: Radwell International
Description: LIGHT BULB, LED PERM BULB, 115 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LED BULB, RED, BASE MODEL BA9S, 50000 HOURS BULB LIFE, 28 MAX VOLTS AC/DC, 45 DEG VIEWING ANGLE. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Red
-
Supplier: Johnson and Allen, Ltd.
Description: Guarantees high levels of safety by consuming only 12 Volts. More environmentally friendly than older Mercury vapour lamps. Supplied in a durable carry case with fitted foam inserts, the Neolectron-2 outperforms 100 Watt Mercury vapour bulbs in both UV output and in bulb
- Lamp Intensity: 3 mW/cm²
- Type: Handheld / Portable
- Applications: Identification / Location Systems
- Features: LED Source, Other
-
Supplier: ValueTronics International, Inc.
Description: the world Ranges from –10°C to 122°C Accuracy to ±0.25°C, stability of ±0.05°C at 0°C RS-232 interface with 9930 Interface Rapid heating and cooling +12 Volt DC battery option Specifications: Range: –10°C to 122°C (14°F to 252°F) at an ambient of 23°C Accuracy: ±0.25°C Stability: ±0.05°C
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
an interactive interface for adjusting options and managing the lighting experience. The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
approximate 200g weight, accepts cable in AWG26-14 (0.15 - 2.5 mm2) for N, L and DC terminals, and is compatible with standard DIN RAIL TS 35/7.5 or TS 35/15 vertical mounting. This TPS030 30W power supply is CE and ROHS compliant, meets EN61347-2-13 LED safety certification, EN61000-3-2 and EN (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Acopian Power Supplies - Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection latchup. Input has EMI filter and inrush protection. Their (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
TPS DR+ Series also covers diverse power needs including 12v power supply, 12v dc power supply, 12 volt power supply, power supply for 12v, and 5v power supply applications. Ideal for automation industry, LED lighting, telecommunication systems, industrial control, and building automation projects (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
power supply models in the same power class, and the TPS DR+ Series also covers diverse power needs including 12v power supply, 12v dc power supply, 12 volt power supply, power supply for 12v, and 5v power supply applications. Ideal for automation industry, LED lighting, telecommunication systems (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
-frequency noise and built-in redundancy for greater reliability. Rosenberg's Gen 3 EC motor makes the ECFanGrid even more reliable with advanced ModBus RTU functionality, built-in preventive maintenance and reliability features – integrated inspection LED, Electronic Quick (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
fault status Grounded neutral protection (on applicable models only) Meets UL 943 self test requirements 1Ø cULus listed to UL 943, exception 277 VAC (nonUL) 3Ø UL 943 Class A GFCI and cCSAus Certified to CSA-C22.2 No. 144 (exception 240 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Offers 290Whr at 19.2 volts nominal Delivers a continuous power output of up to 300W Compliant with IEC 62133 standards Cart Power Module: Supports one or two batteries with 300 Watt continuous power (read more)
Browse Datasheets for Green Cubes Technology
More Information Top
-
LED Lamp Retail Price Tracker - May 2015 - D2
2 Pack 12 Volt Automotive Vision LED Replacement Bulbs .
-
LED Lamp Retail Price Tracker - April 2015 D2
2 Pack 12 Volt Automotive Vision LED Replacement Bulbs .
-
The development of science concepts in primary children by discovery strategies
USING A CELL, 2 PVC COVERED LEADS , A 1.2 VOLT BULB AND SOCKET GET THE LIGHT TO WORK.
-
Grainger.com
• Lightbar, Low Profile, Length 17 In., Width 6-5/16, Depth 2-7/8 In., Yellow, Shape Rectangle, Lamp Type LED , Lamp Life 2 Year, 12 Volt Bulb , 6 Number of Bulbs, Material Polycarbonate, Current Rating 1.2 - 3A, Termination Type Hardwired, Mounting…
-
Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Utility Lamp, Length 2-9/16 In., Width 1-3/16 In., Diameter 1-3/16 In., Depth 29/32 In., Clear/Chorme, Shape Rectangle, Lamp Type LED , Lamp Life 2 Year, 12 Volt Bulb , Material Steel/Polycarbonate, Current Rating 0.025A, Termination Type Hardwired, Mounting Type…
-
Grainger.com
• Directional Warning Lamp, Directional, Length 5-3/32 In., Width 1-1/2 In., Depth 1-31/64 In., Yellow/Clear, Shape Rectangle, Lamp Type LED , Lamp Life 2 Year, 12 Volt Bulb , Material Aluminum/Acrylic, Current Rating 0.3A, Termination Type Hardwired, Mounting Type Surface…
-
A teacher`s guide to superconductivity for high school students
- YBCO superconductive wire with attached leads - 2 C batteries with holder - 3 volt flash light bulb with holder - liquid nitrogen - dewar or Styrofoam cup .
-
Bulb Usage Analysis of LED-Type Automotive Lighting
This wire is the sole connection between the anode and cathode within the LED bulb FIGURE 2 LED COMPONENTS9 LEDs operate on voltages between 1 and 4 volts and draw anywhere between 10 and 40 milliamperes.
-
Automotive Electrical - Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Cab Marker, Small Aerodynamic, Length 7-9/16 In., Width 2-5/8 In., Depth 2 -1/8 In., Yellow, Shape Odd, Lamp Type LED , 12 Volt Bulb , Material DURAMOLD/Polycarbonate, Current Rating .06A, Termination Type Hardwired, Mounting Type Surface, Used For Replacement .
-
OPTRONICS Automotive Electrical - Fleet and Vehicle Maintenance - Grainger Industrial Supply
• Back-Up Lamp, LED, Length 4 In., Width 4 In., Diameter 4 In., Clear, Shape Cylinder, Lamp Type LED , 12.8 Volt Bulb , 6 Number of Bulbs, Material Polycarbonate, Termination Type PL- 2 Connector, Mounting Type Grommet, Used For Replacement .
Indicates content that may require registration and/or purchase.