-
Description: Listed for Class I, Division 2, Group A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Federal Signal’s AudioMaster® 310X-MV is a two-way industrial intercom that provides reliable communication and superior sound quality. The AudioMaster 310X-MV’s
-
Description: Available in 12VDC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat finish Conformal coated PCBA Type
-
Description: Available in 120VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat finish Conformal coated PCBA Type
-
-
Supplier: TelephoneStuff.com
Description: International Electronics, Inc Reporter WireFree Intercom is a wireless intercom system with 1000' range and works on AA batteries for up to 12 months. 2 units per package. Features: - 2 way, digital wireless voice communication - Ultra clear sound quality -
-
Supplier: Radwell International
Description: FOREGROUND MUSIC SPEAKER, WHITE FINISH, 2-WAY LOUDSPEAKER, 4 INCH O.D. WOOFER AND 3/4 INCH DOME TWEETER, EXTENDED FREQUENCY RESPONSE ROTARY SELECT TRANSFORMER 70V OR 8-OHM, 5-TAP ROTARY SELECT, 20W/10W/5W/2.5W/1.25W, W/MULTIPLE POSITION U BRACKET. FREE 2 YEAR RADWELL
-
Description: Available in 240VAC Heavy-duty industrial intercom for indoor/outdoor application Single-channel, two-way communications Integrated volume control and Talk/Listen switch Balanced line output 25-watt speaker Cast aluminum housing with rugged powder coat finish Conformal coated PCBA Type
-
Supplier: TelephoneStuff.com
Description: The Valcom 24 Station Expandable Talkback Intercom System provides 24 stations of handsfree intercom with one-way group call and all call. Up to three expansion units may be connected to provide 48, 72, or 96 zones of paging with handsfree reply, up to 16 one-way page
-
Supplier: TelephoneStuff.com
Description: The Valcom 24 Station Expandable Talkback Intercom System Expansion Unit provides 24 stations of handsfree intercom with one-way group call and all call. Up to three expansion units may be connected to provide 48, 72, or 96 zones of paging with handsfree reply, up to 16
-
Supplier: TelephoneStuff.com
Description: Intercom - Page feature lets you call someone in another room or office simply by pushing a button on your phone. System wide paging lets you announce a message that will be heard at every four-line 954 phone on the system. The built-in intercom allows you to call another four-line 954
- Phone Type: Telephone
-
Supplier: Radwell International
Description: SECURITY CAMERA, 3DB ANTENNA, ADJUSTABLE BRACKET, DUAL WAY INTERCOM, MOTION DETECTION, DAY/NIGHT FUNCTIONALITY, BLACK . FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: VS-M is an audio video telescopic rescue endoscope with two way voice intercom launched by Shenzhen VSNDT. Equipped with 8 LED lights white light. Which is a professional tool used for vehicle inspection, sewer inspection, chassis inspection, danger search and rescue, safety
- Working Length: 5 m
- Features: Integral Video Capability
- Flexibility: Rigid
-
Supplier: Visual Sound, Inc.
Description: framework. Connectivity includes (2) HDMI® inputs, (2) RGB/VGA inputs, (2) multi-format video inputs, balanced stereo audio in/out, Crestron Home® CAT5 Balanced Audio, HDMI and DigitalMedia 8G™ STP outputs, Cresnet®, and high-speed Ethernet. Powered by Core 3 [Available Q2 2011]
- Features: Flat Panel Monitor
-
Supplier: Tele-Communication, Inc.
Description: Engenius FreeStyl1 Single-line base station with handset Speakerphone Any key answer Long range phone with coverage up to 25,000 sq. ft and 6 floors of penetration Wireless intercom Broadcast page Outperforms all DECT solutions Built in 2-Way Radio between handsets offers walkie
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: Function: 6 hours extra long endurance. Long-lasting workworry-free and labor-saving One key to take photo, video and audio. Detection rod retracts: 58cm. Expand about 1.88m Voice intercom two-way communication. Easyto checkall kindsofundercarriage
- Working Length: 1.88 m
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
- Flexibility: Rigid
-
Supplier: Visual Sound, Inc.
Description: Rava works over Ethernet, supporting 2-way intercom, video intercom[3], paging, and room monitoring without any special wiring. VoIP phone capability is also possible through integration with an SIP-compatible IP phone system or SIP server, allowing hands-free telephone
- Mounting Options: Wall Mount
-
Supplier: IC Realtime, LLC
Description: reference of the Data Protection Acts. Dual DVD-RW: The system provides simultaneous double backup of CD/DVDs. Two Way Audio Microphone and intercom interface. Audio acoustics of interviews are recorded asynchronously. Watermark Technology Proprietary watermark technology prevents
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: Cirrus Logic, Inc.
Description: media servers and stand-alone A/D and D/A interfaces. Features Silicon Series supports 2, 8 or 16 bi-directional audio channels Reduces power consumption Reduces cost Reduces design effort Supports 96 and 48 kHz sampling rates Selectable latency of 1.33, 2.66 or 5.33 ms across network
- Number of Digital Inputs: 32 #
- Number of Digital Outputs: 32 #
- Number of Channels: 2 to 16 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: Cirrus Logic, Inc.
Description: separate, dedicated audio DSP on the board design. This 32-bit fixed-point DSP core features 120 MIPS for custom programming, and these three ICs provide 2, 8 or 16 simultaneous channels of audio input and output at up to 96 kHz sample rates. They also provide multiple 16, 20 or 24-bit audio
- Number of Digital Inputs: 32 #
- Number of Digital Outputs: 32 #
- Number of Channels: 2 to 16 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: Security Camera Warehouse
Description: Lens Type f= 3.74 mm, Board Lens View Angle H: 54.8° V: 35.9° F-number: F2.0 Video Auto Exposure Control / Auto White Balance / Auto Gain Control Image Compression H.264 / MPEG4 / MJPEG Max Image Resolution 1280 x 800: 30fps Audio 2-way audio, Built-in MIC / Built-in Speaker Network
- Camera Function: Video
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: command center, support for two-way intercom and positioning functions, and improve rescue efficiency 4.Industrial detection In the fields of petrochemicals, energy and electricity, equipped with detection equipment to achieve high-precision positioning and intelligent speed
- Load Capacity: 39.69 to 48.51 lbs
Find Suppliers by Category Top
More Information Top
-
A Submersible Diving System for Science
2 Way Intercom .
-
Audio Amplifiers Circuits - Audio Accessories Page 4
Door Phone Intercom - A simple 2 way Intercom based on the LM386386 using 8 ohm speakers. . .
-
Telephone Circuits, Page 3
Door Phone Intercom - A simple 2 way Intercom based on the LM386386 using 8 ohm speakers .(circuit / design added 8/03) .
-
Microglial Activation Positron Emission Tomography (PET) Brain Imaging in Multiple Sclerosis and Alzheimer's Disease
Subject Safety: Subject monitoring during MRI and PET scans will be performed using a 2 - way intercom system between the scanner operator and subject and by visual monitoring of the subject through the window into the scan room (the subject is visible…
-
The Influence of Pain State on Physiological Reactivity of Tension Headache Sufferers
All communications were conducted by means of a 2 - way intercom system.
-
voice card ( Page 13 ) - offers from voice card manufacturers, suppliers, exporters & wholesalers
2 - way Intercom IP Camera .
-
Clear Converse - Clear Converse Manufacturers, Suppliers
2 - way Intercom IP Camera .
-
NEURONAL PROCESSES UNDERLYING SPATIAL
SUMMATION OF HEAT SENSATIONS INVESTIGATED BY
FUNCTIONAL MAGNETIC RESONANCE IMAGING OF THE
ENTIRE CENTRAL NERVOUS SYSTEM
The pain threshold was measured by progressively increasing the temperature applied to the hand, in a regular step- wise fashion, until the participant indicated verbally (via a 2 - way intercom ) that the temperature was painful.
-
Door Snapper - A Smart Way of Surveillance
The surveillance systems available in the market employ high-end components like glass break sensors, Recessed door sensors,24x7 surveillance cameras, Central monitoring systems, a 2 - way intercom , freeze sensors, sirens etc. to ensure safety and security which needs huge power and…
-
New Rail Line for South Africa [Transportation Systems]
CCTV cameras for security will be provided as well as a 2 - way intercom between the passengers and the motorman.
Indicates content that may require registration and/or purchase.