-
Supplier: Carlisle Interconnect Technologies
Description: Modified polyolefin insulations, cross linked by electron beam, ZYRAD™ and TRAKRAD™ cables provide excellent resistance to abrasion and mechanical damage and have good flame retardant properties. Typical applications include motors and transformers, brake sensors, rapid transit railway
- North American (AWG): 2 to 24 AWG
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -65 to 155 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
-
Supplier: Radwell International
Description: CYLINDRICAL PROXIMITY SENSOR, STAINLESS STEEL SENSING FACE, 8 MM, DC 2-WIRE, NO, 1.5 MM SENSING RANGE, SUS 303 SPATTER SLAG PROOF COATING, SUS 303 RESIN COATED FACE, 30 CM, FLAME RESISTANT CABLE W/M12 CONNECTOR, 3-4 PIN, NO-POLARITY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Metrohm USA, Inc.
Description: 1.8 m 2 x 6.7304.020 Oxygen/argon connection tubing 2 m 1 x Heat-resistant gloves 2 x 6.7304.000 FAST connector, angled 2 x 6.7304.010 FAST connector, straight 1 x 6.7301.220 Spring-wire clamp 7.3 -7.8 mm 1 x Fork clamp KS 13/2 with clamping screw 2 x
-
-
Supplier: Metrohm USA, Inc.
Description: 1.8 m 2 x 6.7304.020 Oxygen/Argon connection tubing 2 m 1 x Heat-resistant gloves 2 x 6.7304.000 FAST connector, angled 2 x 6.7304.010 FAST connector, straight 1 x 6.7301.220 Spring-wire clamp 7.3 -7.8 mm 1 x Fork clamp KS 13/2 with clamping screw 2 x
-
Supplier: Metrohm USA, Inc.
Description: 1.8 m 2 x 6.7304.020 Oxygen/Argon connection tubing 2 m 1 x Heat-resistant gloves 2 x 6.7304.000 FAST connector, angled 2 x 6.7304.010 FAST connector, straight 1 x 6.7301.220 Spring-wire clamp 7.3 -7.8 mm 1 x Fork clamp KS 13/2 with clamping screw 2 x
-
Supplier: L-com, Inc.
Description: jacket is resistant to moisture, sunlight (UV) and has a flame rating of VW-1 Application I/O connectivity Motion controller, factory automation and industrial control Sensors and actuators Field Bus and CAN bus Food and beverage services
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: L-com stocks 8 Position A-coded M12 cable assemblies for use in sensor, actuator or Fieldbus applications. The single keyway A-code M12 connectors are IP67 rated when mated and are excellent for lock-down applications. All cables have moisture and sunlight resistant jackets. PUR versions have
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: jacket is resistant to moisture, sunlight (UV), oils, chemicals and has a flame rating of VW-1 Application Field Bus and CAN bus Food and beverage services Motion controller, factory automation and industrial control I/O connectivity Sensors and actuators
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell be maintained at a
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Analytical Technology, Inc.
Description: to PLC, DCS, or computer based alarm systems without additional hardware. Combustible gas sensors are made up of two matched sensing elements, one active and one passive. Both are electrically heated and form two legs of a Wheatstone bridge circuit. When combustible gas contacts the
-
Supplier: Pyromation
Description: resistance, is then measured and converted to units of temperature calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Pyromation
Description: calibration. The RTD measurement element is manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most resistance temperature detectors and resistance
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Pyromation
Description: manufactured by winding a wire (wire wound elements) or plating a film (thin film elements) on a ceramic or glass core and sealing the element within a ceramic or glass capsule. Since most resistance temperature detectors and resistance thermometers have a low initial resistance, often
- Sensed Temperature: -200 to 600 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Caterpillar Oil & Gas
Description: Caterpillar - Class I Division 2 (NEC 500) - Class I Zone 2 (NEC 505) - ATEX Directive (94/9/EC) Group II, 3G environments (Zone 2) with Gas Group IIA, Electrical IIC, and Temperature Class T3** Technology - Electrical harness containing point-to-point wiring without splices in
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Caterpillar Oil & Gas
Description: soot filter Service indicators Flame arrestors Control System ADEM A4 ECU ISM (integrated sensor module) for combustion feedback sensors Exhaust gas temperature sensors Cooling System Radiator cooled - land based Outlet controlled thermostat and housing Jacket water pump
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: FX PCB Co., Ltd.
Description: below table of FX PCB: Items mass-production low volume The layer of flex board 1-16L 1-30L PCB Thickness ≤0.4mm / Line width/Line space inner layer 3mil/3mil (Hoz) 2.5mil/2.5mil (Hoz) outer layer 4mil/4mil (1Oz) 3mil/3mil (1Oz) Annular Ring ≥4mil / BGA 0.15mm BGA 0.15mm BGA Tolerance
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
: Sensitivity 1 nW/cm2 High dain 106 - 107 Bias Voltage (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
onset of an explosion and trigger automatic mitigation measures. Endress+Hauser sensors play a central role in such solutions by enabling rapid detection of early pressure rises. The challenge: In many industrial processes, combustible dusts, gases or vapors can form an (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
sensors. PID Sensors - Great for measuring VOCs Hydrogen (H2) Sensors - A flamable gas that needs to be monitored (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
prevention. The infrared sensor division produces custom-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Conax Technologies’ Bearing Sensor Wire Seals seal virtually any sensor lead Our Bearing Sensor Wire Seals (BSWS) are designed to seal virtually any transducer, sensor or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense
More Information Top
-
Furnace gone goofy - Self Help Forums
If you don't have a separate flame sensor (you would know by identifying 2 white wires that go to the burner area as those for a hot surface ignitor that does the glowing, and another (thin) singular white wire that also goes…
-
Armstrong heater, main burner intermittent - Self Help Forums
The Honeywell Ignitor/Flame rod assembly part #Q3400A1024, is one unit, the hot plate pilot has 2 wires to it, what I believe to be the flame sensor has a single wire.
-
WRAP Module 1 sampling strategy and waste characterization alternatives study
This compatibility testing includes: paper or other means; ( 2 ) flammability testing with a Flame Ionization Detector (FID) or hot platinum wire sensor ; (3) reactivity testing with universal reagent in small quantities (colormetric method); and (4) explosivity determination is dealt with administratively because…
-
Measurement of flame temperature by optical fiber thermometer
As shown in Fig. 2 , the OFT and the thermocouple was inserted into the flame in turn, keeping the sensor or the sensing wire horizontal and parallel to the flame sheet.
-
AIAA Journal > Correction for radiation absorbed by electrically heated, wire temperature sensors in flame.
EXPERIMENTAL attempts1 ' 2 to determine translational temperatures in flames by means of resistance or thermo- couple measurements have experimentally accounted for radiation heat transfer from the wire sensor but not to it.
-
AIAA Journal > Free-flight base pressure and heating measurements on sharp and blunt cones in a shock tunnel.
EXPERIMENTAL attempts1 ' 2 to determine translational temperatures in flames by means of resistance or thermo- couple measurements have experimentally accounted for radiation heat transfer from the wire sensor but not to it.
-
Test method for evaluating fabric flammability and predicted skin burn injury in microgravity
The time and temperature of the heat flux sensor directly behind the igni- tion wire (CD2 in Figure 2 ) were recorded from the display of the data acquisition system, for use in calculating flame spread rates.
-
AIAA Journal > Inviscid freejet flow with low specific heat ratios.
2 Rein, C. R., and O'Laughlin, J. R., "Correction for Radiation Absorbed by Electrically Heated, Wire Temperature Sensors in Flame ," AIAA Journal, Vol. 5, No. 10, Oct. 1967, pp. 1900-1901.
-
AIAA Journal > Criteria for electrically heated temperature probes in flames.
2 Rein, C. R., and O'Laughlin, J. R., "Correction for Radiation Absorbed by Electrically Heated, Wire Temperature Sensors in Flame ," AIAA Journal, Vol. 5, No. 10, Oct. 1967, pp. 1900-1901.
-
Deflection test results on D0 Run IIB stave
2 Flame retardants have two disadvantages: they contain heavy elements that lower the radiation length of the material … which, once liberated under irradiation, may migrate into the silicon damaging it or attack the aluminum wire bonds connecting the electronics to the sensors .
Indicates content that may require registration and/or purchase.