Products/Services for 2 Wire PCMCIA Card Drivers
-
Device Drivers - (89 companies)Device drivers are programs that provide an interface between general-use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), device drivers are often packaged as dynamic link library (DLL...
-
PCMCIA Cards and Accessories - (130 companies)PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were...
-
FireWire® Connectors - (87 companies)IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission...
-
PCI Products - (252 companies)...modules are PCI boards that contain memory chips. Network modules are boards that are network adapters, such as Ethernet, token ring, etc. A serial Card provides one or more serial ports to a host computer. The card interfaces the host with a PCI bus...
-
IC Interfaces - (422 companies)...and RS485; serial 1-wire, serial 2-wire, and serial 3-wire; controller area network bus (CANbus); serial peripheral interface (SPI); system management bus (SMBus); universal serial bus (USB); and USB on-the-go (USB OTG) or USB 2.0. Wireless technologies...
-
Network Cards and Network Controllers - (551 companies)...is an important specification to consider when selecting network cards and network controllers. Choices for network protocol include ATM, CANbus, ControlNet, DeviceNet, ARCNET, 10 Base-T Ethernet,10 Base-2 Ethernet, Fast Ethernet, gigabit Ethernet, FDDI, Fibre...
-
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
-
Hard Drives - (381 companies)Hard drives are integral, non-volatile, electronic data storage units inside computers. Traditionally, hard drives were hard-wired into computers. Removeable hard disks and drives are also available. Hard drives are integral non-volatile electronic...
-
USB Connectors - (250 companies)USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard...
-
Serial Adapters - (139 companies)Differential. Differential. Drivers / receivers on one line. 1 / 1. 1 / 10. 32 / 32. Max. cable length (ft.). 50. 4000. 4000. Max. data rate. 20 kbps. 10 Mbps. 35 Mbps. Max. driver output voltage. +-25V. -0.25V to +6V. -7V to +12V. Table Credit: rs485.com...
Product News
-
ABB Measurement & Analytics
ABB AWT210 2 wire transmitter Operation simplicity is a key feature of the AWT210 with intuitive software, advanced self-diagnostics and its innovative plug-and-play modular design that enables users to achieve increased levels of efficiency through reduced process downtime. (read more)Browse pH Instruments Datasheets for ABB Measurement & Analytics -
Dongguan Yili Electronics Co., Ltd.
Class 2 Lead Wire Transformer 5VA to 50VA Transformers made by Yilitronics are class 2 recognized and highly efficient with various lead wires. They range from 5W to 50W and feature multi-voltage combinations. Features. Power Rating: 5VA to 100VA. Input Voltage: 115V, 120V, 208V, 220V, 230V, 240V, 277V, 380V, 400V, 415V, 460V 480V, 575V, 600V. Output Voltage: 10V, 12V, 24V. Frequency: low frequency, 50/60Hz. Insulation System: Class B (130 C), Class F (155 C). Mounting: Foot mounted (read more)Browse Signal Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Amphenol Communications Solutions
Minitek® 2.00mm - Wire/Cable-to-Board Minitek (R) is FCI Basics brand for board to board and wire/cable to board connectors in 2.00mm pitch. It is a fully modular system enabling all types of connections between PCBs, wires and flat cables. Its 2mm spacing allows up to 38% space saving compared to traditional modular systems. Vertical and horizontal configurations. Single and double row. 2 to 25 positions per row. Eject latch and active latch feature. Modular system ensures all is intermatable. Dual beam contact design ensures... (read more)Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Dataforth Corporation
Dataforth DSCT 2-Wire Transmitters ATEX Certified on the harmonization of the laws of the Member States relating to equipment and protective systems intended for use in potentially explosive atmospheres. Dataforth's DSCT series of loop-powered 2-wire transmitters consists of seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring... (read more)Browse Signal Conditioners Datasheets for Dataforth Corporation -
RDP Electrosense
DCC Series 2-wire Output Displacement Transducer DCC Series 4-20mA 2-wire Output Displacement Transducer. These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle... (read more)Browse Linear Position Sensors Datasheets for RDP Electrosense -
Isabellenhutte USA
ADVANCING DRIVER AND PASSENGER COMFORT HOW AUTOMOTIVE OEMS ARE ADVANCING DRIVER AND PASSENGER COMFORT. Isabellenh utte 's low-profile solutions perform anywhere in the cabin where they are needed --over the long term. Challenge. Meeting customer demand for more interior comforts, long lifetime, shorter heat up times and reliability in temperature performance. Solution. Isabellenh utte works with OEMs, Tier 1 and Tier 2 suppliers to provide a wide range of customer-specific round and flat wire and also powder metallurgy based... (read more)Browse Thermocouple Wire Datasheets for Isabellenhutte USA -
Heilind Electronics, Inc.
EDAC Card Edge Connectors is the world leader in Card Edge connectors, and Heilind is a leading distributor. Highlights: Card Edge connectors available in 350,000+ standard styles with options for custom variations. Gold on contact mating area or gold over nickel contact plating. PCB thru-hole, wirewrap, solder eyelet, extender board tail, and other specialized contact options. From 2 to 188 contacts in single, bridged, and dual rows with or without card supports. Contact spacings of 0.050 ", 0.100 ", 0.125 ", 0.150 ", 0.156... (read more) -
Amphenol Communications Solutions
Cross-Mate™ 2.00mm Wire-to-Board Connector System reliability even in harsh environments. Touch-proof featured. Protect operator from touching powered contact. Multiple header configurations (vertical and right angle). Flexibility in application and design. Part Numbers. PART NUMBER. DESCRIPTION. STATUS. 10150537-002LF. Cross-Mate TM, Wire to Board connectors 2.0mm Pitch, Cable Connector, terminal. Active. 10150526-0511HLF. Cross-Mate TM, Wire to Board connectors 2.0mm Pitch, Right Angle, surface mount, receptacle. Pre-Released. 10150535-050HLF... (read more)Browse Flat Cables Datasheets for Amphenol Communications Solutions -
DigiKey
DuraClik 2.00mm-Pitch Wire-to-Board SMT Connectors Molex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development. The system is designed for on-board instrumentation applications such as steering wheels that do not require any extra terminal retainers. The DuraClik system was developed because automotive customers required more robust features that can not be found... (read more)Browse Electrical Connectors Datasheets for DigiKey -
Advantech
EtherCAT Card Advantech 's IIoT Automation Group is pleased to announce the launch of the PCI-1203 high-end, 32-axis EtherCAT motion and I/O master card. The PCI-1203 is a PC-based, two-port EtherCAT PCI card with extra-quick cycle times. For the EtherCAT motion port, it 's a fast 500 us for up to 32 servo axes and cycle time for EtherCAT fast I/O port is even faster - a blazing 200 us. The PCI-1203 delivers guaranteed performance with no packet loss, independent of computing platform. Users can take... (read more)Browse Motion Controllers Datasheets for Advantech
-
DRIVER NEEDED: Noteworthy NWWIRELESS Noteworthy Wireless Lan PC Card with Antenna (Windows XP Professional) FCCID=IMRDCPCMCIA - Free Drivers Download | Request...
: I got a free laptop the other day (PII 233 MMX, 64MB RAM, 2 MB Video, 4GB HD, 15" Display) and realized I hate being wired at my house, so I … place and found this old PCMCIA Card , it says on it's .... I've googled for the driver , checked here, checked Windows update, checked afew forums, called Toshiba and had…
-
Handbook Of Biological Confocal Microscopy
Typically these use either the PC- card ( PCMCIA ) slots in notebook computers or else the USB or Fire Wire ports found on both desktop and notebook systems. .... designed to appear as hard disks to the com- puter without the need to install any drivers . .... Flash drives currently can hold up to 2 GB.
-
Link recovery in IEEE 802.11 WLAN using WDS
…WDS link (automatically created) when the link with the distribution network (in this case wired ) falls unexpectedly. .... We obtain the APs connecting a WLAN PCMCIA card with the Intersil Prism chipset and an Ethernet card (3COM) to a computer running the Linux operating system. .... On one hand the computer runs a bridge software allowing the interaction between both cards, and on the other hand runs a specific driver for the WLAN card named hostap [ 2 ] This driver controlsthe service functions associatedwith an AP and allows the…
-
Specific Analog Electronic Circuits Analysis Using PC-based Acquisition Card
With this concept measurement equipment based on computer hardware is realised as PCI card and USB device for desktop computers or PCMCIA Acquisition card (AC) for portable or PDA computers. .... The AC needs a device driver for the operating system that runs on the host machine, and .... The new computer integrated laboratory for analogue e- lectronics [1], [ 2 ], that will be described in the … the measurement subject (function of the circuit under test) and less to the wiring and measurement procedure…
-
Precise Delay Analysis for IEEE 802.11 Legacy Ad-Hoc Networks
The 2 machines operated in ad-hoc mode (A and B) whereas the third node was used … NIC to sniff all the wireless traffic on a particular channel to which the card is tuned. .... It is similar to the promiscuous mode used for packet sniffing in wired networks. .... We equipped A and B nodes with 802.11b PCMCIA Prism2 based cards and 802.11g CardBus .... In all cases the wireless card driver was loaded into Linux kernel as a module, and Wireless…
-
Evaluating the communication performance of an ad hoc wireless network
…Linux has also resulted in easy availability of audio, video, and network device drivers for use in .... They are also equipped with standard I/O inter- faces (such as serial, parallel, USB, diskette, keyboard/mouse, docking interface, audio I/O, and external monitor connector), an internal 56 K modem, and two Type I/II PCMCIA card slots. .... the 2.4 GHz WaveLAN/PCMCIA card by Lucent Technologies [as shown in Fig. 2 (c)], which implements … fast and reliable solution for wireless last-hop ac- cess to services residing in the wired network.
-
Experimental Tuning of the AIFSN Parameter to Prioritize Voice over Data Transmission in 802.11E WLAN Networks
2 . .... The 802.11 e wireless/ wired test bed consists of 15 desktop PCs acting as wireless VoIP .... All machines in the test bed use 802.11 PCMCIA wireless cards based on Atheros chipsets controlled by MadWiFi wireless drivers and Linux OS (kernel 2.6.9).
-
centrino wireless adapter turned off?
Driver c:\winnt\system32\ drivers \eacfilt.sys (9049, 4.60.0.0). .... Name [00000008] 2Wire Wireless PC Card . .... PNP Device ID PCMCIA \2WIRE-WIRELESS_PC_CARD-CE0F\1 .
-
Non-holonomic agricultural robot with neural network on-line learning controller
For the driver chip for driving the step motors, an SLA 7062M chip was used and a DAQCard-700 Multifunction I/O Card (NI, Austin, Texas, USA) was used for the control signals for driving the motors. .... The DAQCard-700 is a PCMCIA interface type card and has 8 ports for 12 bit Multifunction .... For the wire connection with the mobile robot and control laptop, a CB-50LP terminal board (NI .... In Fig. 2 , the robot wheels were driven with pulse-driven type.
-
network adapter suddenly disappeared
Hi, I have a gateway solo 1150 , a belkin pcmcia ethernet card . .... When I went to device manager, (win me) the belkin adapter was missing from the network adapters also my 2wire was also gone. .... Have removed card restarted, shut down then put card back in and restarted also reinstalled drivers .