Products/Services for 2g Cryogenic Magnetometers

  • Magnetometers-Image
    Magnetometers - (70 companies)
    How to Select Magnetometers Image Credit: Tradeport Electronics Group What...
    Technology
    Form Factor
    Outputs / Interfaces
  • Cryogenic Equipment-Image
    Cryogenic Equipment - (149 companies)
    Cryogenic equipment produces or is used in the production of very low temperature materials or processes. Cryogenics, the study of very low temperatures, involves temperatures that are colder than those that can be attained with conventional...
  • Cryogenic Pumps-Image
    Cryogenic Pumps - (44 companies)
    Cryogenic pumps are designed to move coolants and cryogenic liquids. They are built to withstand and operate in extremely cold temperatures Cryogenic pumps are pumps designed to move coolants and cryogenic liquids. They are built to withstand...
  •  
    Gaussmeters - (35 companies)
    ...and/or direction of a magnetic field. Typically, Gaussmeters measure a magnetic field or flux density in metric units of gauss (G) or the international system (IS) unit tesla (T). Magnetometers and Gaussmeters are sometimes interchangeable names describing...
  • Geophysical Instruments-Image
    Geophysical Instruments - (84 companies)
    The use of geophysical instruments for earthquake detection is especially important. Types of Geophysical Instruments. Seismographs and magnetometers are the two main types of geophysical instruments used for surveying the earth 's crust and detecting...
  •  
    Cellular Modem Chips - (24 companies)
    ...it a useful solution to businesses migrating from 2G technology to 3G technology. The EDGE chip is considered to be an intermediate step between 2G technology and 3G technology - a step up from the GSM standard, but not quite the quality of a UMTS chip. EDGE...
  •  
    Metal Ring Seals - (84 companies)
    Metal ring seals are static devices that can withstand high operating temperatures, pressures, and vacuums. They can also withstand cryogenic conditions and high face-to-face cycling. Metal ring seals are static devices that can withstand high...
  •  
    Semiconductor Metrology Instruments - (193 companies)
    Semiconductor metrology instruments are designed for wafer and thin film in-line inspection after semiconductor processing. They include capacitance gages, C-V systems, electron beam probes, ellipsometers, interferometers, I-V system, magnetometers...
  •  
    Toll Processing Services - (392 companies)
    ...includes bulk material particle size reduction, cryogenic grinding, classifying, formulating and blending, densifying, granulating, extruding, and packaging the finished product. Depending on specific material properties, particle size reductions...
  •  
    Wafer and Thin Film Instrumentation - (349 companies)
    Instruments such as quartz crystal microbalance (QCM) monitors, ellipsometers, RHEED systems, imaging stations, CD-SEMs, ion mills, C-V systems specifically designed for wafer metrology or in-situ monitoring of thin film parameters during thin film or semiconductors wafer processing.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire