-
Supplier: IES2000
Description: Woodtrends Basic ceiling panels feature genuine wood veneer on a MDF substrate as well as a generic balancing veneer on the back side. The Basic is a lay-in style panel with a tegular edge detail designed for installation in a standard intermediate duty 15/16" or 9/16"
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Width: 12 to 24 inch
- Height: 24 to 72 inch
- Mounting: Ceiling Attachment
-
Supplier: Newark, An Avnet Company
Description: 24IN X 24IN LAY-IN CEILING TILE SPEAKER 5W-25/70V
-
Supplier: TelephoneStuff.com
Description: Valcom's Lay-In Ceiling Speaker Assembly eliminates: hassles of scheduling installation with ceiling tile installers, working around or removing ceiling tiles to install speaker assemblies, dodging interior fixtures already installed, tedious circular
- Application: Security / Paging
-
-
Supplier: TelephoneStuff.com
Description: This ceiling speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4 of a 2' x4' tile). The 1'x2' perforated grille provides increased sound dispersion over conventional round speaker grilles and
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: The Valcom Lay-In 2' x 1' Dual Input Ceiling Speaker is designed to easily install into standard T-Bar suspended ceilings by replacing 1/2 of a 2'x2' ceiling tile (or 1/4 of a 2'x4' tile). The 1'x2' perforated grille provides increased sound
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: 2' x 2' Lay-In Voice Coil Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating eliminates need for support bars - Replaces 2' x 2' ceiling tile - Front
- Application: Security / Paging
-
Supplier: TMP Pro Distribution
Description: System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA
- Application: Music / Audio Systems
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation of suspension systems for acoustical tile and lay-in panels. It is applicable to contractors whose services are utilized for installing acoustical ceilings and to other trades if their activities are responsible for interference
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the strength properties of prefabricated architectual acoustical tile or lay-in ceiling panels as follows: 1.2 Not all of the tests described in these test methods may be necessary to evaluate any particular product
-
Supplier: TMP Pro Distribution
Description: System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA
- Application: Music / Audio Systems
-
Supplier: ASTM International
Description: 1.1 This practice covers acoustical ceiling suspension systems and their additional requirements for application in areas subject to light to moderate seismic disturbance such as Uniform Building Code Seismic Zone 2, the BOCA Basic National Building Code where Av is less than 0.20 but
-
Supplier: ASTM International
Description: 1.1 This specification covers metal ceiling suspension systems used primarily to support acoustical tile or acoustical lay-in panels. 1.2 Some suspension systems incorporate locking assembly details that enhance performance by providing some continuity or load transfer
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR
-
Supplier: IES2000
Description: Sound Quality® C-400 Ceiling Tiles have a black cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes
-
Supplier: IES2000
Description: Sound Quality® C-300 Ceiling Tiles have a white cloth facing. C-300 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core
-
Supplier: IES2000
Description: Sound Quality® C-100 Ceiling Tiles have a 2 mil white pebblegrain facing and is our most economical. C-100 Ceiling Tiles are available in 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid.
-
Supplier: Acoustical Solutions, Inc.
Description: * Easily installs in a standard 15/16" or 9/16" T-grid * Lay-in tegular edge reveal * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90 * Available in 24 standard and 40 custom veneers
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Thickness: 0.5 inch
- Width: 12 to 24 inch
- Height: 24 to 60 inch
-
Supplier: MBI Products Company, Inc.
Description: MBI San Pan® PVF sanitary acoustical panels are the only fully-encapsulated panels on the market. San Pan's high-density fiberglass core is extremely sound absorptive, dimensionally stable and water-resistant. It can be installed as a lay-in ceiling tile or a wall-mounted
- Noise Reduction Coefficient (if applicable): 0.95 NRC
- Thickness: 2 inch
- Description: Acoustic Barrier / Panel
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: with factory-wired premium or high performance 32 W, 16 W or 8 W transformer Compatible with Lowell's 6 inch backboxes and architectural grilles Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2'
-
Supplier: Visual Sound, Inc.
Description: architectural grilles Also available premounted in Lowell's iMount SeriesTM high performance speaker systems for suspended installation and in Lowell's LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Find Suppliers by Category Top
Featured Products Top
-
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/502/ClareSeip2007.pdf?sequence=1
• The sound absorption in the receiving room includes carpet on a concrete floor and standard 5/8” acoustical lay - in ceiling tile . .... ½” gypsum board on 2x4 studs.
-
CR4 - Thread: Lifting a Building and Changing the Number of Stories
Old roof had 25 year old tiles . .... Had to go in any case. .... The original ceiling rafters were also 2X4 on 24" centers. .... Part of the wisdom lies in knowing your limitations.
-
Paint and stain products | Remodeling | Paints, Products, Remodeling, Walls, Finishes and Surfaces, Appliances
Useful on smooth or textured ceilings , the primer-based paint features color-changing technology â it applies … low-odor latex paint cleans up with soap and water, and is available in 1- or 5 .... Containing nearly three carats of diamond grit, the RotoZip Diamond Floor Tile XBits is able to cut .... The lightweight portable frames lay flat for storage. .... Two available designs accommodate 2x4 or 2x6 framing, and can be mounted in multiple orientations for venting…
-
CR4 - Thread: Sound-Proofing Basement Bedroom
If you were building that house from scratch you would of course have laid the flooring above … there is sound transmission vertically along the walls you will have to put in walls that are .... The main culprit, I am sure you will find, is the ceiling , solve that and you have .... Sorry, Sleepy, but ceiling tiles alone won't make it. .... You still have enough space to run some 2x4 stiffeners (no Viagra jokes, please) between the bottoms…
-
Adventist Youth Honors Answer Book/Vocational/Carpentry - Wikibooks, open books for an open world
The finished floor (carpeting, hardwood floor, laminate floor, linoleum, vinyl, tile , etc.) is then laid atop the sub floor. .... bottom plate or a sole plate, a shoe plate is the bottom board in a framed wall. .... the shoe plate, the studs are nailed to this board, and it is attached to the ceiling . .... The header is a pair of 2x4 's which are turned on their edges and nailed to…
-
States > Arkansas > State > Regulations > Department of Labor > Safety Code > [ARREGS dol-scn/9] 009 - Demolition‚ Building and Construction
2x4 . .... shall be supported on three (3) horses, one (1) at each and one (1) in the middle. .... 14.11 Planks shall be two (2) inches in thickness and laid with their edges close together. .... in the height of a platform is desired, small piers of brick or tile may be built .... 15.18.1 Where an interior, hung scaffold is required for ceiling decoration, it shall be hung…
Indicates content that may require registration and/or purchase.