-
Description: As a world leader in refrigeration and gas compression, we engineer Frick® Screw Compressor Drivelines to handle the toughest applications and meet the most important requirements according to API 619 standards. Our screw compressor drivelines are designed to be reliable,
- Capacity: 4,474 kW
- Construction: Screw
-
Description: At Johnson Controls, we have designed the YORK® M TurboMaster multistage compressor for heavy industrial use since 1955. Featuring a rugged between-the-bearings design, one to eight stages of compression and modular lube systems, this multistage centrifugal compressor has proven itself
- Capacity: 11,185 kW
-
Supplier: Frascold S.P.A.
Description: Compressors SK series for subcritical applications ■ 13 models with 2 and 4 cylinders, displacement from 1.7 to 33.5 m3/h [50Hz] and nominal power from 0,7 to 20 HP. ■ Maximum condensation temperature 15 °C [51bar] ■ Maximum allowed static operating pressure Pss = 80bar (SK3),
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
-
Supplier: Frascold S.P.A.
Description: the system. Upon request, it is available a wide and complete range of accessories and motors with special voltage. Series list: UL CXH series - Vi 3.1 / for HFC-HCFC-HFO Blends UL CXW series - Vi 2.3 / for HFC-HCFC-HFO Blends UL CXHI series for external inverter - Vi 3.1 / for
- Input Power: 231,305.24165432557 watts
- Features: Other
- Construction: Screw
-
Supplier: Frascold S.P.A.
Description: Wide range of models with 2, 4, 6 cylinders, displacement from 4 to 154m3/h [50Hz] and nominal power from 0.5 to 50HP. The compressors can be used for a wide range of applications, in single and multi-compressors systems and cascade systems; the whole range can be
- Input Power: 37,307.297041020254 watts
- Features: Other
- Construction: Piston
-
Supplier: Carlyle Compressor Company
Description: every Carlyle compressor in the field today. Plus, with only four service valve plate assemblies that fit all 06D and 06E compressors, retrofitting is much more convenient. High Quality, Low Price With Carlyle 06D & 06E single stage compressors, you know you're getting the most
-
Supplier: Frascold S.P.A.
Description: Wide range of models with 2, 4, 6 or 8 cylinders, displacement from 4 to 239 m3/h [50Hz] and nominal power from 0.5 to 80 HP. The compressors can be used for a vast range of applications, in single, multi-compressor and cascade systems; the whole range can operate
- Input Power: 59,691.6752656324 watts
- Features: Other
- Construction: Piston
- Refrigerant Options: R134a
Find Suppliers by Category Top
Featured Products Top
-
Switch HBSO1 (PAO, PEO & mineral oil) and HBSO2 (PAG oil) is a level switch for detecting common lubricating oils in refrigeration systems. Typically, it is installed in/on the compressor and the oil separator, but it is also suited for installation in other locations in the oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
The 90HP Series sealed model oil filters were engineered for safeguarding HVAC/R CO2 (R-744) compressors. The 90HP Series oil filters have been developed for use with polyolester (POE) oils in CO2 (R-744) systems. POE oil, known for its solvent-like properties, can suspend and (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
-performance 12-liter Cummins engine delivering 460 hp, fully compliant with stringent Tier 4 emissions standards, ensuring environmentally friendly yet exceptionally powerful operation. Offering two continuously adjustable pressure ranges (87-125 psig and 87-200 psig), the M480 provides (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
The 90HP Series sealed model filter-driers were created for safeguarding HVAC/R CO2 (R-744) systems. The 90HP protects compressors, valves, and other system components from the harmful effects of moisture, acid, and solid debris. This filter-drier is ideal for refrigeration OEM applications as (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
at warmer temperatures. High Reliability - Utilizing proven refrigeration system design that has a single compressor with fewer parts than a cascade system adds to the reliability of the Tundra system. CSZ provides a 3 year part & labor warranty on Tundra chamber (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Parker’s CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
A Park transform-based method for condition monitoring of three-phase electromechanical systems
Experimental results are presented that illustrate the method's effectiveness for identifying changes in the mechanical load on a 3/4 HP refrigeration compressor .
-
Energy conservation in multi-family housing in a hot and humid climate
Pump 3/4 hp 27,109 watts Refrigeration compressor .
-
CR4 - Thread: Compressor rotation
How can i reverse rotation of a 3/4 HP 110 V Hermetic type capacitor start refrigeration compressor .
-
The development of a performance-enhancing additive for vapor-compression heat pumps
These experiments used a commercial 3/4 hp semi-hermetic reciprocating compressor , a hand expansion valve, a liquid-to- refrigerant evaporator, and an air-cooled condenser.
-
ELKAY products - Grainger Industrial Supply
• Remote Water Chiller, 2.5 GPH, Compressor 1/5 HP , Full Load Amps 2.5, 0.25 Reserve Gallons, Height 15- 3/4 In., Width 13-1/2 In., Depth 10 … Tubing Connection, 115 Voltage, HFC134A (CFC Free) Refrigerant , Compliance Certified For Use…
-
CR4 - Thread: How we can calculate “tone” in HVAC system?
PX150HDRGKGKGN AABNNNSS Unit Supply: 208/230-3-60Volts-Ph-Hz, Compressor : 230-3-60, FLA22.0 EA,LRA: 1350 … 60,FLA: 3.8 EA, LRA: 15.0, HP : 3/4 Blower Motor: 230.3 … 25 AMPS:62.8 Refrigerant R22 145 0z Each…
-
Water Coolers and Drinking Fountains - Sinks and Fountains - Grainger Industrial Supply
…Bottle Filling Station, Indoor, Mounting Type Wall, ADA Compliant Yes, Operation Electronic Sensor (Bottle Filler), Pushbutton (Cooler), Number of Levels 2, Cold Water Capacity 8.0 gph, 1/5 Compressor HP , 4.2 Full Load Amps, Height 44- 3/4 In., Width 36-3/4 .... Tube O.D., Color Stainless Steel, Voltage 115, Refrigerant 134A (CFC Free), Water Temp.
-
ELKAY Plumbing - Grainger Industrial Supply
…Bottle Filling Station, Indoor, Mounting Type Wall, ADA Compliant Yes, Operation Electronic Sensor (Bottle Filler), Pushbutton (Cooler), Number of Levels 2, Cold Water Capacity 8.0 gph, 1/5 Compressor HP , 4.2 Full Load Amps, Height 44- 3/4 In., Width 36-3/4 .... Tube O.D., Color Stainless Steel, Voltage 115, Refrigerant 134A (CFC Free), Water Temp.
-
New Items Plumbing - Grainger Industrial Supply
…Bottle Filling Station, Indoor, Mounting Type Wall, ADA Compliant Yes, Operation Electronic Sensor (Bottle Filler), Pushbutton (Cooler), Number of Levels 2, Cold Water Capacity 8.0 gph, 1/5 Compressor HP , 4.2 Full Load Amps, Height 44- 3/4 In., Width 36-3/4 .... Tube O.D., Color Stainless Steel, Voltage 115, Refrigerant 134A (CFC Free), Water Temp.
-
$3000-$3500 Plumbing - Grainger Industrial Supply
• Water Cooler, Mounting Type Wall, ADA Compliant No, Operation Push Button, Number of Levels 1, 1/5 Compressor HP , 4 Full Load Amps, Height 54-1/4 In., Width 19 In., Depth 11- 3/4 In., Inlet 3/8 In. .... Tube O.D., Color Silver, Voltage 115, Refrigerant R134A (CFC Free), Water Temp.
Indicates content that may require registration and/or purchase.