Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Box Product Type Features Compatible With RF Cable Type : RG 58 Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : TNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage
- Frequency Range: 4 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors DC to 3GHz Coaxial Connector
- Frequency Range: 6 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: DigiKey
Description: Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
- Connector Type: 3.5 mm
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
-
-
Supplier: Newark, An Avnet Company
Description: RF CABLE ASSY, 3.5MM JACK-PLUG, 965MM; Connector to Connector:3.5mm Ruggedized DUT Plug to 3.5mm Ruggedized PORT Jack; Coaxial Cable Type:SUCOFLEX 526V; Impedance:50ohm; Cable Length - Imperial:38"; Cable Length - Metric:965mm; RoHS
-
Supplier: Fairview Microwave Inc.
Description: of 1.25:1. 3.5mm to 3.5mm adapter is constructed with female gender on side 1 and female on side 2. SM3310 3.5mm female to 3.5mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm connector
- Frequency Range: 34,000 MHz
- Connector Type: 3.5 mm
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, RF CONNECTOR
- Features: RF and Microwave Connector
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1 Inner bore SWG Board Edge 0.45mm 11GHz 50Ω 1.35mm SMD RF Connectors / Coaxial Connectors ROHS
- Frequency Range: 11 GHz
- Features: Card Edge Connector, Coaxial Connector, Other, RF and Microwave Connector
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ 24M-35F+ is a coaxial 2.4 mm-Male to 3.5 mm-Female adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35F+ features passivated stainless-steel construction and measures only
- Frequency Range: 34,500 MHz
- VSWR: 1.06 :1
- Connector Type: 2.4 mm, 3.5 mm
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ 24F-35M+ is a coaxial 2.4 mm-Female to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24F-35M+ features passivated stainless-steel construction and measures only
- Frequency Range: 34,500 MHz
- VSWR: 1.04 :1
- Connector Type: 2.4 mm, 3.5 mm
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ 24M-35M+ is a coaxial 2.4 mm-Male to 3.5 mm-Male adapter supporting a wide range of applications from DC to 34.5 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24M-35M+ features passivated stainless-steel construction and measures only
- Frequency Range: 34,500 MHz
- VSWR: 1.05 :1
- Connector Type: 2.4 mm, 3.5 mm
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 3.5mm connector. This 3.5mm RF load is a male gender and has no chain. 3.5mm male
- Frequency Range: 34.5 GHz
- Features: RF and Microwave Connector
-
Supplier: Fairview Microwave Inc.
Description: military, etc. which are specifically made ready for quick shipment. Our coaxial radio requency load termination is manufactured in a RF load design with 3.5mm connector. This 3.5mm RF load is a female gender and has no chain. 3.5mm
- Frequency Range: 34.5 GHz
- Features: RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, HEADER, 2POS, 1ROW, 3.5MM; Connector Systems:Signal; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:53258 Series; Connector Shroud:- RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: of 1.3:1. 3.5mm to 3.5mm adapter is constructed with female gender on side 1 and female on side 2. SM3311 3.5mm female to 3.5mm female coaxial adapter from Fairview is a straight body style. This straight 3.5mm
- Frequency Range: 34,000 MHz
- Connector Type: 3.5 mm
-
Supplier: Amphenol RF
Description: Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connector Tools RF CONN
- Features: Other
- Application / Connector Type: RF Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 980202-MM6831-2700RJ5 Category: Connectors, Interconnects>Coaxial Connectors (RF) Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Package: Tape & Reel (TR) Contact Termination: Solder Connector Style: KSC Voltage Rating: 30
- Voltage Rating: 30 volts
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. 3.5mm Stereo (M) to Dual RCA (F) Adapter
- Features: 3.5 mm, RCA
- Connector Type: Audio / Video Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 044896-MM8030-2600RJ3 Packaging: Reel - TR Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: SWG Housing Color: Gold Mounting:
- Frequency Range: 11 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1078123-MM8030-2610RJ3 Packaging: Reel - TR Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: SWG Housing Color: Gold Mounting:
- Frequency Range: 11 GHz
- Features: Coaxial Connector
-
Supplier: Newark, An Avnet Company
Description: RF ADAPTER, 3.5MM JACK-JACK, 50 OHM; Convert From Coax Type:3.5mm Coaxial; Convert From Gender:Jack; Convert To Coax Type:3.5mm Coaxial; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF ADAPTER, 3.5MM PLUG-PLUG, 50 OHM; Convert From Coax Type:3.5mm Coaxial; Convert From Gender:Plug; Convert To Coax Type:3.5mm Coaxial; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Amphenol RF
Description: Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: ODG (Origin Data Global)
Description: CONN SWD RCPT STR 50 OHM SMD
- Frequency Range: 6 GHz
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: CDM Inc.
Description: TRT BULKHEAD RECEPTACLE
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: ODG (Origin Data Global)
Description: CONN STRN RELIEF FOR BNC TNC UHF
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: CDM Inc.
Description: TRB BULKHEAD RECEPTACLE
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H Connector for 1.13mm RF Cable
- Features: RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: BNC RF Connectors
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Anatech Electronics, Inc.
Description: 3000 MHz High Pass Filter with 3.5mm connectors
- Frequency (Fc): 3,000 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: High Pass
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 3, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contact Size (AWG): 16 to 24 AWG
- Current Rating: 8 amps
- Contact Pitch: 3.5000000000000004 mm
- Features: Board Mount Connector
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 3, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contact Size (AWG): 16 to 24 AWG
- Current Rating: 8 amps
- Contact Pitch: 3.5000000000000004 mm
- Features: Board Mount Connector
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR
- Features: RF and Microwave Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies Assembly: microbend_R cable with male K (2.92mm) and female SMPM connectors. Length: 3.5 inches
- Cable Length: 0.29166682416666667 ft
- Application: RF
-
Supplier: PHOENIX CONTACT USA
Description: PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 5, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin
- Contact Size (AWG): 16 to 24 AWG
- Current Rating: 8 amps
- Contact Pitch: 3.5000000000000004 mm
- Features: Board Mount Connector
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the GSM 3 dBi Helical Right-Angle Spring Antenna, which is designed for dependable GSM/2G communication in small and embedded (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
-type, BNC, mini-SMB, 3.5mm, 2.92mm, 2.40mm, 1.85mm, and 1.0mm RF connectors, adaptors, termination and testing cable assemblies available High-frequency performance up to 110 GHz Low insertion loss and VSWR Amplitude and phase stability Connectors and cable (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
drift: 0.03 ps/? Adjustment step size: <±0.1 ps Multi-chip output phase alignment Retimed LVDS SYSREF output 3.3 V and 5 V power supplies 7 mm x 7 mm 48-lead LGA (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
Ultra-wideband, DC to 30 GHz High isolation, 45 dB across full band Low insertion loss (0.3 dB @ 10 GHz; 1.1 dB @ 30 GHz) Tiny footprint, 4.95 x 3.65mm (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
Application: Antenna connectors for cellular, Wi-Fi, LoRa, 5G, and GPS systems. IoT and telecom devices utilize RF modules and PCB interfaces. Cable assemblies and adapters for radio frequency test equipment. (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
) solutions come into play. RF devices use allocated frequency bands from 3 kilohertz (kHz) to 300 gigahertz (GHz) to efficiently transmit wireless signals by up to 30 miles without complex wire set ups. LMR® based systems, a subset of RF technology, operate in higher frequency bands of up to 8000 (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis -
The LB5944A 1?MHz to 44?GHz True-RMS power sensor can now be ordered with its standard 2.4mm male connector or optional 2.92mm, male or female connectors. The 2.92mm connector offers compatibility with commonly used 3.5mm and SMA connectors, providing a wide array of RF connectivity. These same (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
RF Isolator Model 5o0050491153SK is a high-reliability RF component adapted to the 1.5~3.0GHz microwave band, with 50ohm standard impedance perfectly matching mainstream RF systems. Designed for scenarios with strict signal integrity requirements, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Maury offers a full range of in-series and between-series metrology-grade RF coaxial and waveguide adapters in most popular connector types, including 1.85mm, 2.4mm (Q), 2.92mm (K), 3.5mm, 7mm, 14mm, type N, (50 and 75 ohm), BNC (50 and 75 ohm) TNC, AFTNC, TNCA, LPC/OSP, and (read more)
Browse RF Adapters Datasheets for Maury Microwave -
KEY PRODUCT MESSAGING High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications. Using a customized insertion/extraction tool (2446195 (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity
Conduct Research Top
-
Introduction to Common RF Connectors (2)
common types of RF coaxial connectors: N, SMA, L29, BNC, 2.92mm, 2.4mm, 3.5mm, 1.85mm, 1.0mm etc.
More Information Top
-
Photodetector frequency-response measurements at NIST (US) and NPL (UK): preliminary results of a standard laboratory comparison
An InGaAs photodiode with a 3.5 mm RF connector and nominally 20 GHz optical bandwidth was used for the intercomparison.
-
Comparison of photodiode frequency response measurements to 40 GHz between NPE and NIST
Experiment: An InGaAs pin photodiode, with a nominal optical bandwidth of 2OGHz. fitted with a 3.5mm RF connector , was used for this comparison.
-
Soliton recovery using a nonlinear amplifying loop mirror
Experiment: An InGaAs pin photodiode, with a nominal optical bandwidth of 2OGHz. fitted with a 3.5mm RF connector , was used for this comparison.
-
Air-CPW test structure for broadband permeability spectra measurements of thin ferromagnetic films
Figure 6: Photographs of: (a) complete device with soldered SMA ( 3.5mm ) RF connectors (b) waveguide with connected SMA cables leading to Vector Network Analyzer (VNA); (c) waveguide loaded with material under test (MUT) from both sides with connected SMA cables …
-
Hybrid optical transmitter for microwave communication systems
The endblock has an APC 3.5 - mm RF connector for signal input.
-
Fast and accurate ramp generation with a PLL-stabilized 24-GHz SiGe VCO for FMCW and FSCW applications
For measurement purposes the VCO-chip is wire- bonded on alumina substrate and equipped with a 3.5 - mm connector for the RF output and an SMA-connector for the divided output.
-
Microwave Devices Circuits and Subsystems for Communications Engineering
The circuit was implemented in hybrid technology, using Cuclad 2.17 as substrate, and mounted on a metal case with 3.5 mm connectors to feed the RF , LO and IF signals.
-
Search - Rohde & Schwarz International
GHz 3.5 mm connector Power sensor with additional RF signal output Developed for use with the R&S ® FSMR measuring receiver For precise calibration of T & M equipment Brief Description The R&S ® NRP-Z37 power sensor module turns the …
-
High-speed fiber optic link by external modulation of mode-locked lasers
Finally, a standard end block with a transmission line and an APC- 3.5 mm microwave connector is used for the RF input.
-
High-frequency modulation of oxide- confined vertical cavity surface emitting lasers
The sample was die-attached to an RF circuit package containing an APC 3.5mm coaxial connector and 50Q stripline launch circuit.
Indicates content that may require registration and/or purchase.