-
Supplier: Perfect Switch, LLC
Description: Single rectifiers are a single, one-way electrical valve commonly deployed in dual battery configurations where a single auxiliary battery is dedicated for applications where discharge of the auxiliary battery is to be independent of the primary battery. Don’t confuse
- Number of Inputs: 1
- Number of outputs: 1
- Voltage: 12 to 24 volts
- Current: 300 amps
-
Supplier: Perfect Switch, LLC
Description: environments. An inline, fast-blow, one amp fuse on the primary ground wire protects the device from reverse polarity should the battery be connected incorrectly. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the
- Number of Inputs: 1
- Number of outputs: 2
- Voltage: 12 to 24 volts
- Current: 300 amps
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880062 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
-
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880064 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
autoclaves, transformers, power supplies and other vessels requiring a sealed environment. EG Feedthroughs also electrically and/or thermally isolate single electrodes, tubes, temperature sensors and liquid level probes in pressure/vacuum applications. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation
More Information Top
-
The Kemano hydro-electric development and associated Kitimat aluminium-reduction works
Opening or closing imposes a current drain of 3 amp on the storage battery . The unit h.v. isolating switches are quite standard, in contrast to the line isolators . … give an interrupting capacity of 90 amp when breaking line-charging current at 300 kV, or a …
-
Test of the theoretical statements by the secondary electron emission of insulators and therewith coherent appearances
… a, lodcadmiumwiderstand and a Milllamperemeter the negative Polder high voltage quelle, an accumulator battery or two geschalf … The through the emerging and ungefiihr 10-~ Amp became entering electrons in the insulator induced current with a galvanometer yon. The sensitivity measured that the scale distance amounted that were deflection about 300 cms in the Gri …
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
… paraxial, 25, 309 perfect, 309, 336 Impedance and admittance, 512 – 513 car battery , 621 complex, 513 … … 186, 267 Invariant, 318 Iris diaphragm, 85, 411, 418, 426, 439 Isolation, 543 Isolator , 291 – 292 … … 492 – 493 Mode beat length, 270 coupled, 243, 271, 278, 288 degenerate, 300 dispersion, 272n1 fiber … … 759 multiplicative, 84, 477 – 478, 726 of source, 136, 293, 308 op amp , 542 phase, 464 …
-
The modulation rate transfer function of a harbour porpoise (Phocoena phocoena )
To protect the animals from any accidental electrical malfunction, an optical isolator (ISO 100 AMP Burr-Brown, 20 dB gain) was introduced between the amplifier and the recording unit. … version 10.0.1) program which additionally band-pass filtered the signals between 300 and 3,000 … … multifunction board (A/D card) were kept in the same pelican box and powered by 12 V batteries .
-
Arduino Robotics
… 106–107, 207, 525, 542 open-circuits, 6–8 open-source circuit designs, 207 optical- isolator , 64 orientation (position … … controls, 564 for Battle-Bot, 517–520 for Bug-Bot robot, 260–261 for Explorer-Bot robot, 298– 300 … control Battle-bot, 520–523, 542 Explorer-Bot robot, 296–297 Sabertooth 2x25 dual 25- amp motor- controller, 67 … … segments, 343–347 templates, 340–342 design, 338–340 electronics, 361–367 ArduPilot PCB, 362–363 assembling, 365–367 battery pack, 365 ESC …
-
Altech Corp. - 40.008 - Terminal Blocks and Strips - Terminal Strip Connectors - Allied Electronics
300 V Tachometer; 4-Digit; LCD; 3 V ( Battery ); Panel Switch, Motor Disconnect, 14-8 AWG, 3 POLE, 40 AMP Disconnect Switches ( Isolators ) > Disconnect Switch Accessories .
-
CR4 - Thread: Solar Panel Output for RV Trailer
Use a marine isolator switch between your storage and your starting battery . 300 + Ah and 'true' deep cycle. The 30 amp rating is for the inverter... a 3.6kVA inverter will supply the equivalent of …
-
Shopping In Power Inverters - Big Bruin
Faraday shield reduces the cumulative leakage current of the Isolator and connected equipment to levels less than … Reduces 6000V IEEE587 Cat A& amp ;B ring wave and combination wave test surges to only 0 … Specifications : TrueRated Power: 150 W, Peak Surge Power: 300 W, AC Voltage Output: 110 V, USB Output: 2.1 Amp, Sine Wave Form … … Load Current Draw: 0.15 A, Overload Protection:, Automatic shutdown, Short Circuit Protection, Low Battery Alarm: 10.5 V …
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3084.pdf
220-240VAC 300 Watts Max. 3.5 Amps @ 24Vdc nominal Two 3.2 Amp Taps @ 24Vdc nominal 3.5 Amps @ 24Vdc nominal Two 3.2 Amp Taps @ 24Vdc nominal Maximum Battery Size 96 Detectors, 94 Modules Maximum - 96 Isolator or relay Bases .
-
Qualifying Equipment in "Mild" Environments
A sample 130 Volt/ 300 Amp DC battery charger was sub- jected to the above series of analysis and type tests. and AC line regulator/ isolators .
Indicates content that may require registration and/or purchase.