-
Supplier: Newark, An Avnet Company
Description: SLIDE ASSEMBLY, STEEL DRAWER, 10IN; Length:10"; Extended Length:11"; Bearing Style:Solid; Carrying Capacity:150lb; Product Range:B-300 Series; For Use With:Drawers; Length of Slide:10" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TELESCOPING SLIDE; Length:16"; Extended Length:13.25"; Bearing Style:Solid; Carrying Capacity:90lb; Product Range:C-300-D Pivot Slide Series; Features:Pivoting; Length of Slide:16" RoHS Compliant: Yes
-
Supplier: Accuride International, Inc.
Description: Load Rating: 100 lb./45 kg. Full extension with unhanded push latch disconnect. Suitable for light duty applications such as box drawers in metal office furniture. Full Extension .50" [12.7] side space Tested drawer width 16" Unhanded push latch disconnect Even lengths 12"-28"
- Stroke or X-Axis Travel: 11.5 to 28 inch
- Carriage Load: 100 lbs
- Base Length: 12 to 28 inch
- Base Height: 1.46 inch
-
-
Supplier: Newark, An Avnet Company
Description: SLIDE, 20IN; Length:20"; Extended Length:21"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-300 Series; For Use With:Cabinets; Length of Slide:20" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TELESCOPING SLIDE, 23IN, STEEL; Length:22"; Extended Length:45"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-300 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.49"; Load Capacity:85lb RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Locking storage cabinets secure tools and supplies when not in use Sliding pull-out drawer keeps small tools and supplies handy
reduces work-surface clutter. Two smooth shelves and enclosed, lockable cabinet are easy to clean. Cart holds 300 lb (136 kg) and features 4" - Capacity: 300 lbs
- Length: 40.63 inch
- Width: 20 inch
- Cart / Truck Type: Shelf / Tray / Stock Cart
Find Suppliers by Category Top
Featured Products Top
-
offer excellent shipping times. We are also able to manufacture more tailored solutions for customers' special requests. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced technology and (read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced technology and exceptional customer service. These are just some of the value-added benefits that come with Rousseau products. By choosing Rousseau as a partner for your project, you are (read more)
Browse Mezzanines Datasheets for Rousseau Metal Inc. -
manufacture more tailored solutions for customers' special requests. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced technology and exceptional customer service. These are just some of (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
the quality produced. In addition, we can accept orders on demand and offer excellent shipping times. We are also able to manufacture more tailored solutions for customers' special requests. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
can accept orders on demand and offer excellent shipping times. We are also able to manufacture more tailored solutions for customers' special requests. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous (read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
on demand and offer excellent shipping times. We are also able to manufacture more tailored solutions for customers' special requests. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
customers' special requests. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced technology and exceptional customer service. These are just some of the value-added benefits that come with (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
requests. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced technology and exceptional customer service. These are just some of the value-added benefits that come with Rousseau products (read more)
Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced technology and exceptional customer service. These are just some of the value-added benefits that come with Rousseau products. By choosing Rousseau as a (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
. Unrivaled quality and durability 400 lb. capacity per drawer, lifetime warranty on the sliding system, meticulous designers, advanced technology and exceptional customer service. These are just some of the value-added benefits that come with Rousseau products. By choosing Rousseau as a (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc.
More Information Top
-
States > Minnesota > State > Register > 2015 > 02/09/2015
… note – attachment is a guide for sizing only) · Should be able to withstand storage of boxes on top of the storage unit – up to 50 lb . per box plus someone … … top maximum weight of 300 lbs. · Units should … This should be made out of a light weight material and could be mounted in the vans either from the roof, or possibly another drawer of some type, or along the … … in the cargo area in a slide -in type holder or …
-
TELESCOPIC LINEAR RAILS PROVIDE COST EFFECTIVE SOLUTION FOR HEAVYWEIGHT MOLD TRANSFER SYSTEM
The 300lb molds have to be moved 96 inches, so not including machine components, we were looking at 28,800 inch pounds/moment, but as much as 90,000 inch pounds when the remaining machine elements are factored in.” Before Rollon attacked the problem, drawer slides were simple, bent steel products suited for desk drawers, filing cabinets, keyboard trays and other light duty applications.
-
International Space Station Utilization Conference and Exhibit > A streamlined approach for the payload customer in identifying payload design requirements
300 -2000 Hz Double Plate: 140 lb @10in.CG ISIS Drawer : 64 Ib @ 15.6 in. CG (incl. Drawer, slides , and PL) .
-
Alfred Lacroix
… microscope Nachet ~ right is lived almost every day and ,~ left of the drawers of ~chantiilons. D6veloppant more late its id6es on the volcanic acti-vit6 in g6n6raI 0930, book Jubilaire,) it emphasizes … … has form6 a time tooth certain algu ~ at-telgnant ~ more of 300 m. of top …
-
$600-$700 Hand Tools - Grainger Industrial Supply
… In., Depth 20 In., Height 38 In., Number of Drawers 4, Red, Drawer Capacity 88 lb., Ball Bearing Drawer Slides , Storage Capacity 12,150 … … in., Load Rating 250 lb ., Caster Size 4 x … … Cover 18/Tray 19/Legs 16/ Drawers 21 Gauge, Caster Type … … Level Vials 0, Number of 45 Degree Vials 0, Rotating Speed 150 to 300 rpm, Thread Size …
Indicates content that may require registration and/or purchase.