-
Supplier: Reid Supply
Description: Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . PRB-302
- Bore Size: 0.875 inch
- Outside Diameter: 2 inch
- Dynamic Radial Load: 2,967 lbs
-
Supplier: SKF/Global
Description: MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 26 inch
- Rated Speed (Oil): 45,000 rpm
-
Description: Product Details 302Stainless Steel BallS Applied Area:302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality:302
- Applications: Automotive, Bearing / Power Transmission
- Ball Type: Metal Balls
- Features: Stainless Steel
-
-
Supplier: Boca Bearings Company
Description: One Way Clutch Bearings
- Rated Speed (Oil): 7.35 rpm
- Features: Balls, Other
-
Supplier: igus® inc.
Description: Features Maintenance- and lubrication-free For temperatures up to 302° F Corrosion resistant Non-magnetic and washable Chemical resistant FDA compliant Predictable lifetime Lightweight For 3-20 mm shaft diameter
- Outside Diameter: 10 to 42 inch
- Overall Width: 10 to 42 inch
- Features: Conrad / Deep Groove, Metric
- Material / Plating: Plastic
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row
- Bore Size: 5.905515 inch
- Rated Speed (Oil): 4,500 rpm
- Dynamic Axial / Thrust Load: 5,507.6 lbs
- Application: Aerospace, Medical /Dental
-
Supplier: Hartford Technologies, Inc.
Description: cold worked, 1.10; severely cold worked, 10.0. High tensile strength at elevated temperatures. 18-8 stainless steel work-hardens rapidly. AISI 304/302 stainless steel balls of this material are passivated. Corrosion Resistance Type 18-8 stainless steel balls resist attack by
- Diameter / OD: 0.05905515 to 2.00000108 inch
- ANSI / ABMA Grade: 50 to 1,000 #
- Applications: Bearing / Power Transmission, Couplings / Fasteners, Sprayers / Pumps, Valves
- Features: Corrosion Resistant, Stainless Steel
-
Supplier: NationSkander California Corporation
Description: 6210ZZ Shielded Ball Bearing, bearing is made from Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 6209-ZZ Ball
-
Supplier: SKF/North America
Description: Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.5118113 inch
- Rated Speed (Oil): 20,000 rpm
-
Supplier: NationSkander California Corporation
Description: 5209-2RS Double-row Angular Contact Ball Bearing, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).Bearing is made from Chrome Steel. Item:
-
Supplier: Radwell International
Description: 30MM BORE DIAM, 72MM OD, OPEN ANGULAR CONTACT RADIAL BALL BEARING 30.2MM WIDE, 2 ROWS, ROUND BORE, 29,000 LB STATIC CAPACITY, 41,600 LB DYNAMIC CAPACITY. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
-
Supplier: SKF/North America
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 1.0236226 inch
- Rated Speed (Oil): 16,000 rpm
-
Supplier: SKF/Global
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 1.0236226 inch
- Rated Speed (Oil): 16,000 rpm
-
Supplier: SKF/Global
Description: MRC R-type bearings are single-row 15° angular contact ball bearings with one heavy race shoulder and one counterbored race shoulder on the outer ring.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.5118113 inch
- Rated Speed (Oil): 20,000 rpm
-
Supplier: SKF/Global
Description: Single-row radial deep groove bearing can carry significant radial loads, and, because of the uninterrupted raceway grooves and the high degree of conformity between balls and raceways, it can carry substantial thrust loads in either direction, even at very high speeds.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.5118113 inch
- Rated Speed (Oil): 20,000 rpm
-
Supplier: Hartford Technologies, Inc.
Description: handpieces Flow meters Fuel controls Gyros, synchros and servos Motors Cryogenic coolers Pulmonary assist devices Characteristics Hartford offers miniature bearing balls from materials including chrome (52100) and stainless steel 440C, 300 series, 302, 304, 316. Miniature
- Diameter / OD: 0.125 inch
- Applications: Automotive, Electronics / Electrical, Flow / Metering, Medical / Biotech
- Metal / Alloy Material: Specialty - Nonferrous, Stainless Steel
-
Supplier: NationSkander California Corporation
Description: Four LME30UU Linear Motion Ball Bushing works with a 30 mm Shafts, Size is 30mmx 47mmx 68mm, bearings are marked LME30UU.Bearings have Built-in Rubber Seals, the inner Diameter is 30mm, the Outer Diameter is 47mm the Length is 68mm. Item: LME30UU Bearings Type: Linear
-
Supplier: Newport MKS
Description: The 339233 EQ3.02 Closed Corner 90 Degree Angle Bracket can be used to assemble YZ and XYZ positioners using UMR3 High Load, Double-Row Ball Bearing Steel Linear Stages or AG-LS25 Agilis™ Piezo Motor Driven Linear Stages.
-
Supplier: HVACQuick.com
Description: continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.
-
Supplier: Newark, An Avnet Company
Description: AXIAL FAN, 172MM, 24V, 302.29CFM, 60DBA; Supply Voltage VDC:24V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:50.8mm; Bearing Type:Ball Bearing; Air Flow - CFM:302.29CFM; Noise Rating:60dBA RoHS Compliant: Yes
-
Supplier: Accuride International, Inc.
Description: Load Rating: 50 lb./23 kg. Low profile and 3/4 extension For light duty kitchen, desk or box drawers where premium movement is required in 3/4 extension 3/4 extension .52" [13.2 mm] side space Drawers up to 12" [305 mm] wide Rail mount/disconnect Polymer ball bearings Even lengths
- Stroke or X-Axis Travel: 8 to 21 inch
- Carriage Load: 50 lbs
- Base Length: 12 to 28 inch
- Base Height: 2.5 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Axial Fan, 172x51mm, 24VDC, 302.29CFM, 23.28W, 57dBA, 4000RPM, Ball Bearing, IP55
-
Supplier: Newark, An Avnet Company
Description: TELESCOPING SLIDE, 322MM, STEEL; Length:302mm; Extended Length:322mm; Bearing Style:Ball; Carrying Capacity:120lb; Product Range:-; Body Color:Unfinished; Enclosure Material:Steel; External Depth:12.7mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BLOWER, 97.2MM, 12VDC, 46CFM, 64DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:33mm; Air Flow - CFM:46CFM; Air Flow - m3/min:1.302m³/min; Noise Rating:64dBA; Bearing Type:Ball BearingRoHS Compliant: Yes
-
Supplier: ASRaymond
Description: Stock sizes in high-carbon and stainless steels Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear
- Inside Diameter: 0.44 inch
- Outside Diameter: 0.618 inch
- Thickness / Working Height: 0.008 inch
- Material: Steel
-
Supplier: TE Connectivity
Description: Attachment Sensor Mount Type : Size 15 Servo Mount Operation/Application Output Signal Details : AC Voltage Other Angular Range (DEG) : -45 - 45 Bearing Type : ABEC 3 Precision Ball Bearing Non-Linearity ± (PCT) : 1 Product Type Features Position Sensor Product Type : Rotary
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanyo Denki America Inc. Win Source Part Number: 1050427-109P0412K3023 Termination: 2 Wire Leads Voltage Rating: 12VDC Approvals: CSA, TUV, UR Power (Watts): 6.60W Lifetime @ Temp.: 40000 Hrs @ 60°C Voltage Range: 8 to 13.2VDC Width: 28.00mm Air Flow: 20.8 CFM (0.590m3/min)
-
Supplier: Win Source Electronics
Description: Rated: 24VDC Power (Watts): 5.28 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.218 lb (98.88 g) Voltage Range: 14 ~ 27.6VDC Width: 25.40mm Air Flow: 67.8 CFM (1.90m³/min) Static Pressure: 0.302 in H2O (75.2 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 45.0dB(A) RPM: 3800
- Air Flow Rate: 67.8 SCFM
- Static Pressure: 0.30200000000000005 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: Voltage Range: 10 ~ 27.6VDC Width: 38.40mm Air Flow: 108.0 CFM (3.02m³/min) Static Pressure: 0.270 in H2O (67.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 42.5dB RPM: 2950 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~
- Application: Industrial/Commercial
-
Supplier: Xoxide
Description: (Fins) / Copper (Base) Dissipation Area: 8,544㎠ Heatpipes: 5 x U-shaped Heatpipes Cooling Fan: PWM 120mm Blue LED Fan Fan RPM: 1,000 - 2,150 RPM ± 10% Noise: 20.0 - 39.0 dBA Fan Bearing: 2 Ball-Bearing Nominal Fan Voltage 12V Fan MTBF: Over 50,000 hrs PWM Fan Control (PWM Mate):
Find Suppliers by Category Top
Featured Products Top
-
. With a versatile range of uses, 302 stainless steel balls support key industries such as automotive, aviation, hardware, craftwork, bearings, and medical instruments. Their reliable mechanical properties make them indispensable for components that require consistent precision and durability (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
standard steel balls may face wear or environmental exposure. From bearings and automotive assemblies to chemical-processing equipment and medical instruments, Sunan & Weijie 302 stainless steel balls provide a versatile material option for applications requiring both mechanical (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Our 302 Stainless Steel Balls are engineered to meet the high standards of industries such as automotive, aviation, and manufacturing. Whether you need precision in craftwork, durability in bearings, or reliability in medical tools, the (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
302 Stainless Steel Balls are engineered for applications requiring corrosion resistance, durability, and consistent dimensional accuracy. With balanced hardness and good mechanical stability, they are suitable for medium-load and moderately corrosive environments (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
(-4°F to 302°F), and other greases and synthetic oils are available for different temperature ranges and environments. If a bellows or spindle seal fails, the gear set and bearings are still protected (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc.
More Information Top
-
Catalytic hydrogenation of carbon monoxide and dioxide over steel
Highly pol- ished C1013 and 302 steel ball bearings were also obtained so as to determine the effect of surface deformation on the catalytic activity of the steel.
-
Dynamic Behavior of Materials, Volume 1
The projectile was a 5.56 mm diameter steel ball bearing (Type 302 , 0.69 g).
-
How to choose a good tank cleaning nozzle
Contact ball bearings : 302 stainless steel .
-
Machine Vision Handbook
… 1035, 1038, 1041–1043 Backus-Naur Form (BNF), 1062 Baffles, 289, 1491 Baked dough, 1545 Baked goods, 13, 44, 65–67 Bakery, 1339 Bakewell tarts, 119, 1047–1048 Balance, 698 Balancing rejection rates, 540 Ballast, 299, 300, 302 , 303 Ball bearings , 1485 Ball grid arrays …
-
Kinetic analysis of bioconversion of cellulose in attrition bioreactor
The milling media was $-in. 302 stainless steel ball bear- ings (Hoover Universal, Hartford, CT).
-
Continuous attrition bioreactor with enzyme recycling for the bioconversion of cellulose
The milling media was 3/16 inch 302 stainless steel ball bearings (Hoover Universal, Hartford, CT).
-
Tribology-manual
303 ball bearings 464 Kugclmtlhlcn 302 Kugelumlaufspindcl 112 Kupferlcgierung 319 clutches 441 KybcrnetiS \; hen Grundk,lIegorien 8 .
-
On the Use of L-shaped Granular Chains for the Assessment of Thermal Stress in Slender Structures
The particles were stainless steel bearing -quality balls (type 302 , McMaster–Carr) with a diameter D=19.05 mm, mass= 29 g, elastic modulus E=200 GPa, Poisson’s ratio v=0.28, and density ρ=8,000 kg/m3 .
-
Propagation of highly nonlinear solitary waves in a curved granular chain
The particles were stainless steel bearing -quality balls (type 302 , McMaster–Carr) with a diameter D = 19.05 mm, mass m = 29 g, elastic modulus E = 200 GPa, and Poisson’s ratio v = 0.28.
-
Metal contamination in matrix‐assisted laser desorption/ionization samples prepared with the ‘vortex’ solvent‐free method
5/3200 diameter ball bearings made from hardened type 302 stainless steel (McMaster-Carr 9291K16).
Indicates content that may require registration and/or purchase.