-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section
- Volume: 0.01485148514851485 cubic yards
- Length: 12 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section
- Volume: 0.2886138613861386 cubic yards
- Length: 36 inch
- Width/Diameter: 32 inch
- Material: Stainless Steel
-
-
Supplier: Toledo Metal Spinning Co.
Description: stainless steel. TMS offers mating 304 stainless steel lids for purchase. Absolutely free from corrosion and sanitary issues inherent to welded feeder / loader construction. Smooth radius transition between the conical bottom and upper straight section
- Volume: 0.10396039603960396 cubic yards
- Length: 22 inch
- Width/Diameter: 19.93 inch
- Material: Stainless Steel
-
Supplier: AccuRate/Schenck AccuRate
Description: These 20 and 50 cubic foot (560 and 1420 liter) hoppers are the same design as the Models 655 and 657. The Models 955 and 957 have an optional 24" x 24" (622 mm x 622 mm) guillotine gate. The 900 Series feeders mount directly below this gate on an adjustable support shelf.
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
-
Supplier: Metalfab, Inc.
Description: Metalfab Static Bins are available in 3, 5, 8, 10 and 15 cubic foot capacities. They are manufactured of 304 or 316 Stainless Steel.
- Volume: 0.1110968316831683 to 0.5554841584158416 cubic yards
- Length: 30 inch
- Type: Dry Flow
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
and corrosion resistance – key components made of 304 stainless steel with reinforced screw edges No chemical additives required – screen mesh gaps from 0.3 mm to 1.0 mm ensure 100% natural juice (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Characterization of HLW and LAW Glass Formers - Final Report
Line or fabricate all interior sloping surfaces with mild carbon steel with a #1 mill finish, except for the 13 deg. conical hopper which is to be lined or fabricated from 304 stainless steel sheet with a #2B finish.
-
AccuRate®'s New USDA 3-A Accepted MECHATRON® Feeder Used Specifically For Food And Pharmaceutical Process Applications
• The use of 304 and 316 stainless steel and 3-A sanitary polymers makes cleaning quicker and easier. • Spun (weld-free) conical 316 stainless steel extension hoppers .
-
BNFL Report Glass Formers Characterization
The metal surface employed in all of these tests was 304 -2B stainless steel . Conical hoppers can be designed using the Indicizers.
-
Practical solutions for solving bulk solids flow problems
The transition hopper was lined with 304 stainless steel sheet with a #2B surface finish. … to planar geometry) allows the design to handle varying propertiesof gypsum, whereas a conical hopper geometry would …
-
Current Development Status of a Particle Size Analyzer for Coated Particle Fuel
… at a location downstream from the particle inlet also allowed for a straightforward hopper -style particle staging … … sized pump is connected to the top of a cylinder coupled with a conical section at its … The cyclone separator designed for the PSA was designed using all type- 304 stainless steel .
-
12.18.08 -- FDA Announces Class I Recalls Of Two Unapproved Devices
The product and nonproduct areas are all T- 304 stainless steel . The transition hopper interior is polished to 320 grit mirror including welds. Newark Wire Cloth offers several different strainers including conical line strainers, flat plate strainers, tee strainers, and …
-
HTGR BASE PROGRAM. Quarterly Progress Report for the Period Ending February 29, 1972.
One screen will divert particles having a diameter greater than 500 ym to a hopper . The burner is 16-in. in diameter and made of 1/2-in.-thick type 304 stainless steel tube with a 10 ft straight section flanged at top and bottom. Attached to the bottom flange is a removable, conical section.
-
Catalysts
The finished catalyst is then conveyed pneumatically to trucks or hopper cars or loaded into polyethylene-lined … Carbon steel is used throughout the plant for storage and process tanks, reactors, and accessories that are … The spray drying chamber, heat shell, and ducts, as well as the bag filter ducts, are of 304 stainless steel for protection against heat, corrosion, and caking. … surfaces of the centrifugal atomization system are constructed of 316 stainless steel, with abrasion- resistant conical inserts.
-
Polyacrylates
Helical conveyor conical bowl. 304 Steel shell: stainless tubes Aluminum hopper loo-lb capacity 6-in., 24:l ratio .
-
News & Views
Collected solids are flushed under gravity into a collection drum via a discharge hopper , and this process … The three models in the range provide filter areas of 14, 17·5, and 21 m2 • All are housed in a 640 mm diameter circular filter body fabricated in 304 stainless steel for strength and durability, and protected by a weatherproofing cowl. Particulate is filtered by four, five, or six conical .
Indicates content that may require registration and/or purchase.