-
Supplier: DeZURIK, Inc.
Description: 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. KGC-ES Knife Gate Valves are available in sizes 2-48″ (50-1200mm) with metal, resilient or soft seats. They feature cast guides, jams, and high flow capacity, The actuator superstructure is heavy duty cast carbon
- Features: Gate / Knife Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Flow (Cv): 26.4
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Connection Description: Bolt Flange
- Material Of Construction: Cast Iron, Stainless Steel, Steel
-
-
Supplier: DeZURIK, Inc.
Description: abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi Stainless Steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Flow (Cv): 7
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK Double Block & Bleed Knife Gate Valve is based on the successful KSV Severe Service Knife Gate Valve design. It combines two ASME Class 150 or 300 pressure rated knife gate valves into a single unit with a single actuator and a central bleed
- Features: Block and Bleed Valves, Gate / Knife Valves
- Material Of Construction: Stainless Steel
-
Supplier: DeZURIK, Inc.
Description: 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM A240 T-316 Optional 17-4 Ph, Hastelloy C, or Teflon coated 316 Stainless Steel ANSI Class 125/150# Slurry sleeves: Pure gum rubber Buna-N EPDM Viton Elastomer
- Material Of Construction: Cast Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: Fabri-Valve Figures C37 and F37 are some of the most popular knife gate valve configurations. Figure C37 knife gate valves through 24", feature a heavy duty, rugged one-piece cast body, chest and flanges (except 5", which is fabricated - F37). Sizes larger than 24"
- Features: Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: (PN1.6 - 42MPa) Applicable tempt.: from -196 degrees C to 593 degrees C Connection: flanged, socket-welded, threaded, butt-welded Body materials: carbon steel, alloy steel, stainless steel, A105, LF2, F11, F22, 304, 304L, 316, 316L
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Supplier: Lumaco Sanitary Valves
Description: Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which can be
- Valve Size: 3 inch
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATE VALVE, 3/4 INCH, 275PSI MAX, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (2000 cycles) in Gr. 321 (stainless), Inconel for special applications, (may be replaced with Monel trim to
- Valve Size: 2 to 12 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Butt Weld
- Media: Steam
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 2 inch
- Flow (Cv): 18
- Number of Ports/Ways: 2
- Valve Type: Check Valves
-
Supplier: CIRCOR Energy
Description: with metal-to-metal or a replaceable nylon seat, and consist of materials that include carbon steel with 316 stainless steel stems as well as options in all 316 stainless steel.
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 10,000 psi
- Media Temperature: 1,000 F
- Actuation: Manual / Hand
-
Supplier: Lumaco Sanitary Valves
Description: Solid body design available in 304 or 316 stainless steel
- Valve Size: 2 inch
- Pressure Rating: 90 psi
- Number of Ports/Ways: 2
- Connection Description: Clamp Flange
-
Supplier: Waterman Industries, Inc.
Description: Fabricated Steel, Stainless Steel or Aluminum Automatic Operation Standard and Non-Standard Sizes Seating Heads to 50 feet Waterman Series RF Fabricated Steel Automatic Drainage (Flap) Gates are used where cast gates are not available due to unusual size or
- Features: Gate / Knife Valves
-
Supplier: McWane Plant and Industrial
Description: lifting valve OPTIONS 304 or 316 Stainless steel for specific components See ordering guide for additional options and customization
-
Supplier: Velan, Inc.
Description: cavitation which can destroy conventional globe valves. It incorporates a hardfaced CoCr alloy disc and seat and aventuri diffuser from stainless steel type 316. Orifice range: 1â„8 to 1 1â„8" (3.18 to 28.58 mm), depending on the capacity required.
- Valve Size: 0.5 to 2 inch
- Features: ASME, Other, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. •
- Valve Size: 2 to 8 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Globe Valves
- Media: Wastewater, Water
-
Supplier: Trinity Brand Industries
Description: 17-4 Precipitation Hardening Alloy is comparable to that of Type 304 stainless steel in most media. In general, the corrosion resistance of 17-4 alloy is superior to that of the hardenable 400 series stainless steels. Hardness: C30 - C38 Rockwell Market Applications:
- Overall Thickness: 0.006 inch
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
- Type: Stainless Steel (UNS S)
-
Supplier: 3X Ceramic Parts Company Limited
Description: hydroxide slurries, and flue gas. Valve components include: • Abrasion resistant valves • Gate valves • Wing-guided valves • Ball & seat check valves • Stem-guided plate • Custom valve valves components • Valve balls • Valve
- Pump Type: Dosing Pumps
-
Description: steel/nickel-plated, 304 and 316 stainless steel. Elastomers are available in medium nitrile buna (NBR), fluorocarbon (FPM) ethylene proplylene diene monomer (EPDM), and more.
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single and double pneumatic and
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates.
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: Cooper Valves
Description: Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 285 to 2,220 psi
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
- Material Of Construction: Exotic Metal, Stainless Steel
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Media: Gas
- Features: Gate / Knife Valves
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Features: Blow Off Valves, Gate / Knife Valves
-
Supplier: Tate-Jones, Inc.
Description: The 3? to 12? Blast Gate Valves have a raised face, and the 14? and 16? valves have a flat face and match the American Standard 125 flange pattern. The standard unit is a Class 30 gray iron with maximum temperature of 425 °F. Custom units made from Carbon Steel and
- Valve Size: 5 inch
- Media Temperature: 425 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valve, 900LBS 18", A216 WCB, with Gear Operator LD 001C-GT8 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN and JIS Size range: 1/2 to 48 inches (DN15 to
- Valve Size: 0.5 to 48 inch
- Media Temperature: -320.8 to 1,202 F
- Connection Description: Butt Weld
- Features: Gate / Knife Valves, Other
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 10 knife gate is a uni-directional wafer valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants Food and Beverage Mining
- Valve Size: 2 to 48 inch
- Pressure Rating: 30 to 150 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: B+E - Stainless Valve Company
Description: Excellent performance with an absolute minimum of maintenance. This valve is built rugged enough to withstand almost any problem related to the batch pulp digesters.
- Valve Size: 18 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves, Different Materials are Available. Model Number: LD 001C-GT2 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa) Body materials:
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
, and 316 stainless steel construction for corrosion resistance. Result: The facility successfully replaced its outdated butterfly valves with space (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
: Superior to 304 Stainless Steel Material Variant: 316L Available Surface Finish: Polished Options Available Applications Valves Medical Instruments Chemical Processing Equipment Aviation Components Scent Bottles & Sprayers Consumer Product (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
ability to perform under corrosive conditions also makes them a preferred choice for applications where reliability is critical. By improving durability at the component level, 316 stainless steel balls help enhance the overall performance and stability of valve systems in demanding environments. (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China
(read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
1/2” to 2”, have been certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372. Bonomi S250 series check valves feature a cold-formed 316 stainless steel body that gives users the highest Cv at the lowest cost. The metal forming process (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
HD SERIES HIGH PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Stainless Steel Gate Valves - Grainger Industrial Supply
• 316 Stainless Steel Gate Valve , FNPT316 Stainless Steel Gate Valve, FNPT .
-
valve Gate products - Grainger Industrial Supply
• 316 Stainless Steel Gate Valve , FNPT316 Stainless Steel Gate Valve, FNPT .
-
Grainger.com
• 316 Stainless Steel Gate Valve , FNPT316 Stainless Steel Gate Valve, FNPT .
-
valve Gate products - Grainger Industrial Supply
• 316 Stainless Steel Gate Valve , FNPT316 Stainless Steel Gate Valve, FNPT .
-
Gate and Globe Valves - Flow Control Valves - Grainger Industrial Supply
• 316 Stainless Steel Gate Valve , FNPT316 Stainless Steel Gate Valve, FNPT .
-
Hanford Atomic Products Operation monthly report, August 1953
… a Hammeldahl valve which was being used in 60_ UNH service, (2) a vapor vent valve which was exposed to oxides of nitrogen from the decomposition of U_; and (3) a type 316 stain- less steel gate valve in the vapor llne …
-
Grainger.com
• Gate Valve, Class 200,1-1/4 In, 316 SS316 Stainless Steel Gate Valve , FNPT .
-
Grainger.com
• Gate Valve, Class 200,1-1/4 In, 316 SS316 Stainless Steel Gate Valve , FNPT .
-
Testing thermocline filler materials and molten-salt heat transfer fluids for thermal energy storage systems used in parabolic trough solar power plants.
316 Stainless Steel Isolation Gate Valves .
-
Construction Costs
Gate Valves , 316 Stainless Steel , 150 lb Flanged .
Indicates content that may require registration and/or purchase.