-
Supplier: Cole-Parmer
Description: Investment cast 316 SS provides excellent compatibility for applications involving corrosive chemicals Investment Cast 316 SS Sealless Magnetic Drive Pumps provide superior performance in continuous-duty applications. Sealless design is engineered to handle hazardous,
- Maximum Discharge Flow: 1.5048 GPM
- Maximum Discharge Pressure: 110 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase
- Maximum Discharge Flow: 7.9728 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase
- Maximum Discharge Flow: 9.979199999999999 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: 316 SS Gear Pumps with mechanical seals provide a cost-effective option for pumping a variety of fluids. All pumps are close-coupled to standard 56C-face motors. Motor type is TEFC, totally enclosed, fan-cooled. The 115/230 VAC models are single phase. Three phase
- Maximum Discharge Flow: 29.9904 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 5 HP
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request. For this series are many different materials available for housing, gears and end plates. Technical Features Housing: Stainless steels, tantalum, titanium, Hastelloy®
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Clark Solutions
Description: pump and the internal metal parts are in AISI 316 stainless steel. The gears are available in PTFE or Peek. In operation the MG 200 Series pumps are noiseless, pulsation-free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low
- Maximum Discharge Flow: 0.7484874806666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Clark Solutions
Description: and the internal metal parts are AISI 316 stainless steel. The gears are available in PTFE or PEEK. In operation the MG 200 Series pumps are noiseless, pulsation- free and capable of handling relatively hot liquids i.e. 120°C (248°F) at a low coefficient of
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Clark Solutions
Description: Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and bronze. They are designed to operate at speeds
- Maximum Discharge Flow: 16 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: Gear Motions, Inc.
Description: Duty Gear Pump High Pressure Gear Pumps Industrial Gear Pumps Military Applications Gas and Oil Field Pump Equipment Clean Room Vacuum Pumps Water Pumps for Fire Trucks Automatic Transmission Pump Gears Oil Pump
- Features: Other
-
Description: Sealed Pumps 227A & 327A - 316 Stainless Steel Packed Pumps 4227A & 4327A - 316 Stainless Steel Mechanically Sealed Pumps
- Maximum Discharge Flow: 65 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 2 inch
- Media Temperature: 350 F
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: General Pump
Description: Capacity: 473.4 oz./14 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers
- Maximum Discharge Flow: 71 GPM
- Maximum Discharge Pressure: 3,335 psi
- Discharge Size: 1.25 inch
- Media Temperature: 140 F
-
Supplier: Finish Thompson, Inc.
Description: gear set speed reducer enables the HVDP Series pumps to accept 800 watt universal, induction or air motors. Features Progressive cavity design Up to 100,000 cP 316 stainless steel tube and shaft Buna-N, Viton®, or PTFE stator materials Mechanical seal Unique
- Maximum Discharge Pressure: 100 psi
- Horsepower: 1.5 HP
- Pump Type: Drum Pumps
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: Optional double mechanical seals also available Grease lubricated bearings for positive lubrication over speed, temperature Installation Features: Bi-directional flow Easy service and maintenance Horizontal or vertical mounting Easy to disassemble and reassemble 316L stainless steel
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Greylor Company
Description: contact with the liquid being pumped are: molded Delrin pump body, Stainless steel shafting, a Teflon diaphragm and a rubber elastomer seal. With 3/16" ID hose fittings, the output flows are listed below. A variety of elastomers are available. Such as Buna-N, AFLAS, EPDM, and
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Features: Gear Pumps, Plastic
-
Supplier: Red Valve Company, Inc.
Description: Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the valve are still
- Valve Size: 30 to 144 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Actuation: Electric, Manual / Hand
-
Supplier: Oil-Rite Corp.
Description: reservoir. It has dual cast iron gear pumps, each providing 18 GPM minimum at 85 PSI. The dual 3 HP, 1160 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The motors are also rated for operation at 7600 ft. altitude. The 100 gallon capacity reservoir is constructed of
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A motor operated 316 stainless steel mixer stirs the lubricant in the reservoir. A 23 micron
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 30Supplier: Precision Surfacing Solutions
Description: at the end of each run to assist in cleaning, and 316 Stainless Steel wetted components are also available options. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning
- Power: 40 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Three-Phase
- Type: Disc Finishing, Double Sided (Double Disc), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
-
Supplier: Oil-Rite Corp.
Description: used with this Circulating Oil System are constructed with 316 stainless steel. Each removes approximately 35,000 BTU/HR, and requires 5 GPM of cooling water at a 90° F maximum. Dual thermometers displaying 0° to 250° F are located near each heat exchanger outlet to monitor
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
WHY Stainless Steel? Find Out Here Discover the Benefits of Stainless Steel The many unique benefits of stainless steel make (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Sunan & Weijie 302 stainless steel balls provide a combination of hardness, wear resistance, and resistance to rust and corrosion. With hardness rated at HRC ≤28, 302 stainless steel balls are harder than comparable 304 stainless steel balls, making them suitable for applications where (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
, stainless steel, bronze, brass, acetal, nylon, aluminum, iconel, and titanium, SDP/SI also provides heat treating, anodizing, zinc plating, painting and other services. Gear Cutting SDP/SI continually invests in the latest gear cutting machines and tooling (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
wall) These certifications ensure the tubing meets the required mechanical property testing such as tensile, yield and elongation. Discover the Benefits of Stainless Steel The many unique benefits of stainless (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Options: Hardened alloy steel (20MnCr5, 17CrNiMo6), stainless steel (304/316) Surface Hardness: Case-hardened to 58-62 HRC for extended wear life (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. Follow us (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC
More Information Top
-
Gear Pumps Provide .01-gal/min Metering Flow for Refinery
The 31 FS6622S is one of Liquiflo's all-Type 316 stainless steel gear pumps with carbon-graphite wearplates, and bearings with a Teflon-faced, single mechanical seal.
-
Tuthill Magnetic Drive Gear Pumps
Tuthill Magnetic Drive Gear Pumps feature 316 stainless steel pump body and differential pressure to 250 psi.
-
Light-induced temperature jump causes power-dependent ultrafast kinetics
of electrons generated in multiphoton ionization of liquid water
was circulated by a gear pump in an all 316 stainless steel and Teflon flow system.
-
Measuring vapor‐liquid equilibrium for aqueous‐organic systems: Review and a new technique
The pump body was 316 stain- less steel with Ryton gears and a Teflon O-ring seal.
-
Liquid Polymer Processing Systems
The G series systems employ a 316 stainless steel rotary- gear -type metering pump to inject the neat liquid polymer into the four-stage, hydraulic mixing circuit.
-
Chemical oxygen-iodine laser (COIL) thermal management
Viking rotary internal gear pump (model# K4 127AR) 316 stainless steel with 2.5 liter/sec @25psig .
-
A new batch solvent-extraction pilot plant
The evaporator-discharge pump is a rotary gear pump constructed of 304 stain- less steel and has 316 stainless, steel impellers.
-
India Seal Kit, India Seal Kit Manufacturers
We manufacture Pump Gear with high-alloy materials such as 316 Stainless Steel , Alloy-C and Titanium and a variety of corrosion-resistant and wear-resistant internal materials.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/346/HoseokSong2007.pdf?sequence=1
The pump is made out of stainless steel 316 with PPS (Ryton) gears , carbon bearings, and PTFE O-ring, close coupled to a 3/4 horsepower TEFC (Totally Enclosed, Fan Cooled) motor.
-
Micromixer Characterization with Competitive‐Consecutive Bromination of 1,3,5‐Trimethoxybenzene
Each solution was pumped in a stainless steel (1.4571/ 316 Ti) flow system using a micro annular gear pump (HNP Mikro- systeme GmbH, mzr 7206).
Indicates content that may require registration and/or purchase.