-
Supplier: Reid Supply
Description: standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 6 ft overall length.
- Overall Width / OD: 0.5 inch
- Overall Length: 72 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Ferrous / Iron Based - Any Type, Specialty / Other
-
Supplier: Lincoln Electric Co. (The)
Description: length of electrode Typical Applications Sheet metal on the corresponding stainless steel base metals High pressure piping and tubing Use for welding similar alloys containing approximately 2% molybdenum Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS, ISO / EN
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: TIG Rod (GTAW)
-
Supplier: ESAB Welding and Cutting Products
Description: Features Bare corrosion resisting chromium-nickel-molybdenium welding rods for welding of austenitic stainless alloys of 18% Cr - 8% Ni and 18% Cr - 10% Ni - 3% Mo-types. OK Tigrod 316L has a good general corrosion resistance, particularly against corrosion in acid and
- Tensile Strength (UTS): 94,273.94558217804 psi
- Yield Strength: 68,167.31449788259 psi
- Elongation: 32 %
- Approvals / Conformance: ASME
-
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of deformed and
-
Supplier: Kelco Industries
Description: Flex-Weld 30MC Series General Purpose / Low Pressure Expansion Joints, sizes 4” through 42”. Multi-Ply Stainless Steel Bellows construction, movement rated at 30,000 cycles plus. Manufactured to order for your specific application requirements. Available options include Flanged, Weld,
- Maximum Pressure: 18 to 36 psi
- Mounting Size: 4 to 22 inch
- Type: Metal Bellows
-
Supplier: 3X Ceramic Parts Company Limited
Description: collar housing is made of 316 stainless steel material as it is more corrosion resistant and chemical resistant . The plunger rod material is 99% alumina ceramic which is wear resistant , high temperature resistance and can be used in harsh environment . The ceramic
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: JOGLER, Inc.
Description: Model LAS Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: JOGLER, Inc.
Description: Model LAT Features Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction - flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted parts are
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 45 to 285 psi
- Connection Type: Flanged, Threaded
-
Description: materials. The products can be mounted anywhere 2. Features and Applications Features Frame and tube material is 304 or 316L stainless steel. Good corrosion resistance and no pollution. Standard magnetic grates are assembled with stainless steel frame and 25mm diameter
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube: Features: Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet
- Maximum Magnetic Field: 2,200 to 10,700 Gauss
- Material: Ceramic (Ferrite), NdFeB (Neodymium Iron Boron)
- Features: Magnetic Grate, Other
-
Supplier: Washington Alloy Co.
Description: repairing mill cutters or radiators. Rainier 2G and 2G FC is commonly used as a replacement alloy for more expensive silver brazing alloys. Other used include bicycle repairs, furniture, ornamental railings and for joining galvanized and stainless steel parts.
-
Supplier: Clark Solutions
Description: divider PD10 provides adjustable pump pacing. The IP80 Series come with special fittings, ensuring correct depth placement in the pipe. Fittings are available in PVC, brass, and stainless steel. Sensors are available in brass, 316 stainless steel, PVC, and
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 175 psi
-
Supplier: Hangzhou X-mag Inc.
Description: Magnetic tube Features Stainless steel pipe housing for long life. Thread holes are at both end, so can be assemblied in different grate separators easily as required. By using ferrite magnets or different grade rare earth magnets, different magnetic strength are available to meet
- Holding Force: 4.41 to 361.62 lbs
- Weight: 0.0077175 to 1.223775 lbs
- Material: NdFeB (Neodymium Iron Boron)
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
1/2” to 2”, have been certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372. Bonomi S250 series check valves feature a cold-formed 316 stainless steel body that gives users the highest Cv at the lowest cost. The metal forming process (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
would fail. Technical Specifications: Material Composition: 304/316 stainless steel with controlled microstructure (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The 7102L Stainless Steel 316L SS Union Cross is an ultra-high purity fitting designed for critical gas and fluid systems. Featuring a long arm structure with elbow, tee, and cross configurations, it ensures excellent corrosion resistance, leak-tight performance, and reliable connections in semiconductor and high-purity applications. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Code of Federal Regulations > Title 21 - Food and Drugs > Food and Drug Administration > [21 CFR Part 177] Indirect Food Additives: Polymers
The positioning rod, approximately 18 inches long and made from 1/16 inch outside diameter 316 stainless steel welding rod or equivalent and hooked at both ends, is used to position the basket in the extraction apparatus.
-
Acoustic emission weld monitoring of nuclear components
The reference weld Is conducted by inserting a solid 316 stainless steel rod Into the welding chuck and moiitori'.g for acoustic emissions as a bead Is welded around the rod.
-
CR4 - Thread: Welding SS 304 to SS 316
Use a filler material of the better grade of steel, i.e. for welding 304ss to 316 ss use 316 rod , when welding stainless steel to carbon or low carbon use rod of the stainless steel material.
-
Practical small-scale hollow-cathode CW metal-ion lasers
The cathode section is thermally massive with an outer diameter of 26 mm and was fabricated from grade 316 stainless steel rod , arc- welded to 16mm OD high-quality kovar-borosilicate tubular seals.
-
Surface modification: advantages, techniques, and applications
Further evaluation of Fe ah.uninide coatings was conducted with a Type 316 stainless steel substrate coated with FeAl welding rod .
-
PSR electron cloud detector and suppressor mechanical design and fabrication
The chambers for these two pieces were made from plates of the same 316 stainless steel welded together using 310-ER welding rod or joined using fusion welds.
-
Proceedings of the eleventh annual conference on fossil energy materials
Further evaluation of Fe aluminide coatings was conducted with a Type 316 stainless steel substrate d with either Fe3Al or FeAl welding rod .17 Coatings made with FeAl welding rod contained much more coate Al than those made with Fe3Al welding rod.
-
CR4 - Thread: Stainless Steel and Carbon Steel Welding
For example if carbon steel is welded to 304 stainless steel a 304, 308 or 316 rod would be used.
-
Corrosion performance of alumina scales in coal gasification environments
Further evaluation of Fe aluminide coatings was conducted with a Type 316 stainless steel substrate coated with either Fe3AI or FeAl . welding rod ?
Indicates content that may require registration and/or purchase.