-
Supplier: Analytic Systems
Description: The BCD1505 battery charger provides up to 1350 watts to charge 12, 24, 32 or 48 Volt battery systems from a 110, 250, 300 or 360 Volt DC source. The batteries must share a common ground. This all-new single board design incorporates state of the art
- Input Voltage: 110 to 360 volts
- Charging Current: 25 to 100 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The BCA610 battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
-
Supplier: Analytic Systems
Description: The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode
- Input Voltage: 110 to 220 volts
- Charging Current: 11 to 40 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -55 to 50 C
-
Supplier: Mile-X Equipment, Inc.
Description: Associated 6255 Portable Power and Jump Starter A 12 Volt Portable Power and Jump Starter designed for the Professional Market with Internal Charger Features: Exclusive Heavy-Duty Sealed Lead Acid/AGM Battery provides Best in Class Performance Built-in charger recharges
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Starting System Electric starting motors – 12V, 24V Battery sets – 24V Battery cable Battery rack Starting aids Transmission Arrangement Transmission water lines Transmission cooler
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Advance Security Products
Description: Chargers Included 3 batteries are part of this package, 2 are the 8 amp sealed lead acid with chargers, and the other is our 5 amp lead acid sealed battery. We include a 25 and 50 foot 12 volt extension power cord so you can have some distance between the transmitter and
-
Supplier: Lift Products, Inc.
Description: speed for tight turning Handle with safety reversing switch and horn Maintenance free AGM integral battery pack Built-in automatic 110VAC charger Battery discharge indicator Emergency power disconnect Key switch to limit access to approved personnel Lift cylinder is hard chrome
- Type: Stacker / Walkie
-
Supplier: UL Standards & Engagement
Description: use in hazardous locations, as defined in the National Electrical Code, NFPA 70. 1.7 These requirements do not cover power supplies covered by the Standard for Power Units Other Than Class 2, UL 1012, or battery chargers covered by the Standard for Battery Chargers for
-
Supplier: UL Standards & Engagement
Description: use in hazardous locations, as defined in the National Electrical Code, NFPA 70. 1.7 These requirements do not cover power supplies covered by the Standard for Power Units Other Than Class 2, UL 1012, or battery chargers covered by the Standard for Battery Chargers for
-
Supplier: UL Standards & Engagement
Description: use in hazardous locations, as defined in the National Electrical Code, NFPA 70. 1.7 These requirements do not cover power supplies covered by the Standard for Power Units Other Than Class 2, UL 1012, or battery chargers covered by the Standard for Battery Chargers for
-
Supplier: UL Standards & Engagement
Description: use in hazardous locations, as defined in the National Electrical Code, NFPA 70. 1.7 These requirements do not cover power supplies covered by the Standard for Power Units Other Than Class 2, UL 1012, or battery chargers covered by the Standard for Battery Chargers for
-
Supplier: ValueTronics International, Inc.
Description: leads Power Source: 4 standard "C" Cells (4.4 to 6 volts). Nicad, alkaline, or zinc carbon, with provision for charger Battery Life: At least 6 hours continuous operation. At least 2 weeks of typical intermittent use Operating Temperature: 0 to 50° C (32 to 100° F) The BK
-
Supplier: DigiKey
Description: Solar Charger Battery Charger 12V, 24V, 36V, 48V 60A 12V/24V/36V/48V
- Input Voltage: 150 volts
- Charging Current: 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -30 to 60 C
-
Supplier: RS Components, Ltd.
Description: Mascot 2115000073 Battery Pack Charger
- Output Voltage: 12.8 to 41 volts
- Power Source: AC
- Battery Type / Chemistry: Nickel-Metal Hydride
- Features: Other
-
Supplier: Micropower LLC
Description: The Robust battery charger is robust and powerful and is perfect for both on board and stationary charging. The Robust 1100W is available as 12V/40A, 24V/40A, 36V/22A and 48V/20A with IP54 and IP66 as option.
- Input Voltage: 195 to 264 volts
- Charging Current: 20 to 40 amps
- Output Voltage: 24 to 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: The Robust battery charger is robust and powerful and is perfect for both on board and stationary charging. The Robust 2300W is available as 12V/80A, 24V/80A, 36V/53A and 48V/40A with IP54 and IP66 as option.
- Input Voltage: 195 to 264 volts
- Charging Current: 40 to 80 amps
- Output Voltage: 12 to 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: The Robust battery charger is robust and powerful and is perfect for both on board and stationary charging. The Robust 3000W is available as 12V/105A, 24V/105A and 48V/60A with IP54.
- Input Voltage: 195 to 264 volts
- Charging Current: 60 to 105 amps
- Output Voltage: 12 to 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Gentherm Global Power Technologies
Description: Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits Fuel Effi cient One Year Maintenance Intervals Load Following Capabilities High Effi
- Output Voltage: 12 to 48 volts
- Power Source: AC, DC
- Charger Type: Electrical Utility Industry, Industrial / Plant Automation and Control, Monitoring, Telecom
- Features: Other
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100%
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 500 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 640 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Product Description The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings
- Input Voltage: 100 to 240 volts
- Charging Current: 3.5 to 10 amps
- Output Voltage: 24 to 480 volts
- Power Source: AC
Find Suppliers by Category Top
Featured Products Top
-
- Product Manual ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Actuators equipped with internal battery backup systems work by using an internal trickle charger to continuously charge a sealed (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
possible charging times. Such applications require highly reliable fuses to safeguard such power. They are used, for example, in the Battery Management System (BMS), on- board and off-board chargers, DC-DC converters and other systems exposed to high voltages.. Fuses produced with solder (read more)
Browse Fuses Datasheets for SCHURTER Inc -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Hybrid EV Weekly - 7th April
The Level II chargers provide 240 volts with 32 amps of power, to fully recharge an EV's battery in up to three hours, depending on the battery capacity.
-
News - CarCharging installs four Blink EV charging stations in California
The Level II chargers provide 240 volts with 32 amps of power, to fully recharge an EV's battery in up to three hours, depending on the battery capacity.
-
Ammeters / 2
The BCA310-MS Battery Charger provides up to 300 watts to charge a 12, 24,28, 32 or 48- volt battery system (1 or 2 banks) from a 110 or 220VAC source.
-
BRIGGS & STRATTON Generators - Outdoor Equipment - Grainger Industrial Supply
• Automatic Standby Generator, Engine Cooling Air, 16LP/14NG kW, 16 kVA Rating, Voltage 240, Height 32 In., Width 31 In., Length 48 In., Enclosure … gph, 60 Hz, Sound Level dBA 65, Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Automatic Standby Generator, Engine Cooling Air, 16LP/14NG kW, 16 kVA Rating, Voltage 240, Height 32 In., Width 31 In., Length 48 In., Enclosure … gph, 60 Hz, Sound Level dBA 65, Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes .
-
Engine-Driven Generators - Grainger Industrial Supply
• Automatic Standby Generator, Engine Cooling Air, 16LP/14NG kW, 16 kVA Rating, Voltage 240, Height 32 In., Width 31 In., Length 48 In., Enclosure … gph, 60 Hz, Sound Level dBA 65, Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Automatic Standby Generator, Engine Cooling Air, 16LP/14NG kW, 16 kVA Rating, Voltage 240, Height 32 In., Width 31 In., Length 48 In., Enclosure … gph, 60 Hz, Sound Level dBA 65, Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes .
-
States > Oregon > State > Statutes > Public Health‚ Housing‚ Environment > 469 - Energy; Conservation Programs; Energy Facilities
(48) "USB charger system” means a small battery charger system that uses a universal serial bus (USB) connector as the only power source to charge the battery , and is packaged with an … a voltage output of five volts and a power output … freezer” mean a space refrigerated to temperatures, respectively, at or above and below 32 ° F that…
Indicates content that may require registration and/or purchase.