-
Supplier: Pressure Washers Direct
Description: terrain Ultra Flexible High Pressure Hose •Very flexible and doesn't leave black spots on your driveway Project Pro® Nozzle System •0°, 15°, 40° & low pressure soap tips handle multiple tasks
- Water Jet Pressure: 3,400 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: PressureParts.Com
Description: • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 1” Hollow • Maximum Horsepower Requirements: 8.2 GHP • Max. Fluid Temp.: 160 degrees F. • Inlet Ports (2):
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 4 BOLT PATTERN • Vertical Mount Direct Drive with Gas Flange
- Features: Axial Flow Pumps
-
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 3 BOLT PATTERN • Vertical Mount Direct Drive
- Features: Axial Flow Pumps
-
Supplier: PressureParts.Com
Description: Comet VRX 2527G7 Horizontal Radial-Axial series replacement pump with 7/8” hollow shaft. The Comet VRX2527G-7 replacement pump comes assembled with the items required to replace your old 7/8” horizontal pressure washer pump. Items included: Built in engine shaft key, thermal relief
-
Supplier: Pressure-Pro
Description: offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator.
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Suttner America Company
Description: For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Water Jet Pressure: 4,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Pressure Washers Direct
Description: printed on the panel •Houses automatic thermostat, hour meter, burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure-Pro
Description: maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Water Jet Pressure: 4,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Pressure-Pro
Description: pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump and thermo-sensor (prevents overheating in bypass
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 3,500 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: The stationary version of the CW electric series is designed for wash bays, golf courses and restaurant applications where mobility isn’t necessary. The stainless-steel packagedesign ensures longevity even in the toughest environments. The electric version of the CW Series is perfect for
- Water Jet Pressure: 1,000 to 5,000 psi
- Water Flow: 150 to 264 GPH
- Power: 15 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pump
Description: Trikleener® Water Broom, 12"; Adjustable Height Features: Recommended for units with pressures of 3000 to 4500 PSI Quick connect to pressure washer wand 3 quick-connect, quick-change nozzles Easy nozzle storage for quick adjustments Upright operation saves back strain and
- Water Jet Pressure: 4,500 psi
- Operation: Cleaning / Surface Preparation
- Part Loading: None (Floor / Wall)
- Features: Other
-
Supplier: Pressure Washers Direct
Description: Drive •Long lasting; easy to maintain and rebuild •Adjustable pressure adds versatility Schedule 80 Coil Diesel Burner With Stainless Coil Wrap •Adjustable thermostat to suit the task at hand •High limit overtemp protection and safety relief valve •Maximum temperature rise of 120
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: General Pump
Description: FEATURES Specifically designed for use in hydro excavation! Exclusive patented GP design Unique design compensates for changes in pressure Trigger designed for low fatigue Allows for continued use without tiring hand All flow passages designed for minimum pressure drop - maximum flow
- Water Jet Pressure: 5,000 psi
- Water Flow: 630 GPH
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Operation: Demolition / Hydrodemolition
-
Supplier: General Pump
Description: Flat Surface Cleaner with Compensating Gun Feature Features Compensating gun feature Full 20" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Maintenance-free swivel
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Hot Water / Steam, Other
-
Supplier: WLC Company, Inc.
Description: Portable - Electric - Direct/Belt DriveThis compact, portable, hot water pressure washer offers quiet operation and is suitable for a wide variety of industrial applications. For the ultimate in electric, hot water pressure washers, opt for the belt drive unit that offers
- Water Jet Pressure: 3,500 psi
- Water Flow: 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief valve ·
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine and pump oil drains offer easy maintenance Oversize
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7000 PSI @ 6.0 GPM (AR) *This picture is a representation only. "This Heavy Duty Kohler powered industrial series pressure washer is built and tested in the U.S. and is by far your best value available
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Powerful Honda GX390 13 HP Engine •Easy to start; quiet and reliable AR (Annovi Reverberi) Brand RSV Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Built-In Unloader •Allows you to customize the pressure to suit the job Revolutionary
- Water Jet Pressure: 4,000 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 5,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: WLC Company, Inc.
Description: Portable - Gasoline - Belt DriveThe workhorse CW Premium Series is specially designed with premier 1/4-inch steel base plates- unlike any other unit on the market!
- Water Jet Pressure: 3,500 psi
- Water Flow: 222 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Suttner America Company
Description: Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications.
- Water Jet Pressure: 5,800 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pump
Description: Non-insulated Stainless Steel lances General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as
- Water Jet Pressure: 4,000 psi
- Water Flow: 1,920 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. Adjsutable Unloader system for added control
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: Mi-T-M Corporation
Description: The popular CBA Series of pressure washers feature a lightweight aluminum frame, base plate and belt guard; making them one of the lightest weight industrial-quality models in the industry. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and Mi-T-M brass
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor · 35-foot power cord with ground
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: WLC Company, Inc.
Description: stainless-steel pressure washer offers a superior package design combined with a quiet operating system.
- Water Jet Pressure: 4,000 psi
- Water Flow: 234 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: DEWALT Industrial Tool Co.
Description: pressure settings. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream
- Water Jet Pressure: 3,800 psi
- Water Flow: 210 GPH
-
Supplier: Princess Auto Limited
Description: 4.0 GPM @ 4,200 PSI Gas Pressure Washer
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
- Features: Cold Water
- Power Source: Combustion Engine
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
factors to keep in mind. The first is temperature. Temperature of the product pumped must not exceed 110 degrees Fahrenheit (43 degrees Celsius). The second is inlet pressure. The incoming pressure or flooded suction must not exceed 10 P.S.I. If the inlet pressure exceeds 10 P.S.I., the seal will (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
, required a lower friction bearing material to improve performance and eliminate flow erosion. The variable displacement axial piston pump operates at medium pressure with continuous operation at pressures up to 4060 PSI (280 bar), offering equipment manufacturers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, Fluorosilicone, Viton, neoprene, buna, Teflon and EPDM. Are pollutant-free, made in the U.S.A. and sold worldwide. Are available with military and FDA grade O-rings and sealing screws that meet Military Standard NASM 82496 and pressure resistant to 1500 psi. Are DFARS (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
MI-T-M Pressure Washer,Gas,Cold Water,3000 PSI - Gas Pressure Washers - 3ANX4|GA-3003-0MHB - Grainger Industrial Supply
Gas Pressure Washer , 9HP, 3400psi , 3gpm .
-
High Pressure Washer - High Pressure Washer Manufacturers, Suppliers
Item High pressure washer Model SK-HP-3600 Flow 15L/min 4GPM(U.S) Pressure 250Bar 3600 PSI Pump type 3WZ-3600 Speed 3400 r/min Power 13HP gasoline engine Weight 60kgs Size 74×47×71cm http://www.chinasunkey.com/en/ProductShow.asp?ID=161 www.chinasunkey.com .
-
High Pressure Cleaner Exporters, High Pressure Cleaner Selling Leads
Sell high pressure washer Model:2200GA Pressure: 150Bar 2200 PSI Flow Rate: 8L/Min 2.0GPM 3400 r/min Pump: Axial...
-
Sell open-frame diesel generators
• Sell diesel high- pressure washer • HPW-2500D SPECIFICATION AND TECHNICAL DATA Revolution R.P.M 3400 Max. pressure 2500 PSI (170 kg/cm2) Capacity 4.0 G.P.M (15 L/min) Power require 6.0 Hp Engine TXT178F(E) Engine type Single-cylinder, 4-stroke, air-cooled …
-
STEP PROJECT. Quarterly Technical Report, October 1965--December 1965.
Design pressure for the vessel is 3400 psi at 700OF. Instrumented washers , sandwiched between the flanges on the 5-inch nozzles, are used for mounting temperature and …
-
Mirror fusion test facility magnet system. Final design report
This investigation included a thermal shock test us ing an embedded steel washer . … perma nently indented by intertum insulation, was found by testing to be 4500 psi .3 4 The … These compare favorably with the anticipated 3400 - psi interturn and interlayer compaction pressures exerted during magnet operation at full field.35 .
-
http://aaqr.org/VOL12_No6_December2012/28_AAQR-12-05-OA-0114_1327-1335.pdf
… Bezema, Switzerland) at liquid-to-fabric ratio of 45:1 in an ultrasonic washer (Kudos, China) for … A Navite F-75G spray gun (Navite, China) was used for spray coating, with nitrogen as the carrier gas under a pressure of 65 psi . … measurement together with X-ray florescence (XRF) analysis on a Bruker AXS SRS 3400 (Bruker, Germany) X …
-
Metalforming with Pulsed Magnetic Fields
Fig. 11-Ring compressed over assortment of screws, washers and miscellaneous items Fig. 8 shows a pressure vessel formed by com- forging operation. little over 3400 lbs psi .
-
Improved Cooperation Between Service Company and Operator for Faster Development of Better Tools
3400 Pressure [ psi ] … to this issue, the vendor adjusted the design to include a simple ‘thrust washer ’ which will …
Indicates content that may require registration and/or purchase.