-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1224209-10046971-015LF Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Power Edge Number of Positions: 34 (Power) Pitch: 0.100" (2.54mm) Color: Black Contact Type: Cantilever Number of
- Contact Pitch: 2.539998628400741 mm
- Features: Card Edge Connector
-
Supplier: Cable Depot Inc.
Description: Card Edge 34 Position Female Connector Kelam This is a KELAM connector. KELAM pins their connectors backwards from normal. When all connectors on a ribbon are KELAM, there is no problem. Mixing KELAM with other brand connectors may
- Features: Card Edge Connector
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product
- Number of Contacts: 6
- Conductor Size (North American): 22 to 14 AWG
- Voltage Rating: 250 to 300 volts
- Current Rating: 15 to 16 amps
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337688-74213-102LF Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: MEG-Array®, MezzSelect™ Number of Positions: 240 Pitch: 0.050" (1.27mm) Connector Type: Array, Male Pins
- Contact Pitch: 1.2699993142003705 mm
- Features: Board-to-Board Connector, Card Edge Connector, Rectangular Connectors, Heavy Duty
-
Supplier: TE Connectivity
Description: Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM [.496 INCH ] Connector Length : 53.34 MM [2.1 INCH ] Connector Width : 8.56 MM [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
- Number of Contacts: 32 #
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, PC Card Connector
-
Supplier: TE Connectivity
Description: Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 23.35 MM [.919 INCH ] Connector Length : 24.9 MM [.98 INCH ] Connector Width : 34.55 MM [1.36 INCH ] Row-to-Row Spacing : 1.5 MM [.059 INCH ]
- Voltage Rating: 250 volts
- Current Rating: 0.7 amps
- Contact Pitch: 2.489198655832726 mm
- Number of Contacts: 80 #
Electrical Connectors
(3,299 Companies)
Edge Connectors
(296 Companies)
PC Card Connectors
(116 Companies)
Flat Cables
(369 Companies)