-
Supplier: ASAP Semiconductor LLC
Description: TARGET BOARD ZIF SKT MSP431 ZIF Socket MSP430 28-Pin Package
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: TARGET BOARD ZIF SKT MSP430 ZIF Socket MSP430 24-Pin Package
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: TARGET BOARD ZIF SKT MSP430 ZIF Socket MSP430 100-Pin Package
- Category: Development Board
-
-
Supplier: ASAP Semiconductor LLC
Description: TARGET BOARD ZIF SKT MSP430 ZIF Socket MSP430 64-Pin Package
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: .5 FPC VT ZIF Type-A 35 CONT
-
Supplier: Newark, An Avnet Company
Description: ZIF FPC 0.5, 2H, 35P
-
Supplier: Newark, An Avnet Company
Description: 0.5 FFC ZIF BTM CONT EMBT PKG 35CKT
-
Supplier: Newark, An Avnet Company
Description: 0.5 FPC ZIF Hsg Assy 35Ckt EmbsTp Pkg
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket A metal cam provides strong, smooth action as it moves to a positive
- Current Rating: 2 amps
- Contact Resistance: 10 milliohms
- Operating Temperature: -55 to 125 C
- Number of Contacts: 24 to 40
-
Supplier: Aries Electronics, Inc.
Description: EATURES A choice of 24-, 28-, or 40-pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket ontacts are normally open and are closed by a unique cam action
- Current Rating: 1 amps
- Operating Temperature: 125 C
- Number of Contacts: 24 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FEATURES A strong, metal cam activates the normally-closed contacts, preventing dependency on plastic for contact force The handle can be provided on right or left hand side For special handle requirements, consult factory Any footprint accepted on standard 13x13 to 21x21 grid GENERAL
- Current Rating: 1 amps
- Operating Temperature: -65 to 200 C
- Number of Contacts: 64 to 441
- Contacts Pitch: 2.54 mm
-
Supplier: Sensata Technologies
Description: Open top, zero insertion force design for automatic loading Compact size for high board density Highly reliable, pre-loaded contacts Accommodate pitch sizes 0.50, 0.635, 0.65, and 0.80mm Optional thermal pin for package Heat Sink (consult factory) Thru hole design High force contact version
- Insulation Resistance: 5,000 Mohms
- Contact Resistance: 50 milliohms
- Operating Temperature: 150 C
- Contact Plating: Gold Plating
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from
- Current Rating: 1 amps
- Operating Temperature: 125 C
- Number of Contacts: 44
- Features: Clamshell Socket, Other, ZIF Lock
-
Supplier: Radwell International
Description: CONNECTOR ACCESSORY, ZIF CONNECTOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FFC & FPC Connectors 35P SMT HORIZ ZIF AU .9MM HT .3MM PITCH Product overview: FH35-35S-0.3SHW(10) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 30 volts
- Current Rating: 0.2 amps
-
Supplier: Newport MKS
Description: The LDM-4984 is designed for typical 14-pin telecommunication butterfly laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4984 features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable
-
Supplier: 4D Systems Pty. Ltd.
Description: development environments, providing the user with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules feature a 30 pin ZIF socket, designed for a 30 pin FFC cable, for easy and simple connection to an application or
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: New Yorker Electronics Co., Inc.
Description: ZIF FLEX 0.30MM 35P SIDE ENTRY LOWER CONTACT FLEX T=0.3MM H=1.0MM TR GF BK
-
Supplier: Newport MKS
Description: The LDM-4983 is designed for typical telecommunication 13-pin and 7-pin butterfly laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4983 features the ILX Lightwave® standard 9-pin D-sub input connectors
-
Supplier: Newport MKS
Description: The LDM-4982 is designed for typical telecommunication dual in-line (DIL) laser diode packages. Zero insertion force (ZIF) sockets and spring-loaded clamps facilitate ease of mounting. The LDM4982 features the ILX Lightwave® standard 9-pin D-sub input connectors with configurable
-
Supplier: Lingto Electronic Limited
Description: CONN ZIG-ZAG ZIF 35POS GOLD
-
Supplier: Powell Electronics, Inc.
Description: .5 FPC VT ZIF Type-B 35 CONT
-
Supplier: DigiKey
Description: 40 PIN ZIF SOCKET
- Features: Board Mount Connector, Other
-
Supplier: Amphenol Communications Solutions
Description: 0.50mm pitch Flex Connectors, 0.50mm Flex Connector, SFV-R Series, 35 Position, Top Side Contact, Side Entry Surface Mount ZIF Connector, Halogen Free, Lead Free with Cable-Lock, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
- Number of Contacts: 35 #
- Connector Type: PC Card Connector
-
Board Mount Connectors - FFC, FPC (Flat Flexible) Connector Assemblies -- 478-046806035100846+TTR-NDSupplier: DigiKey
Description: CONN FPC/FFC ZIF .5MM 35POS RA
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
- Contact Pitch: 0.5079997256801482 mm
- Number of Contacts: 35 #
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1038816-FH36-35S-0.3SHW(99) Packaging: Reel - TR Number of Positions: 35 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 0.2A
- Voltage Rating: 30 volts
- Current Rating: 0.2 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1038745-FH26-35S-0.3SHW(10) Packaging: Reel - TR Number of Positions: 35 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 0.2A
- Voltage Rating: 30 volts
- Current Rating: 0.2 amps
-
Supplier: DigiKey
Description: 32 pin PLCC Devices - ZIF Socket
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 204188-FH26W-35S-0.3SHW(60) Packaging: Reel - TR Number of Positions: 35 Pitch: 0.012" (0.30mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 30V Current Rating: 0.2A
- Voltage Rating: 30 volts
- Current Rating: 0.2 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1038830-FH43BW-35S-0.2SHW(10) Packaging: Reel - TR Number of Positions: 35 Pitch: 0.008" (0.20mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: 1.97μin (0.05μm)
- Voltage Rating: 30 volts
- Current Rating: 0.2 amps
-
Supplier: RS Components, Ltd.
Description: ZIF connector 39pins, 0.3mm
- Gender: Female / Jack
-
Supplier: Powell Electronics, Inc.
Description: IC & Component Sockets 28-PIN-ZIF SOCKET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 35 Pos 0.3mm FPC/FFC ZIF Receptacle, SMT, Gold, 30V Product overview: FH26-35S-0.3SHW(05) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 30 volts
- Current Rating: 0.2 amps
-
Supplier: DigiKey
Description: 40-PIN ZIF FPC CONNECTOR (0.5MM
Find Suppliers by Category Top
More Information Top
-
Displaybank - PDF - Le Pan Mini 8-inch (TC802A)
FPC to Board Connector ( ZIF Type / 0.5mm pitch / 10pin) (to LED Bar PCB Hirose FH35-35S-0.3SHW FPC to Board Connector (0.3mm pitch / 35pin ) (to Main Board) Silicon Mitus SM4231 Multi Power Block IC (Vcom, Gamma .
-
Displaybank - Display Analysis - Le Pan Mini 8-inch (TC802A)
FPC to Board - Right Angle , 35pin (for MIPI), 0.3mm pitch, Back Flip Type FPC to Board - Right Angle , 10pin (for BLU), 0.5mm pitch, ZIF Type .
-
Silliman's coal battery
ZIf 701. XYI p. 35 . … that are rotatably connected the flat Chen iK and LM in 0 and Q by pins init.
-
Digital communication
… HD DVD high pressure Hermann 21, 89 Hooke, 70, 381 woodcut 20 Homonym, 35 , 88 homo Surfiens … Pin , see 357 certification position Jacob, 350 Zif , 192, 202 characters, 22, 91, 165, 305 character string, 165 line jump methods, Interlace technique newspaper nature 38, 41 time monitoring, 153 censorship, certificate, 385 Ziliarmuskel, 202 carpenters, Phil, 356, 387 random process, 133 …
-
Landolt-Börnstein
Directional values for the CYC ARC bolt welding (according to firm statements). 35 Mon Zif .
-
Hereditary right and asset succession
279 Vgl Kinky, Right pins 83 ff; Kalss in Kalss / Nowotny / shower, Austrian company law … … 17 Rz 51; vgl Gollan 65 ff, The board of directors adhesion in the foundation 35 ff. … change competences however through control in the foundation document (§ 9 ABS 2 Zif 2 PSG) also …
-
Over the Histogenese of the Dermoidkystome and teratomas of the ovary
1896. No. 46. 35 ) Baum garden ~ Virehow's Archly. The Oberflgche of the pin is gri ~ ssten Theil with skin be-Meidet.- a Epidermis.- b of Talgdriisen znm. "' ';:." :;: " Zif " .
-
German constitutional law 1806-1918
… KommiBschuld beru= | hen: or of a first since the 14th | [Sp. 35 ] September 1808 closed … But we want that the Leibrecht= and Frei= | pin ^ justice under this ban | of … Insert Zif I. Fassions=Instruktion | after | which by Konstituirung of a | of entail the …
-
German constitutional law 1806-1918
The Stifts=Frauen and misses remain in previous benefits, | don't so long seem räthhcher bey to it as it to the new Landesherm against a compensation to regulirende denheit to its Zufrie= | to repeal they. … of countries to the whole country, of new owners Unter= | unites, [S. 35 ] sey then gewärtigen … The same ward taken to the Kenntniss, and the protocols current to that under Zif= | fer 1 angefugt.
-
Application technology Aluminum
With this method, bands, discs, tubes and bolts of different thickness can be produced. The same determination holds true for the remaining, western Europe, that of 35 % its need of … ' ,>Zif .
Indicates content that may require registration and/or purchase.